Electro Standards Laboratories 4-Channel RJ45 / DB9 ONLINE/OFFLINE Switch Model 9463

Description
Specifications: PORT CONNECTORS: (2) RJ45 female labeled A and B for each of three channels 1, 2, and 3. (2) DB9 female connectors labeled A and B for channel 4. FRONT PANEL CONTROL: (1) Keylock switch on front panel selects ONLINE or OFFLINE position. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19.0" W x 3.5" H x 8.0" D (48.3 x 8.9 x 20.4 cm). WEIGHT: Approximately 5.0 lbs (2.3 kg). 4-CHANNEL ONLINE/OFFLINE KEYLOCK APPLICATION: (3-CHANNELS RJ45, 1-CHANNEL DB9): The drawing illustrates three channels of RJ45 ONLINE/OFFLINE switching and one channel of DB9 ONLINE/OFFLINE switching. For each of three channels a COMMON device is connected to Device 1 in the ONLINE position; and in the OFFLINE position, the COMMON device is isolated from Device 1. The fourth DB9 Channel ONLINE/OFFLINE positions are illustrated in the Table 1 Pin Out Chart. All four channels switch to ONLINE or OFFLINE simultaneously. The Model 9463 provides simultaneous ONLINE/OFFLINE switching of three RJ45 Cat5e channels and one DB9 channel. When in ONLINE position, the three RJ45 channel inputs (A) are connected through to their respective outputs (B). When in OFFLINE position, the three RJ45 inputs (A) are completely isolated from their respective outputs (B). When in ONLINE position, the DB9 channel input has six of its input (A) signals connected through to its output (B), but also has Contact Closure "Switch Position Signals" on both its (A) and (B) connectors. When in OFFLINE position, the DB9 channel input (A) is completely isolated from its output (B), but has Contact Closure "Switch Position Signals" on both its (A) and (B) connectors. The Model 9463 is enclosed in a 2U, full rack size, all metal chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Features: Simultaneously switches all four channels via front panel keylock switch. Channels 1, 2, and 3 are rated for 10/100/1000 Base-T networks (up to Cat5e). Manually select switch position from front-panel keylock. High quality break-before-make sealed switch with self-wiping low impedance contacts. All 8 pins of the RJ45 interface are switched on channels 1, 2, and 3. Eliminates the need to plug and unplug cables. No external power is required. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length cables available for your switch installation.
Datasheet
Description
Specifications: PORT CONNECTORS: (2) RJ45 female labeled A and B for each of three channels 1, 2, and 3. (2) DB9 female connectors labeled A and B for channel 4. FRONT PANEL CONTROL: (1) Keylock switch on front panel selects ONLINE or OFFLINE position. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19.0" W x 3.5" H x 8.0" D (48.3 x 8.9 x 20.4 cm). WEIGHT: Approximately 5.0 lbs (2.3 kg). 4-CHANNEL ONLINE/OFFLINE KEYLOCK APPLICATION: (3-CHANNELS RJ45, 1-CHANNEL DB9): The drawing illustrates three channels of RJ45 ONLINE/OFFLINE switching and one channel of DB9 ONLINE/OFFLINE switching. For each of three channels a COMMON device is connected to Device 1 in the ONLINE position; and in the OFFLINE position, the COMMON device is isolated from Device 1. The fourth DB9 Channel ONLINE/OFFLINE positions are illustrated in the Table 1 Pin Out Chart. All four channels switch to ONLINE or OFFLINE simultaneously. The Model 9463 provides simultaneous ONLINE/OFFLINE switching of three RJ45 Cat5e channels and one DB9 channel. When in ONLINE position, the three RJ45 channel inputs (A) are connected through to their respective outputs (B). When in OFFLINE position, the three RJ45 inputs (A) are completely isolated from their respective outputs (B). When in ONLINE position, the DB9 channel input has six of its input (A) signals connected through to its output (B), but also has Contact Closure "Switch Position Signals" on both its (A) and (B) connectors. When in OFFLINE position, the DB9 channel input (A) is completely isolated from its output (B), but has Contact Closure "Switch Position Signals" on both its (A) and (B) connectors. The Model 9463 is enclosed in a 2U, full rack size, all metal chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Features: Simultaneously switches all four channels via front panel keylock switch. Channels 1, 2, and 3 are rated for 10/100/1000 Base-T networks (up to Cat5e). Manually select switch position from front-panel keylock. High quality break-before-make sealed switch with self-wiping low impedance contacts. All 8 pins of the RJ45 interface are switched on channels 1, 2, and 3. Eliminates the need to plug and unplug cables. No external power is required. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length cables available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel RJ45 / DB9 ONLINE/OFFLINE Switch - Model 9463 - Electro Standards Laboratories
Cranston, RI, USA
4-Channel RJ45 / DB9 ONLINE/OFFLINE Switch
Model 9463
4-Channel RJ45 / DB9 ONLINE/OFFLINE Switch Model 9463
Specifications: PORT CONNECTORS: (2) RJ45 female labeled A and B for each of three channels 1, 2, and 3. (2) DB9 female connectors labeled A and B for channel 4. FRONT PANEL CONTROL: (1) Keylock switch on front panel selects ONLINE or OFFLINE position. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19.0" W x 3.5" H x 8.0" D (48.3 x 8.9 x 20.4 cm). WEIGHT: Approximately 5.0 lbs (2.3 kg). 4-CHANNEL ONLINE/OFFLINE KEYLOCK APPLICATION: (3-CHANNELS RJ45, 1-CHANNEL DB9): The drawing illustrates three channels of RJ45 ONLINE/OFFLINE switching and one channel of DB9 ONLINE/OFFLINE switching. For each of three channels a COMMON device is connected to Device 1 in the ONLINE position; and in the OFFLINE position, the COMMON device is isolated from Device 1. The fourth DB9 Channel ONLINE/OFFLINE positions are illustrated in the Table 1 Pin Out Chart. All four channels switch to ONLINE or OFFLINE simultaneously. The Model 9463 provides simultaneous ONLINE/OFFLINE switching of three RJ45 Cat5e channels and one DB9 channel. When in ONLINE position, the three RJ45 channel inputs (A) are connected through to their respective outputs (B). When in OFFLINE position, the three RJ45 inputs (A) are completely isolated from their respective outputs (B). When in ONLINE position, the DB9 channel input has six of its input (A) signals connected through to its output (B), but also has Contact Closure "Switch Position Signals" on both its (A) and (B) connectors. When in OFFLINE position, the DB9 channel input (A) is completely isolated from its output (B), but has Contact Closure "Switch Position Signals" on both its (A) and (B) connectors. The Model 9463 is enclosed in a 2U, full rack size, all metal chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Features: Simultaneously switches all four channels via front panel keylock switch. Channels 1, 2, and 3 are rated for 10/100/1000 Base-T networks (up to Cat5e). Manually select switch position from front-panel keylock. High quality break-before-make sealed switch with self-wiping low impedance contacts. All 8 pins of the RJ45 interface are switched on channels 1, 2, and 3. Eliminates the need to plug and unplug cables. No external power is required. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length cables available for your switch installation.

Specifications:

  • PORT CONNECTORS:
    • (2) RJ45 female labeled A and B for each of three channels 1, 2, and 3.
    • (2) DB9 female connectors labeled A and B for channel 4.
  • FRONT PANEL CONTROL: (1) Keylock switch on front panel selects ONLINE or OFFLINE position.
  • POWER: No power required. Manually operated.
  • DIMENSIONS: Rackmount 19.0" W x 3.5" H x 8.0" D (48.3 x 8.9 x 20.4 cm).
  • WEIGHT: Approximately 5.0 lbs (2.3 kg).

4-CHANNEL ONLINE/OFFLINE KEYLOCK APPLICATION: (3-CHANNELS RJ45, 1-CHANNEL DB9):
The drawing illustrates three channels of RJ45 ONLINE/OFFLINE switching and one channel of DB9 ONLINE/OFFLINE switching. For each of three channels a COMMON device is connected to Device 1 in the ONLINE position; and in the OFFLINE position, the COMMON device is isolated from Device 1. The fourth DB9 Channel ONLINE/OFFLINE positions are illustrated in the Table 1 Pin Out Chart. All four channels switch to ONLINE or OFFLINE simultaneously.

The Model 9463 provides simultaneous ONLINE/OFFLINE switching of three RJ45 Cat5e channels and one DB9 channel. When in ONLINE position, the three RJ45 channel inputs (A) are connected through to their respective outputs (B). When in OFFLINE position, the three RJ45 inputs (A) are completely isolated from their respective outputs (B). When in ONLINE position, the DB9 channel input has six of its input (A) signals connected through to its output (B), but also has Contact Closure "Switch Position Signals" on both its (A) and (B) connectors.

When in OFFLINE position, the DB9 channel input (A) is completely isolated from its output (B), but has Contact Closure "Switch Position Signals" on both its (A) and (B) connectors. The Model 9463 is enclosed in a 2U, full rack size, all metal chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

Features:

  • Simultaneously switches all four channels via front panel keylock switch.
  • Channels 1, 2, and 3 are rated for 10/100/1000 Base-T networks (up to Cat5e).
  • Manually select switch position from front-panel keylock.
  • High quality break-before-make sealed switch with self-wiping low impedance contacts.
  • All 8 pins of the RJ45 interface are switched on channels 1, 2, and 3.
  • Eliminates the need to plug and unplug cables.
  • No external power is required.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Custom length cables available for your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9463
Product Name 4-Channel RJ45 / DB9 ONLINE/OFFLINE Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
WiFi Adapters - 2723464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Media Wireless
Protocol / Network WPA2
Data Rate 3 Gbps
View Details