Electro Standards Laboratories A/B Switch Module Model 7007

Description
Each Model 7007 RJ45 A/B Switch Module allows a device connected to its COMMON port to quickly and easily access devices connected to its A and B ports. Up to seven of these switch modules slide into the Model 9043 Module Rack Power & Control enclosure. The Switch Modules can be controlled locally by pushbutton or remotely by contact closure. A contact control remote port facilitates remote switching. Module Features: Each module allows quick connection to any one of two devices from one COMMON device. Switches all 8 pins of the RJ45 interface. Individual switch control via front-panel pushbuttons. If switched remotely, all modules switch simultaneously. Transparent to data speed and format. The remote control port accepts contact closure commands for switch position control. Front panel LED's display switch position and power status for each switch module. Retains last switch position in the event of power loss and continues to pass data. Rugged aluminum case provides EMI/RFI shielding. Custom length RJ45 cables available for your switch installation. System Expands to meet your needs! This modular approach to switch system requirements allows expansion to more channels on an as-needed basis. Filler panels are available to attractively cover unused module slots (See Cat No 30983 for 2-inch filler panel) SPECIFICATIONS: Each Model 7007 Switch Module PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COM. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE/POWER: (1) 4-Pin female Phoenix connector accepts 48VDC from the Power/Control module that is part of the Model 9043 rack unit. The connector also accepts remote control signals from the Power/Control module that is part of the Model 9043 rack unit. DIMENSIONS: Module 2.0" W x 5.0" H x 7.0" D. (5.1 x 12.7 x 17.8 cm). WEIGHT: Approximately 0.6 lbs. (0.3 Kg)
Datasheet
Description
Each Model 7007 RJ45 A/B Switch Module allows a device connected to its COMMON port to quickly and easily access devices connected to its A and B ports. Up to seven of these switch modules slide into the Model 9043 Module Rack Power & Control enclosure. The Switch Modules can be controlled locally by pushbutton or remotely by contact closure. A contact control remote port facilitates remote switching. Module Features: Each module allows quick connection to any one of two devices from one COMMON device. Switches all 8 pins of the RJ45 interface. Individual switch control via front-panel pushbuttons. If switched remotely, all modules switch simultaneously. Transparent to data speed and format. The remote control port accepts contact closure commands for switch position control. Front panel LED's display switch position and power status for each switch module. Retains last switch position in the event of power loss and continues to pass data. Rugged aluminum case provides EMI/RFI shielding. Custom length RJ45 cables available for your switch installation. System Expands to meet your needs! This modular approach to switch system requirements allows expansion to more channels on an as-needed basis. Filler panels are available to attractively cover unused module slots (See Cat No 30983 for 2-inch filler panel) SPECIFICATIONS: Each Model 7007 Switch Module PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COM. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE/POWER: (1) 4-Pin female Phoenix connector accepts 48VDC from the Power/Control module that is part of the Model 9043 rack unit. The connector also accepts remote control signals from the Power/Control module that is part of the Model 9043 rack unit. DIMENSIONS: Module 2.0" W x 5.0" H x 7.0" D. (5.1 x 12.7 x 17.8 cm). WEIGHT: Approximately 0.6 lbs. (0.3 Kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A/B Switch Module - Model 7007 - Electro Standards Laboratories
Cranston, RI, USA
A/B Switch Module
Model 7007
A/B Switch Module Model 7007
Each Model 7007 RJ45 A/B Switch Module allows a device connected to its COMMON port to quickly and easily access devices connected to its A and B ports. Up to seven of these switch modules slide into the Model 9043 Module Rack Power & Control enclosure. The Switch Modules can be controlled locally by pushbutton or remotely by contact closure. A contact control remote port facilitates remote switching. Module Features: Each module allows quick connection to any one of two devices from one COMMON device. Switches all 8 pins of the RJ45 interface. Individual switch control via front-panel pushbuttons. If switched remotely, all modules switch simultaneously. Transparent to data speed and format. The remote control port accepts contact closure commands for switch position control. Front panel LED's display switch position and power status for each switch module. Retains last switch position in the event of power loss and continues to pass data. Rugged aluminum case provides EMI/RFI shielding. Custom length RJ45 cables available for your switch installation. System Expands to meet your needs! This modular approach to switch system requirements allows expansion to more channels on an as-needed basis. Filler panels are available to attractively cover unused module slots (See Cat No 30983 for 2-inch filler panel) SPECIFICATIONS: Each Model 7007 Switch Module PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COM. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE/POWER: (1) 4-Pin female Phoenix connector accepts 48VDC from the Power/Control module that is part of the Model 9043 rack unit. The connector also accepts remote control signals from the Power/Control module that is part of the Model 9043 rack unit. DIMENSIONS: Module 2.0" W x 5.0" H x 7.0" D. (5.1 x 12.7 x 17.8 cm). WEIGHT: Approximately 0.6 lbs. (0.3 Kg)

Each Model 7007 RJ45 A/B Switch Module allows a device connected to its COMMON port to quickly and easily access devices connected to its A and B ports. Up to seven of these switch modules slide into the Model 9043 Module Rack Power & Control enclosure.

The Switch Modules can be controlled locally by pushbutton or remotely by contact closure. A contact control remote port facilitates remote switching.

Module Features:

  • Each module allows quick connection to any one of two devices from one COMMON device.
  • Switches all 8 pins of the RJ45 interface.
  • Individual switch control via front-panel pushbuttons.
  • If switched remotely, all modules switch simultaneously.
  • Transparent to data speed and format.
  • The remote control port accepts contact closure commands for switch position control.
  • Front panel LED's display switch position and power status for each switch module.
  • Retains last switch position in the event of power loss and continues to pass data.
  • Rugged aluminum case provides EMI/RFI shielding.
  • Custom length RJ45 cables available for your switch installation.

System Expands to meet your needs!
This modular approach to switch system requirements allows expansion to more channels on an as-needed basis. Filler panels are available to attractively cover unused module slots (See Cat No 30983 for 2-inch filler panel)

SPECIFICATIONS: Each Model 7007 Switch Module

  • PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COM.
  • FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching.
  • DISPLAY: (2) Front panel LED's display switch position and power status.
  • REMOTE/POWER: (1) 4-Pin female Phoenix connector accepts 48VDC from the Power/Control module that is part of the Model 9043 rack unit.
    The connector also accepts remote control signals from the Power/Control module that is part of the Model 9043 rack unit.
  • DIMENSIONS: Module 2.0" W x 5.0" H x 7.0" D. (5.1 x 12.7 x 17.8 cm).
  • WEIGHT: Approximately 0.6 lbs. (0.3 Kg)
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7007
Product Name A/B Switch Module
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Managed Industrial Ethernet Switches - 9015-8GT2GS-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
T1 or E1 to Fiber Optic Transmitter/Receiver - 2890 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details