Electro Standards Laboratories RJ45 T1 Network Switch Model 7363

Description
The PathWay® Model 7363 6-Channel RJ45 T1 Interface SVGCN/GPCN Switch allows a device connected to the COM port access to the SVCN or GPCN port for each channel. Features: Each channel allows access to the SVCN or GPCN port from one COMMON T1 network or port. Switches pins 1, 2, 4 and 5 of the RJ45 interface. Switching inhibited for 15 seconds after a position change. All six channels switch simultaneously. Local control via front-panel pushbutton. The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control, monitoring, and lockout of front panel operations. Front panel LED's display switch position and power status. Retains last switch position in the event of a power loss and continues to pass data. Compatible with the Model 5527A SVCN/GPCN/OFFLINE Display Indicator Unit (Catalog #305527A). Rugged aluminum case provides EMI/RFI shielding. Specifications:
Datasheet
Description
The PathWay® Model 7363 6-Channel RJ45 T1 Interface SVGCN/GPCN Switch allows a device connected to the COM port access to the SVCN or GPCN port for each channel. Features: Each channel allows access to the SVCN or GPCN port from one COMMON T1 network or port. Switches pins 1, 2, 4 and 5 of the RJ45 interface. Switching inhibited for 15 seconds after a position change. All six channels switch simultaneously. Local control via front-panel pushbutton. The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control, monitoring, and lockout of front panel operations. Front panel LED's display switch position and power status. Retains last switch position in the event of a power loss and continues to pass data. Compatible with the Model 5527A SVCN/GPCN/OFFLINE Display Indicator Unit (Catalog #305527A). Rugged aluminum case provides EMI/RFI shielding. Specifications:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 T1 Network Switch - Model 7363 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 T1 Network Switch
Model 7363
RJ45 T1 Network Switch Model 7363
The PathWay® Model 7363 6-Channel RJ45 T1 Interface SVGCN/GPCN Switch allows a device connected to the COM port access to the SVCN or GPCN port for each channel. Features: Each channel allows access to the SVCN or GPCN port from one COMMON T1 network or port. Switches pins 1, 2, 4 and 5 of the RJ45 interface. Switching inhibited for 15 seconds after a position change. All six channels switch simultaneously. Local control via front-panel pushbutton. The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control, monitoring, and lockout of front panel operations. Front panel LED's display switch position and power status. Retains last switch position in the event of a power loss and continues to pass data. Compatible with the Model 5527A SVCN/GPCN/OFFLINE Display Indicator Unit (Catalog #305527A). Rugged aluminum case provides EMI/RFI shielding. Specifications:

The PathWay® Model 7363 6-Channel RJ45 T1 Interface SVGCN/GPCN Switch allows a device connected to the COM port access to the SVCN or GPCN port for each channel.

Features:

  • Each channel allows access to the SVCN or GPCN port from one COMMON T1 network or port.
  • Switches pins 1, 2, 4 and 5 of the RJ45 interface.
  • Switching inhibited for 15 seconds after a position change.
  • All six channels switch simultaneously.
  • Local control via front-panel pushbutton.
  • The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control, monitoring, and lockout of front panel operations.
  • Front panel LED's display switch position and power status.
  • Retains last switch position in the event of a power loss and continues to pass data.
  • Compatible with the Model 5527A SVCN/GPCN/OFFLINE Display Indicator Unit (Catalog #305527A).
  • Rugged aluminum case provides EMI/RFI shielding.

Specifications:

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7363
Product Name RJ45 T1 Network Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2558445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
View Details