Electro Standards Laboratories DB25 Dual Channel RS232/RS530 A/B Switch Model 7262

Description
The PathWay® Model 7262 Dual Channel RS232 / RS-530 A/B network switch allows a device connected to either channel COMMON port access to its respective A or B port. The Model 7262 Dual Channel unit is compactly enclosed in a low profile, 19-inch 1U rack unit. The unit allows for both channels to be switched simultaneously or independently. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 Control port located on the rear of the unit. The DB9 Remote port provides control either by RS232 serial commands, or by dry contact open/closure logic. The front panel LED display indicates the switch position and unit power status. FEATURES: Each channel allows quick connection to any one of two DB25 devices from one COMMON device. Switches all 25 pins of the DB25 interface. Both channels switch simultaneously or independently. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Local control via front-panel pushbuttons. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII or contact closure commands. Front-panel pushbutton control can be locked out, remotely. Front-panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation.
Datasheet
Description
The PathWay® Model 7262 Dual Channel RS232 / RS-530 A/B network switch allows a device connected to either channel COMMON port access to its respective A or B port. The Model 7262 Dual Channel unit is compactly enclosed in a low profile, 19-inch 1U rack unit. The unit allows for both channels to be switched simultaneously or independently. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 Control port located on the rear of the unit. The DB9 Remote port provides control either by RS232 serial commands, or by dry contact open/closure logic. The front panel LED display indicates the switch position and unit power status. FEATURES: Each channel allows quick connection to any one of two DB25 devices from one COMMON device. Switches all 25 pins of the DB25 interface. Both channels switch simultaneously or independently. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Local control via front-panel pushbuttons. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII or contact closure commands. Front-panel pushbutton control can be locked out, remotely. Front-panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB25 Dual Channel RS232/RS530 A/B Switch - Model 7262 - Electro Standards Laboratories
Cranston, RI, USA
DB25 Dual Channel RS232/RS530 A/B Switch
Model 7262
DB25 Dual Channel RS232/RS530 A/B Switch Model 7262
The PathWay® Model 7262 Dual Channel RS232 / RS-530 A/B network switch allows a device connected to either channel COMMON port access to its respective A or B port. The Model 7262 Dual Channel unit is compactly enclosed in a low profile, 19-inch 1U rack unit. The unit allows for both channels to be switched simultaneously or independently. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 Control port located on the rear of the unit. The DB9 Remote port provides control either by RS232 serial commands, or by dry contact open/closure logic. The front panel LED display indicates the switch position and unit power status. FEATURES: Each channel allows quick connection to any one of two DB25 devices from one COMMON device. Switches all 25 pins of the DB25 interface. Both channels switch simultaneously or independently. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Local control via front-panel pushbuttons. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII or contact closure commands. Front-panel pushbutton control can be locked out, remotely. Front-panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation.

The PathWay® Model 7262 Dual Channel RS232 / RS-530 A/B network switch allows a device connected to either channel COMMON port access to its respective A or B port. The Model 7262 Dual Channel unit is compactly enclosed in a low profile, 19-inch 1U rack unit. The unit allows for both channels to be switched simultaneously or independently.

The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 Control port located on the rear of the unit. The DB9 Remote port provides control either by RS232 serial commands, or by dry contact open/closure logic. The front panel LED display indicates the switch position and unit power status.

FEATURES:

  • Each channel allows quick connection to any one of two DB25 devices from one COMMON device.
  • Switches all 25 pins of the DB25 interface.
  • Both channels switch simultaneously or independently.
  • Eliminates the need to plug and unplug cables.
  • Transparent to data speed and format.
  • Local control via front-panel pushbuttons.
  • Remote control port allows off-site monitoring and switch management.
  • The REMOTE port accepts RS232 Serial Data ASCII or contact closure commands.
  • Front-panel pushbutton control can be locked out, remotely.
  • Front-panel LED's display switch position and power status.
  • Retains last switch position in the event of power loss and continues to pass data.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length DB25 cables available for your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7262
Product Name DB25 Dual Channel RS232/RS530 A/B Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Stratix2500 5Port Lightly Managed Switch - 1783-LMS5 - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
6.1 Gbit Optical SFP+ module MM850nm - 1-G099 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
24GE+4G Combo Managed Ethernet Switch, -40~70℃ -  - Advantech
Specs
Network Equipment Switch
Protocol / Network 4G
View Details