Electro Standards Laboratories Cat5e 4-Position Switch Model 5535

Description
The Model 5535 RJ45 Switch allows a device connected to the ROOM port to access devices connected to the SVCN, XNET, and GPCN ports. Users can link this model to the Model 5532 OFF/SVCN/XNET/GPCN Display Indicator unit for a robust conference communications switching system. The dimensions of the unit are 1.75"H x 8"D x 19"W and the unit mounts in a standard 19" equipment rack. Features: Unit permits signals to pass uninterrupted (SVCN, XNET, and GPCN positions) or isolates in/out copper (OFFLINE position). Unit switched via front panel keylock actuator. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched. Certified for Cat 5e compliance. The front panel indicator LED's on the Model 5535 will display the position status of the unit when linked to a powered Model 5532 unit. The position of the Model 5535 will follow the keylock actuator position at all times. The key can only be removed from the keylock actuator in the OFFLINE position. Status port for linking switch system unit to the Model 5532 OFF/SVCN/XNET/GPCN Display Indicator unit. No power is required to operate unit.
Datasheet
Description
The Model 5535 RJ45 Switch allows a device connected to the ROOM port to access devices connected to the SVCN, XNET, and GPCN ports. Users can link this model to the Model 5532 OFF/SVCN/XNET/GPCN Display Indicator unit for a robust conference communications switching system. The dimensions of the unit are 1.75"H x 8"D x 19"W and the unit mounts in a standard 19" equipment rack. Features: Unit permits signals to pass uninterrupted (SVCN, XNET, and GPCN positions) or isolates in/out copper (OFFLINE position). Unit switched via front panel keylock actuator. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched. Certified for Cat 5e compliance. The front panel indicator LED's on the Model 5535 will display the position status of the unit when linked to a powered Model 5532 unit. The position of the Model 5535 will follow the keylock actuator position at all times. The key can only be removed from the keylock actuator in the OFFLINE position. Status port for linking switch system unit to the Model 5532 OFF/SVCN/XNET/GPCN Display Indicator unit. No power is required to operate unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5e 4-Position Switch - Model 5535 - Electro Standards Laboratories
Cranston, RI, USA
Cat5e 4-Position Switch
Model 5535
Cat5e 4-Position Switch Model 5535
The Model 5535 RJ45 Switch allows a device connected to the ROOM port to access devices connected to the SVCN, XNET, and GPCN ports. Users can link this model to the Model 5532 OFF/SVCN/XNET/GPCN Display Indicator unit for a robust conference communications switching system. The dimensions of the unit are 1.75"H x 8"D x 19"W and the unit mounts in a standard 19" equipment rack. Features: Unit permits signals to pass uninterrupted (SVCN, XNET, and GPCN positions) or isolates in/out copper (OFFLINE position). Unit switched via front panel keylock actuator. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched. Certified for Cat 5e compliance. The front panel indicator LED's on the Model 5535 will display the position status of the unit when linked to a powered Model 5532 unit. The position of the Model 5535 will follow the keylock actuator position at all times. The key can only be removed from the keylock actuator in the OFFLINE position. Status port for linking switch system unit to the Model 5532 OFF/SVCN/XNET/GPCN Display Indicator unit. No power is required to operate unit.

The Model 5535 RJ45 Switch allows a device connected to the ROOM port to access devices connected to the SVCN, XNET, and GPCN ports. Users can link this model to the Model 5532 OFF/SVCN/XNET/GPCN Display Indicator unit for a robust conference communications switching system. The dimensions of the unit are 1.75"H x 8"D x 19"W and the unit mounts in a standard 19" equipment rack.

Features:

  • Unit permits signals to pass uninterrupted (SVCN, XNET, and GPCN positions) or isolates in/out copper (OFFLINE position).
  • Unit switched via front panel keylock actuator.
  • The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched.
  • Certified for Cat 5e compliance.
  • The front panel indicator LED's on the Model 5535 will display the position status of the unit when linked to a powered Model 5532 unit.
  • The position of the Model 5535 will follow the keylock actuator position at all times.
  • The key can only be removed from the keylock actuator in the OFFLINE position.
  • Status port for linking switch system unit to the Model 5532 OFF/SVCN/XNET/GPCN Display Indicator unit.
  • No power is required to operate unit.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 5535
Product Name Cat5e 4-Position Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Rack Mount Managed Industrial PoE+ Switches - 9005-16GP2GS - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
3 Port Ethernet  Switch - 2703 - S.I. Tech, Inc.
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
View Details