Electro Standards Laboratories Remotely Controllable DB25 A/B Network Switch Model 4720

Description
SPECIFICATIONS: PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Red LED's display switch position, and power status. POWER: UL approved, wall mount, 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: 7.5" W x 7.25" D x 2.0" H (19.1 x 18.4 x 5.1 cm). WEIGHT: Approximately 2.5 lbs. 1.13 Kg DB25 APPLICATION: The drawing illustrates a single channel of DB25 switching. A COMMON device connected to the DB25 COMMON port has access two other devices connected to the DB25 Port A (PRIMARY LINE), and the DB25 Port B (BACKUP LINE). The switch monitors data on ports A (PRIMARY LINE) and B (BACKUP LINE) and responds to custom protocol ASCII character. FEATURES: Model 4720 allows quick connection to any one of two DB25 interface devices from one COMMON device. Switches pins 1 - 8 and 20 of the DB25 interface. Local control via front panel pushbutton. Data on both ports A and B looked to for ASCII character command sequences — "Switch to A" commands received and responded to on port A; " Switch to B" commands received and responded to on port B. ASCII commands are identified, stripped from data stream, and not allowed to pass through the A/B Switch unit. Each received command is responded to for positive receipt of command acknowledgement. Custom command protocol designed to enable the A/B Switch unit to respond per command acknowledge receipt of command and provide status information per command request. RS232 multi-drop configuration for monitored data on ports A and B. Each Switch has a programmable dip switch to create its unique address/identity. Commands include CHANGE switch position, QUERY switch position status, and LOCKOUT/UNLOCK front panel control. Front panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. The PathWay® Model 4720 Remotely Controllable DB25 A/B Switch monitors the data on its A and B ports and responds to custom protocol ASCII character "Switch to A" or "Switch to B" command sequences. Local control is also available via front panel pushbutton. Option: Wide Range Power Supply: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Red LED's display switch position, and power status. POWER: UL approved, wall mount, 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: 7.5" W x 7.25" D x 2.0" H (19.1 x 18.4 x 5.1 cm). WEIGHT: Approximately 2.5 lbs. 1.13 Kg DB25 APPLICATION: The drawing illustrates a single channel of DB25 switching. A COMMON device connected to the DB25 COMMON port has access two other devices connected to the DB25 Port A (PRIMARY LINE), and the DB25 Port B (BACKUP LINE). The switch monitors data on ports A (PRIMARY LINE) and B (BACKUP LINE) and responds to custom protocol ASCII character. FEATURES: Model 4720 allows quick connection to any one of two DB25 interface devices from one COMMON device. Switches pins 1 - 8 and 20 of the DB25 interface. Local control via front panel pushbutton. Data on both ports A and B looked to for ASCII character command sequences — "Switch to A" commands received and responded to on port A; " Switch to B" commands received and responded to on port B. ASCII commands are identified, stripped from data stream, and not allowed to pass through the A/B Switch unit. Each received command is responded to for positive receipt of command acknowledgement. Custom command protocol designed to enable the A/B Switch unit to respond per command acknowledge receipt of command and provide status information per command request. RS232 multi-drop configuration for monitored data on ports A and B. Each Switch has a programmable dip switch to create its unique address/identity. Commands include CHANGE switch position, QUERY switch position status, and LOCKOUT/UNLOCK front panel control. Front panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. The PathWay® Model 4720 Remotely Controllable DB25 A/B Switch monitors the data on its A and B ports and responds to custom protocol ASCII character "Switch to A" or "Switch to B" command sequences. Local control is also available via front panel pushbutton. Option: Wide Range Power Supply: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remotely Controllable DB25 A/B Network Switch - Model 4720 - Electro Standards Laboratories
Cranston, RI, USA
Remotely Controllable DB25 A/B Network Switch
Model 4720
Remotely Controllable DB25 A/B Network Switch Model 4720
SPECIFICATIONS: PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Red LED's display switch position, and power status. POWER: UL approved, wall mount, 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: 7.5" W x 7.25" D x 2.0" H (19.1 x 18.4 x 5.1 cm). WEIGHT: Approximately 2.5 lbs. 1.13 Kg DB25 APPLICATION: The drawing illustrates a single channel of DB25 switching. A COMMON device connected to the DB25 COMMON port has access two other devices connected to the DB25 Port A (PRIMARY LINE), and the DB25 Port B (BACKUP LINE). The switch monitors data on ports A (PRIMARY LINE) and B (BACKUP LINE) and responds to custom protocol ASCII character. FEATURES: Model 4720 allows quick connection to any one of two DB25 interface devices from one COMMON device. Switches pins 1 - 8 and 20 of the DB25 interface. Local control via front panel pushbutton. Data on both ports A and B looked to for ASCII character command sequences — "Switch to A" commands received and responded to on port A; " Switch to B" commands received and responded to on port B. ASCII commands are identified, stripped from data stream, and not allowed to pass through the A/B Switch unit. Each received command is responded to for positive receipt of command acknowledgement. Custom command protocol designed to enable the A/B Switch unit to respond per command acknowledge receipt of command and provide status information per command request. RS232 multi-drop configuration for monitored data on ports A and B. Each Switch has a programmable dip switch to create its unique address/identity. Commands include CHANGE switch position, QUERY switch position status, and LOCKOUT/UNLOCK front panel control. Front panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. The PathWay® Model 4720 Remotely Controllable DB25 A/B Switch monitors the data on its A and B ports and responds to custom protocol ASCII character "Switch to A" or "Switch to B" command sequences. Local control is also available via front panel pushbutton. Option: Wide Range Power Supply: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications.

SPECIFICATIONS:

  • PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and COMMON.
  • FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching.
  • DISPLAY: (2) Red LED's display switch position, and power status.
  • POWER: UL approved, wall mount, 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug.
  • DIMENSIONS: 7.5" W x 7.25" D x 2.0" H (19.1 x 18.4 x 5.1 cm).
  • WEIGHT: Approximately 2.5 lbs. 1.13 Kg

DB25 APPLICATION: The drawing illustrates a single channel of DB25 switching. A COMMON device connected to the DB25 COMMON port has access two other devices connected to the DB25 Port A (PRIMARY LINE), and the DB25 Port B (BACKUP LINE). The switch monitors data on ports A (PRIMARY LINE) and B (BACKUP LINE) and responds to custom protocol ASCII character.

FEATURES:

  • Model 4720 allows quick connection to any one of two DB25 interface devices from one COMMON device.
  • Switches pins 1 - 8 and 20 of the DB25 interface.
  • Local control via front panel pushbutton.
  • Data on both ports A and B looked to for ASCII character command sequences — "Switch to A" commands received and responded to on port A; " Switch to B" commands received and responded to on port B.
  • ASCII commands are identified, stripped from data stream, and not allowed to pass through the A/B Switch unit.
  • Each received command is responded to for positive receipt of command acknowledgement.
  • Custom command protocol designed to enable the A/B Switch unit to respond per command acknowledge receipt of command and provide status information per command request.
  • RS232 multi-drop configuration for monitored data on ports A and B.
  • Each Switch has a programmable dip switch to create its unique address/identity.
  • Commands include CHANGE switch position, QUERY switch position status, and LOCKOUT/UNLOCK front panel control.
  • Front panel LED's display switch position and power status.
  • Retains last switch position in the event of power loss and continues to pass data.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length DB25 cables available for your switch installation.

The PathWay® Model 4720 Remotely Controllable DB25 A/B Switch monitors the data on its A and B ports and responds to custom protocol ASCII character "Switch to A" or "Switch to B" command sequences. Local control is also available via front panel pushbutton.

Option: Wide Range Power Supply: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 4720
Product Name Remotely Controllable DB25 A/B Network Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 10 Port Managed Switch - 1783-BMS10CGN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Optical Ethernet Option (SFP, 850nm) - 1-G062 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
1-port Modbus Gateway - ADAM-4572-CE - Advantech
Specs
Network Equipment Gateway
Form Factor Wall Mount
Ports / Interfaces Terminal block
View Details