Electro Standards Laboratories Dual Channel RS530 DB25 A/B Switch Model 9257

Description
High Quality Manual Data Network Switches Increase the Reliability of Your Network! The Model 9257 RS530 DB25 A/B Switch allows the user to access two DB25 interface devices connected to its A and B ports with one DB25 interface device connected to its COMMON port, for each channel. Independent switching of each of the two channels is accomplished via the two knobs located on the front panel. Specifications: PORT CONNECTORS: (3) DB25 female connectors for each of two channels labeled A, B, and COMMON. FRONT PANEL CONTROLS: (2) Rotary Switches on front panel select position for each of the 2 channels. Custom labeled as listed in Table 1. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8.0" D. (48.3 x 4.4 x 20.3 cm) WEIGHT: Approximately 4.5 lbs. (2.0 Kg) Features: Each of two channels allows quick connection to any one of two devices from one COMMON device. Independently switches each of the two channels via two front-panel rotary switches. High quality sealed switch with self-wiping low impedance contacts. All 25 pins of the DB25 interface are switched. Supports RS530 or ANY DB25 interface device. Transparent to data speed and format. Eliminates the need to plug and unplug cables. Attractive anodized black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. Lifetime guarantee against manufacturing defects.
Datasheet
Description
High Quality Manual Data Network Switches Increase the Reliability of Your Network! The Model 9257 RS530 DB25 A/B Switch allows the user to access two DB25 interface devices connected to its A and B ports with one DB25 interface device connected to its COMMON port, for each channel. Independent switching of each of the two channels is accomplished via the two knobs located on the front panel. Specifications: PORT CONNECTORS: (3) DB25 female connectors for each of two channels labeled A, B, and COMMON. FRONT PANEL CONTROLS: (2) Rotary Switches on front panel select position for each of the 2 channels. Custom labeled as listed in Table 1. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8.0" D. (48.3 x 4.4 x 20.3 cm) WEIGHT: Approximately 4.5 lbs. (2.0 Kg) Features: Each of two channels allows quick connection to any one of two devices from one COMMON device. Independently switches each of the two channels via two front-panel rotary switches. High quality sealed switch with self-wiping low impedance contacts. All 25 pins of the DB25 interface are switched. Supports RS530 or ANY DB25 interface device. Transparent to data speed and format. Eliminates the need to plug and unplug cables. Attractive anodized black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. Lifetime guarantee against manufacturing defects.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel RS530 DB25 A/B Switch - Model 9257 - Electro Standards Laboratories
Cranston, RI, USA
Dual Channel RS530 DB25 A/B Switch
Model 9257
Dual Channel RS530 DB25 A/B Switch Model 9257
High Quality Manual Data Network Switches Increase the Reliability of Your Network! The Model 9257 RS530 DB25 A/B Switch allows the user to access two DB25 interface devices connected to its A and B ports with one DB25 interface device connected to its COMMON port, for each channel. Independent switching of each of the two channels is accomplished via the two knobs located on the front panel. Specifications: PORT CONNECTORS: (3) DB25 female connectors for each of two channels labeled A, B, and COMMON. FRONT PANEL CONTROLS: (2) Rotary Switches on front panel select position for each of the 2 channels. Custom labeled as listed in Table 1. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8.0" D. (48.3 x 4.4 x 20.3 cm) WEIGHT: Approximately 4.5 lbs. (2.0 Kg) Features: Each of two channels allows quick connection to any one of two devices from one COMMON device. Independently switches each of the two channels via two front-panel rotary switches. High quality sealed switch with self-wiping low impedance contacts. All 25 pins of the DB25 interface are switched. Supports RS530 or ANY DB25 interface device. Transparent to data speed and format. Eliminates the need to plug and unplug cables. Attractive anodized black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. Lifetime guarantee against manufacturing defects.

High Quality Manual Data Network Switches Increase the Reliability of Your Network!

The Model 9257 RS530 DB25 A/B Switch allows the user to access two DB25 interface devices connected to its A and B ports with one DB25 interface device connected to its COMMON port, for each channel. Independent switching of each of the two channels is accomplished via the two knobs located on the front panel.

Specifications:

  • PORT CONNECTORS: (3) DB25 female connectors for each of two channels labeled A, B, and COMMON.
  • FRONT PANEL CONTROLS: (2) Rotary Switches on front panel select position for each of the 2 channels. Custom labeled as listed in Table 1.
  • POWER: No power required. Manually operated.
  • DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8.0" D. (48.3 x 4.4 x 20.3 cm)
  • WEIGHT: Approximately 4.5 lbs. (2.0 Kg)

Features:

  • Each of two channels allows quick connection to any one of two devices from one COMMON device.
  • Independently switches each of the two channels via two front-panel rotary switches.
  • High quality sealed switch with self-wiping low impedance contacts.
  • All 25 pins of the DB25 interface are switched.
  • Supports RS530 or ANY DB25 interface device.
  • Transparent to data speed and format.
  • Eliminates the need to plug and unplug cables.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Rackmount configuration is standard.
  • Lifetime guarantee against manufacturing defects.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9257
Product Name Dual Channel RS530 DB25 A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 6 Port Managed Switch - 1783-BMS06SGA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Hardware, fiber optic, SFP+ transmitter - UL-0095--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Network Switch, 8Port, 100Mbps; No. Of Ports Advantech - 44W6738 - Newark, An Avnet Company
Specs
Network Equipment Switch
Data Rate 0.0100 to 0.1000 Gbps
View Details