Electro Standards Laboratories RJ45 Cat5e A/B Switch, Telnet & GUI Model 7820

Description
The PathWay® Model 7820 8-Channel RJ45 Cat5e A/B Switch with Telnet and GUI allows the user the capability of sharing a single port interface device connected to the “COMMON” port among two other devices connected to the “A” and “B” ports, for each channel. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and either Telnet commands or Graphical User Interface. The Model 7820 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. FEATURES Each channel allows access to two RJ45 Cat5e networks from one COMMON network or device. All (8) pins of the RJ45 interface are switched via break- before-make electromechanical relays. Simultaneous control of all channels. Front panel pushbutton control. Switch maintains position on power loss and continues to pass data. Control of the switch position from a 10/100Base-T LAN Ethernet environment. IP Addressable! Remote Control Telnet Command Interface and Graphical User Interface that allow the user to control switch position, lockout front panel operations, and obtain switch status. Remote control of the switch is password protected, where the password protection can be disabled. Password protection supports up to 8 different usernames for user-level access, with a single admin account to manage them all via the Telnet Interface or the Graphical User Interface Remote Control actions logged by sending time stamped events to a remote SysLog server. User enters internet address of a SysLog and an NTP server to assign time stamp to events. Enhanced password security imposing a 13-character minimum length password forcing at least (1) numeric character and (1) special character. Simple Network Management Protocol (SNMP) V2.
Datasheet
Description
The PathWay® Model 7820 8-Channel RJ45 Cat5e A/B Switch with Telnet and GUI allows the user the capability of sharing a single port interface device connected to the “COMMON” port among two other devices connected to the “A” and “B” ports, for each channel. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and either Telnet commands or Graphical User Interface. The Model 7820 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. FEATURES Each channel allows access to two RJ45 Cat5e networks from one COMMON network or device. All (8) pins of the RJ45 interface are switched via break- before-make electromechanical relays. Simultaneous control of all channels. Front panel pushbutton control. Switch maintains position on power loss and continues to pass data. Control of the switch position from a 10/100Base-T LAN Ethernet environment. IP Addressable! Remote Control Telnet Command Interface and Graphical User Interface that allow the user to control switch position, lockout front panel operations, and obtain switch status. Remote control of the switch is password protected, where the password protection can be disabled. Password protection supports up to 8 different usernames for user-level access, with a single admin account to manage them all via the Telnet Interface or the Graphical User Interface Remote Control actions logged by sending time stamped events to a remote SysLog server. User enters internet address of a SysLog and an NTP server to assign time stamp to events. Enhanced password security imposing a 13-character minimum length password forcing at least (1) numeric character and (1) special character. Simple Network Management Protocol (SNMP) V2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Cat5e A/B Switch, Telnet & GUI - Model 7820 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 Cat5e A/B Switch, Telnet & GUI
Model 7820
RJ45 Cat5e A/B Switch, Telnet & GUI Model 7820
The PathWay® Model 7820 8-Channel RJ45 Cat5e A/B Switch with Telnet and GUI allows the user the capability of sharing a single port interface device connected to the “COMMON” port among two other devices connected to the “A” and “B” ports, for each channel. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and either Telnet commands or Graphical User Interface. The Model 7820 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. FEATURES Each channel allows access to two RJ45 Cat5e networks from one COMMON network or device. All (8) pins of the RJ45 interface are switched via break- before-make electromechanical relays. Simultaneous control of all channels. Front panel pushbutton control. Switch maintains position on power loss and continues to pass data. Control of the switch position from a 10/100Base-T LAN Ethernet environment. IP Addressable! Remote Control Telnet Command Interface and Graphical User Interface that allow the user to control switch position, lockout front panel operations, and obtain switch status. Remote control of the switch is password protected, where the password protection can be disabled. Password protection supports up to 8 different usernames for user-level access, with a single admin account to manage them all via the Telnet Interface or the Graphical User Interface Remote Control actions logged by sending time stamped events to a remote SysLog server. User enters internet address of a SysLog and an NTP server to assign time stamp to events. Enhanced password security imposing a 13-character minimum length password forcing at least (1) numeric character and (1) special character. Simple Network Management Protocol (SNMP) V2.

The PathWay® Model 7820 8-Channel RJ45 Cat5e A/B Switch with Telnet and GUI allows the user the capability of sharing a single port interface device connected to the “COMMON” port among two other devices connected to the “A” and “B” ports, for each channel. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and either Telnet commands or Graphical User Interface. The Model 7820 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack.

FEATURES

  • Each channel allows access to two RJ45 Cat5e networks from one COMMON network or device.
  • All (8) pins of the RJ45 interface are switched via break- before-make electromechanical relays.
  • Simultaneous control of all channels.
  • Front panel pushbutton control.
  • Switch maintains position on power loss and continues to pass data.
  • Control of the switch position from a 10/100Base-T LAN Ethernet environment. IP Addressable!
  • Remote Control Telnet Command Interface and Graphical User Interface that allow the user to control switch position, lockout front panel operations, and obtain switch status.
  • Remote control of the switch is password protected, where the password protection can be disabled.
  • Password protection supports up to 8 different usernames for user-level access, with a single admin account to manage them all via the Telnet Interface or the Graphical User Interface
  • Remote Control actions logged by sending time stamped events to a remote SysLog server. User enters internet address of a SysLog and an NTP server to assign time stamp to events.
  • Enhanced password security imposing a 13-character minimum length password forcing at least (1) numeric character and (1) special character.
  • Simple Network Management Protocol (SNMP) V2.
Supplier's Site Datasheet
8-Channel RJ45 Cat 5e Switch - Model 7820 - Electro Standards Laboratories
Cranston, RI, USA
8-Channel RJ45 Cat 5e Switch
Model 7820
8-Channel RJ45 Cat 5e Switch Model 7820
The LineSelect® Model 8403 3-Position PS/2 Keyboard/Video Switch is designed to allow access from one computer to three locations having a keyboard, and monitor. A front panel selector allows quick and easy switching of the shared device. The LineSelect® Model 8403 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/ RFI shielding and fi t in a standard 19” rack. FEATURES: • Manually control both channels simultaneously via one knob located on the front panel • Manual reset button located on front panel • All pins of the HD15 and Mini Din interface are switched via break-before-make rotary switch. • All ports located on the rear panel: o (4) HD15 female VGA Monitor ports: (1) A, (1) B, (1) C and (1) D o (4) 6-Pin Mini Din female PS/2 Keyboard ports: (1) A, (1) B, (1) C and (1) D • Front panel knob labeled left to right: “A”, “B” and “D” • Front panel reset button labeled “PUSH AND HOLD TO UNLOCK KEYBOARD” • Back panel ports labeled left to right: “D”, “C”, “B” and “A” • Port “C” is the COMMON port • RoHS compliant

The LineSelect® Model 8403 3-Position PS/2 Keyboard/Video Switch is designed to allow access from one computer to three locations having a keyboard, and monitor. A front panel selector allows quick and easy switching of the shared device. The LineSelect® Model 8403 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/ RFI shielding and fi t in a standard 19” rack.

FEATURES:

• Manually control both channels simultaneously via one knob located on the front panel

• Manual reset button located on front panel

• All pins of the HD15 and Mini Din interface are switched via break-before-make rotary switch.

• All ports located on the rear panel: o (4) HD15 female VGA Monitor ports: (1) A, (1) B, (1) C and (1) D o (4) 6-Pin Mini Din female PS/2 Keyboard ports: (1) A, (1) B, (1) C and (1) D

• Front panel knob labeled left to right: “A”, “B” and “D”

• Front panel reset button labeled “PUSH AND HOLD TO UNLOCK KEYBOARD”

• Back panel ports labeled left to right: “D”, “C”, “B” and “A”

• Port “C” is the COMMON port

• RoHS compliant

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories Electro Standards Laboratories
Product Category Network Equipment Network Equipment
Product Number Model 7820 Model 7820
Product Name RJ45 Cat5e A/B Switch, Telnet & GUI 8-Channel RJ45 Cat 5e Switch
Network Equipment Switch Switch
Area Network Type LAN Capable
Form Factor Rack Mount Rack Mount
Protocol / Network 10/100Base-T LAN Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 1310nm, SM - 1-G092 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
8GE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at/bt, 53~57VDC, -40~70℃ - EKI-7712G-4FMPI-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details