Electro Standards Laboratories Quad-Channel RJ45/BNC A/B Switch Model 8446

Description
Simultaneously switches two RJ45 Channels and two BNC channels locally via a knob located on the front panel RJ45 channels are tested for Cat5e compliance Leads switched: All (8) RJ45 pins, plus BNC center conductor and shield All ports located on the rear panel: (6) RJ45 female and (6) BNC female Packaged in a rugged aluminum enclosure for EMI/RFI protection Chassis size approximately 8" W x 2.25 H x 7.25" D Four threaded screw holes located on the bottom panel. Switching is manually operated. Requires no power. Custom length cables are available.
Datasheet
Description
Simultaneously switches two RJ45 Channels and two BNC channels locally via a knob located on the front panel RJ45 channels are tested for Cat5e compliance Leads switched: All (8) RJ45 pins, plus BNC center conductor and shield All ports located on the rear panel: (6) RJ45 female and (6) BNC female Packaged in a rugged aluminum enclosure for EMI/RFI protection Chassis size approximately 8" W x 2.25 H x 7.25" D Four threaded screw holes located on the bottom panel. Switching is manually operated. Requires no power. Custom length cables are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad-Channel RJ45/BNC A/B Switch - Model 8446 - Electro Standards Laboratories
Cranston, RI, USA
Quad-Channel RJ45/BNC A/B Switch
Model 8446
Quad-Channel RJ45/BNC A/B Switch Model 8446
Simultaneously switches two RJ45 Channels and two BNC channels locally via a knob located on the front panel RJ45 channels are tested for Cat5e compliance Leads switched: All (8) RJ45 pins, plus BNC center conductor and shield All ports located on the rear panel: (6) RJ45 female and (6) BNC female Packaged in a rugged aluminum enclosure for EMI/RFI protection Chassis size approximately 8" W x 2.25 H x 7.25" D Four threaded screw holes located on the bottom panel. Switching is manually operated. Requires no power. Custom length cables are available.
  • Simultaneously switches two RJ45 Channels and
    two BNC channels locally via a knob located on
    the front panel
  • RJ45 channels are tested for Cat5e compliance
  • Leads switched: All (8) RJ45 pins, plus BNC center
    conductor and shield
  • All ports located on the rear panel: (6) RJ45 female
    and (6) BNC female
  • Packaged in a rugged aluminum enclosure for
    EMI/RFI protection
  • Chassis size approximately 8" W x 2.25 H x 7.25" D
  • Four threaded screw holes located on the bottom panel.
  • Switching is manually operated. Requires no power.
  • Custom length cables are available.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 8446
Product Name Quad-Channel RJ45/BNC A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Rack Mount Managed Industrial PoE+ Switches - 9005-24GP2GS - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Passive 4 to 24 Optical Transmissive Star - 9024 - S.I. Tech, Inc.
Specs
Network Equipment Hub
Area Network Type LAN Capable
Form Factor Rack Mount
View Details