Electro Standards Laboratories RJ45 Cat6 3-Channel ONLINE/OFFLINE Switch Model 9459

Description
Specifications: PORT CONNECTORS: (6) RJ45 female Cat6 ports on rear panel; (3) A ports, (3) B ports. FRONT PANEL CONTROL: (3) Rotary Switches on front panel selects ONLINE or OFFLINE. PINS SWITCHED: All 8 pins are switched. POWER: Manually operated. No power required. ENCLOSURE: Shielded aluminum enclosure. DIMENSIONS: 19 W x 1.75 H x 8.0 D (48.3 x 4.4 x 20.4 cm) The Model 9459 allows ONLINE/OFFLINE switching for three independent channels. The unit supports all 8 pins of the RJ45 Cat6 interface. No need to plug and unplug cables thereby eliminating connector wear. The Model 9459 is enclosed in a slim 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Features: Efficient use of panel space; three complete ONLINE/OFFLINE switches in 1U panel height (1.75"). Individual Channel Control. Tested for Cat 6 compliance. Manually control each channel separately via three knobs located on the front panel, one knob per channel. Each channel consists of one A, B, port. All (6) RJ45 Female ports are located on the rear panel; (3) A Ports and (3) B Ports. Each channel switches (8) RJ45 leads. Attractive anodized black box packaging provides EMI/RFI shielding. Switching mechanism is a sealed precious metal contact switch. Manually operated. No power required. Lifetime guarantee against manufacturing defects. Custom length Cat6 cables available for your switch installation for improved system performance.
Datasheet
Description
Specifications: PORT CONNECTORS: (6) RJ45 female Cat6 ports on rear panel; (3) A ports, (3) B ports. FRONT PANEL CONTROL: (3) Rotary Switches on front panel selects ONLINE or OFFLINE. PINS SWITCHED: All 8 pins are switched. POWER: Manually operated. No power required. ENCLOSURE: Shielded aluminum enclosure. DIMENSIONS: 19 W x 1.75 H x 8.0 D (48.3 x 4.4 x 20.4 cm) The Model 9459 allows ONLINE/OFFLINE switching for three independent channels. The unit supports all 8 pins of the RJ45 Cat6 interface. No need to plug and unplug cables thereby eliminating connector wear. The Model 9459 is enclosed in a slim 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Features: Efficient use of panel space; three complete ONLINE/OFFLINE switches in 1U panel height (1.75"). Individual Channel Control. Tested for Cat 6 compliance. Manually control each channel separately via three knobs located on the front panel, one knob per channel. Each channel consists of one A, B, port. All (6) RJ45 Female ports are located on the rear panel; (3) A Ports and (3) B Ports. Each channel switches (8) RJ45 leads. Attractive anodized black box packaging provides EMI/RFI shielding. Switching mechanism is a sealed precious metal contact switch. Manually operated. No power required. Lifetime guarantee against manufacturing defects. Custom length Cat6 cables available for your switch installation for improved system performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Cat6 3-Channel ONLINE/OFFLINE Switch - Model 9459 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 Cat6 3-Channel ONLINE/OFFLINE Switch
Model 9459
RJ45 Cat6 3-Channel ONLINE/OFFLINE Switch Model 9459
Specifications: PORT CONNECTORS: (6) RJ45 female Cat6 ports on rear panel; (3) A ports, (3) B ports. FRONT PANEL CONTROL: (3) Rotary Switches on front panel selects ONLINE or OFFLINE. PINS SWITCHED: All 8 pins are switched. POWER: Manually operated. No power required. ENCLOSURE: Shielded aluminum enclosure. DIMENSIONS: 19 W x 1.75 H x 8.0 D (48.3 x 4.4 x 20.4 cm) The Model 9459 allows ONLINE/OFFLINE switching for three independent channels. The unit supports all 8 pins of the RJ45 Cat6 interface. No need to plug and unplug cables thereby eliminating connector wear. The Model 9459 is enclosed in a slim 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Features: Efficient use of panel space; three complete ONLINE/OFFLINE switches in 1U panel height (1.75"). Individual Channel Control. Tested for Cat 6 compliance. Manually control each channel separately via three knobs located on the front panel, one knob per channel. Each channel consists of one A, B, port. All (6) RJ45 Female ports are located on the rear panel; (3) A Ports and (3) B Ports. Each channel switches (8) RJ45 leads. Attractive anodized black box packaging provides EMI/RFI shielding. Switching mechanism is a sealed precious metal contact switch. Manually operated. No power required. Lifetime guarantee against manufacturing defects. Custom length Cat6 cables available for your switch installation for improved system performance.

Specifications:

  • PORT CONNECTORS: (6) RJ45 female Cat6 ports on rear panel; (3) A ports, (3) B ports.
  • FRONT PANEL CONTROL: (3) Rotary Switches on front panel selects ONLINE or OFFLINE.
  • PINS SWITCHED: All 8 pins are switched.
  • POWER: Manually operated. No power required.
  • ENCLOSURE: Shielded aluminum enclosure.
  • DIMENSIONS: 19 W x 1.75 H x 8.0 D (48.3 x 4.4 x 20.4 cm)

The Model 9459 allows ONLINE/OFFLINE switching for three independent channels. The unit supports all 8 pins of the RJ45 Cat6 interface. No need to plug and unplug cables thereby eliminating connector wear. The Model 9459 is enclosed in a slim 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

Features:

  • Efficient use of panel space; three complete ONLINE/OFFLINE switches in 1U panel height (1.75").
  • Individual Channel Control.
  • Tested for Cat 6 compliance.
  • Manually control each channel separately via three knobs located on the front panel, one knob per channel.
  • Each channel consists of one A, B, port.
  • All (6) RJ45 Female ports are located on the rear panel; (3) A Ports and (3) B Ports.
  • Each channel switches (8) RJ45 leads.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Switching mechanism is a sealed precious metal contact switch.
  • Manually operated. No power required.
  • Lifetime guarantee against manufacturing defects.
  • Custom length Cat6 cables available for your switch installation for improved system performance.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9459
Product Name RJ45 Cat6 3-Channel ONLINE/OFFLINE Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+,1310nm single mode - 1-G066 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - BB-ESW208-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details