Electro Standards Laboratories Path Way® Remotely Controllable Network Switch Model 7328

Description
Path Way® Remotely Controllable Network Switch Model 7328 8-to-1 RJ45 Cat5 Switch, with RS232 Serial Remote Enables one computer to switch between up to eight networks! Enables up to eight computers to switch between one network! The PathWay® Model 7328 Single Channel RJ45 Cat5 8-to-1 Switch, with Telnet allows the user the capability of sharing a single RJ45 interface device connected to the COMMON port among eight other devices connected to the A, B, C, D, E, F, G, and H ports, with remote access functionality. Remote Control access can be accomplished using an Ethernet 10/100Base-T connection and Telnet commands. The Model 7328 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Features: Allows quick connection to any one of eight RJ45 interface devices from one COMMON device. Switches all 8 pins of the RJ45 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Certified for Cat5 Compliance. Local control via front-panel pushbuttons. Remote control RJ45 port is IP addressable, 10/100 Base-T and accepts RS232 Serial data ASCII commands for switch position control and monitoring. Remote Control Telnet command interface that allows the user to control switch position, lockout front panel operations and obtain switch status. Remote control of the switch is password protected. Front-panel pushbutton control can be locked out, remotely. Retains last switch position in the event of a power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 cables available for your switch installation. Specifications: PORT CONNECTORS: (9) RJ45 female connectors labeled A, B, C, D, E, F, G, H and COMMON. COMPLIANCE: Interface meets or exceeds Cat 5 performance. FRONT PANEL CONTROL: (8) Manual pushbuttons allow local switching. DISPLAY: (8) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN Access Ethernet that uses Telnet commands for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount, 19.0" W x 1.75" H x 10.0" D (48.3 x 4.4 x 25.4 cm) WEIGHT: Approximately 6.0 lbs. (2.72 kg)
Datasheet
Description
Path Way® Remotely Controllable Network Switch Model 7328 8-to-1 RJ45 Cat5 Switch, with RS232 Serial Remote Enables one computer to switch between up to eight networks! Enables up to eight computers to switch between one network! The PathWay® Model 7328 Single Channel RJ45 Cat5 8-to-1 Switch, with Telnet allows the user the capability of sharing a single RJ45 interface device connected to the COMMON port among eight other devices connected to the A, B, C, D, E, F, G, and H ports, with remote access functionality. Remote Control access can be accomplished using an Ethernet 10/100Base-T connection and Telnet commands. The Model 7328 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Features: Allows quick connection to any one of eight RJ45 interface devices from one COMMON device. Switches all 8 pins of the RJ45 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Certified for Cat5 Compliance. Local control via front-panel pushbuttons. Remote control RJ45 port is IP addressable, 10/100 Base-T and accepts RS232 Serial data ASCII commands for switch position control and monitoring. Remote Control Telnet command interface that allows the user to control switch position, lockout front panel operations and obtain switch status. Remote control of the switch is password protected. Front-panel pushbutton control can be locked out, remotely. Retains last switch position in the event of a power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 cables available for your switch installation. Specifications: PORT CONNECTORS: (9) RJ45 female connectors labeled A, B, C, D, E, F, G, H and COMMON. COMPLIANCE: Interface meets or exceeds Cat 5 performance. FRONT PANEL CONTROL: (8) Manual pushbuttons allow local switching. DISPLAY: (8) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN Access Ethernet that uses Telnet commands for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount, 19.0" W x 1.75" H x 10.0" D (48.3 x 4.4 x 25.4 cm) WEIGHT: Approximately 6.0 lbs. (2.72 kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Path Way® Remotely Controllable Network Switch - Model 7328 - Electro Standards Laboratories
Cranston, RI, USA
Path Way® Remotely Controllable Network Switch
Model 7328
Path Way® Remotely Controllable Network Switch Model 7328
Path Way® Remotely Controllable Network Switch Model 7328 8-to-1 RJ45 Cat5 Switch, with RS232 Serial Remote Enables one computer to switch between up to eight networks! Enables up to eight computers to switch between one network! The PathWay® Model 7328 Single Channel RJ45 Cat5 8-to-1 Switch, with Telnet allows the user the capability of sharing a single RJ45 interface device connected to the COMMON port among eight other devices connected to the A, B, C, D, E, F, G, and H ports, with remote access functionality. Remote Control access can be accomplished using an Ethernet 10/100Base-T connection and Telnet commands. The Model 7328 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Features: Allows quick connection to any one of eight RJ45 interface devices from one COMMON device. Switches all 8 pins of the RJ45 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Certified for Cat5 Compliance. Local control via front-panel pushbuttons. Remote control RJ45 port is IP addressable, 10/100 Base-T and accepts RS232 Serial data ASCII commands for switch position control and monitoring. Remote Control Telnet command interface that allows the user to control switch position, lockout front panel operations and obtain switch status. Remote control of the switch is password protected. Front-panel pushbutton control can be locked out, remotely. Retains last switch position in the event of a power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 cables available for your switch installation. Specifications: PORT CONNECTORS: (9) RJ45 female connectors labeled A, B, C, D, E, F, G, H and COMMON. COMPLIANCE: Interface meets or exceeds Cat 5 performance. FRONT PANEL CONTROL: (8) Manual pushbuttons allow local switching. DISPLAY: (8) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN Access Ethernet that uses Telnet commands for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount, 19.0" W x 1.75" H x 10.0" D (48.3 x 4.4 x 25.4 cm) WEIGHT: Approximately 6.0 lbs. (2.72 kg)

Path Way® Remotely Controllable Network Switch
Model 7328 8-to-1 RJ45 Cat5 Switch, with RS232 Serial Remote

  • Enables one computer to switch between up to eight networks!
  • Enables up to eight computers to switch between one network!

The PathWay® Model 7328 Single Channel RJ45 Cat5 8-to-1 Switch, with Telnet allows the user the capability of sharing a single RJ45 interface device connected to the COMMON port among eight other devices connected to the A, B, C, D, E, F, G, and H ports, with remote access functionality. Remote Control access can be accomplished using an Ethernet 10/100Base-T connection and Telnet commands. The Model 7328 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

Features:

  • Allows quick connection to any one of eight RJ45 interface devices from one COMMON device.
  • Switches all 8 pins of the RJ45 interface.
  • Eliminates the need to plug and unplug cables.
  • Transparent to data speed and format.
  • Certified for Cat5 Compliance.
  • Local control via front-panel pushbuttons.
  • Remote control RJ45 port is IP addressable, 10/100 Base-T and accepts RS232 Serial data ASCII commands for switch position control and monitoring.
  • Remote Control Telnet command interface that allows the user to control switch position, lockout front panel operations and obtain switch status.
  • Remote control of the switch is password protected.
  • Front-panel pushbutton control can be locked out, remotely.
  • Retains last switch position in the event of a power loss and continues to pass data.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length RJ45 cables available for your switch installation.

Specifications:

  • PORT CONNECTORS: (9) RJ45 female connectors labeled A, B, C, D, E, F, G, H and COMMON.
  • COMPLIANCE: Interface meets or exceeds Cat 5 performance.
  • FRONT PANEL CONTROL: (8) Manual pushbuttons allow local switching.
  • DISPLAY: (8) Front panel LED's display switch position and power status.
  • REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN Access Ethernet that uses Telnet commands for Remote Control operation.
  • POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug.
  • DIMENSIONS: Rackmount, 19.0" W x 1.75" H x 10.0" D (48.3 x 4.4 x 25.4 cm)
  • WEIGHT: Approximately 6.0 lbs. (2.72 kg)
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7328
Product Name Path Way® Remotely Controllable Network Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2727679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
View Details