Electro Standards Laboratories RJ45 Connect/Disconnect PoE Switch w/Touch Control Model 7182

Description
SPECIFICATIONS: PORT CONNECTORS: (1) RJ45 (F) labeled IN to the switch and requires PoE. (1) RJ45 (F) labeled OUT device port. DISPLAY CONTROLS & INDICATORS: Touch Sensitive Display. Displays timer in Hours, Minutes, and Seconds. Does not require a separate power supply. The power to the switch is provided by Power Sourcing Equipment (PSE) which is IEEE 802.3at Mode A. The PoE connection is int he RJ45 IN port. POWER: DIMENSIONS: Double Gang Wall box Faceplate; 4.58" W x 4.5" H x 2.65" D. (11.7 x 11.5 x 6.8 cm). WEIGHT: Approximately 1.0 lb. (0.5 kg) Model 7182 CONNECT/DISCONNECT PoE Switch Application: The diagram illustrates the Model 7182 mounted in the wall. A Multiport PoE switch is connected to the IN port of the Model 7182 and the OUT port is connected to a PoE camera. Using the Touch Sensitive screen the user can either CONNECT the Multiport PoE Switch to the PoE camera or DISCONNECT the Multiport Poe Switch from the PoE camera.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (1) RJ45 (F) labeled IN to the switch and requires PoE. (1) RJ45 (F) labeled OUT device port. DISPLAY CONTROLS & INDICATORS: Touch Sensitive Display. Displays timer in Hours, Minutes, and Seconds. Does not require a separate power supply. The power to the switch is provided by Power Sourcing Equipment (PSE) which is IEEE 802.3at Mode A. The PoE connection is int he RJ45 IN port. POWER: DIMENSIONS: Double Gang Wall box Faceplate; 4.58" W x 4.5" H x 2.65" D. (11.7 x 11.5 x 6.8 cm). WEIGHT: Approximately 1.0 lb. (0.5 kg) Model 7182 CONNECT/DISCONNECT PoE Switch Application: The diagram illustrates the Model 7182 mounted in the wall. A Multiport PoE switch is connected to the IN port of the Model 7182 and the OUT port is connected to a PoE camera. Using the Touch Sensitive screen the user can either CONNECT the Multiport PoE Switch to the PoE camera or DISCONNECT the Multiport Poe Switch from the PoE camera.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connect/Disconnect PoE Switch w/Touch Control - Model 7182 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 Connect/Disconnect PoE Switch w/Touch Control
Model 7182
RJ45 Connect/Disconnect PoE Switch w/Touch Control Model 7182
SPECIFICATIONS: PORT CONNECTORS: (1) RJ45 (F) labeled IN to the switch and requires PoE. (1) RJ45 (F) labeled OUT device port. DISPLAY CONTROLS & INDICATORS: Touch Sensitive Display. Displays timer in Hours, Minutes, and Seconds. Does not require a separate power supply. The power to the switch is provided by Power Sourcing Equipment (PSE) which is IEEE 802.3at Mode A. The PoE connection is int he RJ45 IN port. POWER: DIMENSIONS: Double Gang Wall box Faceplate; 4.58" W x 4.5" H x 2.65" D. (11.7 x 11.5 x 6.8 cm). WEIGHT: Approximately 1.0 lb. (0.5 kg) Model 7182 CONNECT/DISCONNECT PoE Switch Application: The diagram illustrates the Model 7182 mounted in the wall. A Multiport PoE switch is connected to the IN port of the Model 7182 and the OUT port is connected to a PoE camera. Using the Touch Sensitive screen the user can either CONNECT the Multiport PoE Switch to the PoE camera or DISCONNECT the Multiport Poe Switch from the PoE camera.

SPECIFICATIONS:

    • PORT CONNECTORS:
      • (1) RJ45 (F) labeled IN to the switch and requires PoE.
      • (1) RJ45 (F) labeled OUT device port.
    • DISPLAY CONTROLS & INDICATORS:
      • Touch Sensitive Display.
      • Displays timer in Hours, Minutes, and Seconds.
      • Does not require a separate power supply.
      • The power to the switch is provided by Power Sourcing Equipment (PSE) which is IEEE 802.3at Mode A.
      • The PoE connection is int he RJ45 IN port.

POWER:

  • DIMENSIONS: Double Gang Wall box Faceplate;
    4.58" W x 4.5" H x 2.65" D. (11.7 x 11.5 x 6.8 cm).
  • WEIGHT: Approximately 1.0 lb. (0.5 kg)

Model 7182 CONNECT/DISCONNECT PoE Switch Application: The diagram illustrates the Model 7182 mounted in the wall. A Multiport PoE switch is connected to the IN port of the Model 7182 and the OUT port is connected to a PoE camera. Using the Touch Sensitive screen the user can either CONNECT the Multiport PoE Switch to the PoE camera or DISCONNECT the Multiport Poe Switch from the PoE camera.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7182
Product Name RJ45 Connect/Disconnect PoE Switch w/Touch Control
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
1 Gbit Ethernet SFP, 1310nm single mode - 1-G063 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Networking Router - 51326526 - Radwell International
Specs
Network Equipment Switch; Router
View Details