Electro Standards Laboratories DB25 Manual Network Switches, 4-Positions, Rotary Switches - A/B/C/D Switch, Manual Operation, Rackmount Model 9470R

Description
Provides reliable network backup for mission critical systems. Applicable to switching ANY DB25 interface devices. SPECIFICATIONS: PORT CONNECTORS: (5) DB25 female connectors labeled A, B, C, D and Common. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C, D. LIFE: 10,000 cycles at the rate of 20-25 cycles/minute and no load. OPERATING & STORAGE TEMP: -10° C TO +60° C. POWER: Manually operated. No power required. DIMENSIONS: Rackmount 19.0"W x 1.75"H x 8.75"D. (48.3 x 4.5 x 22.3 cm) WEIGHT: Approximately 4.4 lbs. (2.0 kg.) FEATURES: Allows quick connection to any one of four DB25 devices or networks from one COMMON device or network. RoHS compliant. Manual operation via front panel rotary switch. High reliability sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. All 25 pins of the DB25 interface are switched via break-before-make rotary switch. Eliminates the need to plug and unplug cables. No external power required. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. Lifetime warranty against manufacturing defects. Electro Standards manufactures a wide range of RS232 network switches.
Datasheet
Description
Provides reliable network backup for mission critical systems. Applicable to switching ANY DB25 interface devices. SPECIFICATIONS: PORT CONNECTORS: (5) DB25 female connectors labeled A, B, C, D and Common. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C, D. LIFE: 10,000 cycles at the rate of 20-25 cycles/minute and no load. OPERATING & STORAGE TEMP: -10° C TO +60° C. POWER: Manually operated. No power required. DIMENSIONS: Rackmount 19.0"W x 1.75"H x 8.75"D. (48.3 x 4.5 x 22.3 cm) WEIGHT: Approximately 4.4 lbs. (2.0 kg.) FEATURES: Allows quick connection to any one of four DB25 devices or networks from one COMMON device or network. RoHS compliant. Manual operation via front panel rotary switch. High reliability sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. All 25 pins of the DB25 interface are switched via break-before-make rotary switch. Eliminates the need to plug and unplug cables. No external power required. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. Lifetime warranty against manufacturing defects. Electro Standards manufactures a wide range of RS232 network switches.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB25 Manual Network Switches, 4-Positions, Rotary Switches - A/B/C/D Switch, Manual Operation, Rackmount - Model 9470R - Electro Standards Laboratories
Cranston, RI, USA
DB25 Manual Network Switches, 4-Positions, Rotary Switches - A/B/C/D Switch, Manual Operation, Rackmount
Model 9470R
DB25 Manual Network Switches, 4-Positions, Rotary Switches - A/B/C/D Switch, Manual Operation, Rackmount Model 9470R
Provides reliable network backup for mission critical systems. Applicable to switching ANY DB25 interface devices. SPECIFICATIONS: PORT CONNECTORS: (5) DB25 female connectors labeled A, B, C, D and Common. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C, D. LIFE: 10,000 cycles at the rate of 20-25 cycles/minute and no load. OPERATING & STORAGE TEMP: -10° C TO +60° C. POWER: Manually operated. No power required. DIMENSIONS: Rackmount 19.0"W x 1.75"H x 8.75"D. (48.3 x 4.5 x 22.3 cm) WEIGHT: Approximately 4.4 lbs. (2.0 kg.) FEATURES: Allows quick connection to any one of four DB25 devices or networks from one COMMON device or network. RoHS compliant. Manual operation via front panel rotary switch. High reliability sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. All 25 pins of the DB25 interface are switched via break-before-make rotary switch. Eliminates the need to plug and unplug cables. No external power required. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. Lifetime warranty against manufacturing defects. Electro Standards manufactures a wide range of RS232 network switches.
  • Provides reliable network backup for mission critical systems.
  • Applicable to switching ANY DB25 interface devices.

SPECIFICATIONS:

  • PORT CONNECTORS: (5) DB25 female connectors labeled A, B, C, D and Common.
  • FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C, D.
  • LIFE: 10,000 cycles at the rate of 20-25 cycles/minute and no load.
  • OPERATING & STORAGE TEMP: -10° C TO +60° C.
  • POWER: Manually operated. No power required.
  • DIMENSIONS: Rackmount 19.0"W x 1.75"H x 8.75"D. (48.3 x 4.5 x 22.3 cm)
  • WEIGHT: Approximately 4.4 lbs. (2.0 kg.)

FEATURES:

  • Allows quick connection to any one of four DB25 devices or networks from one COMMON device or network.
  • RoHS compliant.
  • Manual operation via front panel rotary switch.
  • High reliability sealed switch with self-wiping low impedance contacts.
  • Transparent to data speed and format.
  • All 25 pins of the DB25 interface are switched via break-before-make rotary switch.
  • Eliminates the need to plug and unplug cables.
  • No external power required.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Custom length DB25 cables available for your switch installation.
  • Lifetime warranty against manufacturing defects.
  • Electro Standards manufactures a wide range of RS232 network switches.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9470R
Product Name DB25 Manual Network Switches, 4-Positions, Rotary Switches - A/B/C/D Switch, Manual Operation, Rackmount
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2727658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 2 #
Data Rate 1 Gbps
View Details