Electro Standards Laboratories 8-Channel RJ45 Cat 5e Compliant A/B Switch, Manual, Individual Channel Control, Rackmount, RoHS Model 9715R

Description
Certified Cat5e and RoHS Compliant SPECIFICATIONS: PORT CONNECTORS: (24) RJ45 (F) connectors on rear panel; (8) COMMON ports (8) A ports (8) B ports FRONT PANEL CONTROL: (8) Rotary switches on front panel selects A or B for each channel. PINS SWITCHED: All 8 pins switched. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8.59" D. (48.3 x 4.5 x 21.9 cm) WEIGHT: Approximately 5.8 lbs (2.6 kg) 8-CHANNEL RJ45 CAT5e A/B SWITCH APPLICATION WITH INDIVIDUAL CONTROL: The drawing illustrates 8 channels of Cat5e RJ45 A/B Switching. Each channel is individually controlled locally. Each channel has a COMMON device connected to the RJ45 COMMON port with access to Device A or Device B connected to the RJ45 A and B ports respectively. FEATURES: Efficient use of panel space; eight complete A/B switches in 1U panel height (1.75"). Each channel allows quick connection to any one of two devices from one COMMON device. Rated for 10/100/1000 Base-T networks (Up to Cat 5e). Certified for Cat 5e compliance RoHS Compliant All 8 pins of the RJ45 interface are switched via break-before-make rotary switch. The switch ports are transparent to all data. Individual Channel Control via eight knobs located on the front panel, one knob per channel. High quality sealed switch with self-wiping precious metal contacts. Manually operated. No power required. Attractive all metal black box packaging provides EMI/RFI shielding. Lifetime warranty against manufacturing defects.
Datasheet
Description
Certified Cat5e and RoHS Compliant SPECIFICATIONS: PORT CONNECTORS: (24) RJ45 (F) connectors on rear panel; (8) COMMON ports (8) A ports (8) B ports FRONT PANEL CONTROL: (8) Rotary switches on front panel selects A or B for each channel. PINS SWITCHED: All 8 pins switched. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8.59" D. (48.3 x 4.5 x 21.9 cm) WEIGHT: Approximately 5.8 lbs (2.6 kg) 8-CHANNEL RJ45 CAT5e A/B SWITCH APPLICATION WITH INDIVIDUAL CONTROL: The drawing illustrates 8 channels of Cat5e RJ45 A/B Switching. Each channel is individually controlled locally. Each channel has a COMMON device connected to the RJ45 COMMON port with access to Device A or Device B connected to the RJ45 A and B ports respectively. FEATURES: Efficient use of panel space; eight complete A/B switches in 1U panel height (1.75"). Each channel allows quick connection to any one of two devices from one COMMON device. Rated for 10/100/1000 Base-T networks (Up to Cat 5e). Certified for Cat 5e compliance RoHS Compliant All 8 pins of the RJ45 interface are switched via break-before-make rotary switch. The switch ports are transparent to all data. Individual Channel Control via eight knobs located on the front panel, one knob per channel. High quality sealed switch with self-wiping precious metal contacts. Manually operated. No power required. Attractive all metal black box packaging provides EMI/RFI shielding. Lifetime warranty against manufacturing defects.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Channel RJ45 Cat 5e Compliant A/B Switch, Manual, Individual Channel Control, Rackmount, RoHS - Model 9715R - Electro Standards Laboratories
Cranston, RI, USA
8-Channel RJ45 Cat 5e Compliant A/B Switch, Manual, Individual Channel Control, Rackmount, RoHS
Model 9715R
8-Channel RJ45 Cat 5e Compliant A/B Switch, Manual, Individual Channel Control, Rackmount, RoHS Model 9715R
Certified Cat5e and RoHS Compliant SPECIFICATIONS: PORT CONNECTORS: (24) RJ45 (F) connectors on rear panel; (8) COMMON ports (8) A ports (8) B ports FRONT PANEL CONTROL: (8) Rotary switches on front panel selects A or B for each channel. PINS SWITCHED: All 8 pins switched. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8.59" D. (48.3 x 4.5 x 21.9 cm) WEIGHT: Approximately 5.8 lbs (2.6 kg) 8-CHANNEL RJ45 CAT5e A/B SWITCH APPLICATION WITH INDIVIDUAL CONTROL: The drawing illustrates 8 channels of Cat5e RJ45 A/B Switching. Each channel is individually controlled locally. Each channel has a COMMON device connected to the RJ45 COMMON port with access to Device A or Device B connected to the RJ45 A and B ports respectively. FEATURES: Efficient use of panel space; eight complete A/B switches in 1U panel height (1.75"). Each channel allows quick connection to any one of two devices from one COMMON device. Rated for 10/100/1000 Base-T networks (Up to Cat 5e). Certified for Cat 5e compliance RoHS Compliant All 8 pins of the RJ45 interface are switched via break-before-make rotary switch. The switch ports are transparent to all data. Individual Channel Control via eight knobs located on the front panel, one knob per channel. High quality sealed switch with self-wiping precious metal contacts. Manually operated. No power required. Attractive all metal black box packaging provides EMI/RFI shielding. Lifetime warranty against manufacturing defects.

Certified Cat5e and RoHS Compliant

SPECIFICATIONS:

  • PORT CONNECTORS: (24) RJ45 (F) connectors on rear panel;
    (8) COMMON ports
    (8) A ports
    (8) B ports
  • FRONT PANEL CONTROL: (8) Rotary switches on front panel selects A or B for each channel.
  • PINS SWITCHED: All 8 pins switched.
  • POWER: No power required. Manually operated.
  • DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8.59" D. (48.3 x 4.5 x 21.9 cm)
  • WEIGHT: Approximately 5.8 lbs (2.6 kg)

8-CHANNEL RJ45 CAT5e A/B SWITCH APPLICATION WITH INDIVIDUAL CONTROL: The drawing illustrates 8 channels of Cat5e RJ45 A/B Switching. Each channel is individually controlled locally. Each channel has a COMMON device connected to the RJ45 COMMON port with access to Device A or Device B connected to the RJ45 A and B ports respectively.

FEATURES:

  • Efficient use of panel space; eight complete A/B switches in 1U panel height (1.75").
  • Each channel allows quick connection to any one of two devices from one COMMON device.
  • Rated for 10/100/1000 Base-T networks (Up to Cat 5e).
  • Certified for Cat 5e compliance
  • RoHS Compliant
  • All 8 pins of the RJ45 interface are switched via break-before-make rotary switch.
  • The switch ports are transparent to all data.
  • Individual Channel Control via eight knobs located on the front panel, one knob per channel.
  • High quality sealed switch with self-wiping precious metal contacts.
  • Manually operated. No power required.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Lifetime warranty against manufacturing defects.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9715R
Product Name 8-Channel RJ45 Cat 5e Compliant A/B Switch, Manual, Individual Channel Control, Rackmount, RoHS
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2681548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
Data Rate 0.0100 to 1 Gbps
View Details