Electro Standards Laboratories Cat6 8-to-1 Network Switch Model 7329

Description
The PathWay® Model 7329 Single Channel RJ45 Cat6 8-to-1 Switch with Contact Closure Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among eight other devices connected to the A, B, C, D, E, F, G, and H ports, with remote access functionality. Remote Control access can be accomplished using ASCII RS232 commands. The Model 7329 dimensions are 19"W x 1.75"H x 8"D. Features: Allows quick connection to any one of 8 RJ45 interface devices from one COMMON device. Switches all 8 pins of the RJ45 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Certified for Cat6 compliance. Local control via front-panel pushbuttons. Remote control port accepts RS232 Serial Data ASCII commands for switch position control and monitoring. Front panel LED's display switch position and power status. Front panel pushbuttons control can be locked out, remotely. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 Cat6 cables available for your switch installation. Specifications: PORT CONNECTORS: (9) RJ45 female shielded connectors labeled A, B, C, D, E, F, G, H and COMMON. COMPLIANCE: Interface meets or exceeds Cat 6 performance. FRONT PANEL CONTROL: (8) Manual pushbuttons allow local switching. DISPLAY: (8) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) DB9 female connector on rear panel accepts ASCII RS232 Serial Data for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. DIMENSIONS: 19.0" W x 1.75" H x 8.0" D (48.3 x 4.4 x 20.3 cm) WEIGHT: Approximately 5.5 lbs. (2.5 kg)
Datasheet
Description
The PathWay® Model 7329 Single Channel RJ45 Cat6 8-to-1 Switch with Contact Closure Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among eight other devices connected to the A, B, C, D, E, F, G, and H ports, with remote access functionality. Remote Control access can be accomplished using ASCII RS232 commands. The Model 7329 dimensions are 19"W x 1.75"H x 8"D. Features: Allows quick connection to any one of 8 RJ45 interface devices from one COMMON device. Switches all 8 pins of the RJ45 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Certified for Cat6 compliance. Local control via front-panel pushbuttons. Remote control port accepts RS232 Serial Data ASCII commands for switch position control and monitoring. Front panel LED's display switch position and power status. Front panel pushbuttons control can be locked out, remotely. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 Cat6 cables available for your switch installation. Specifications: PORT CONNECTORS: (9) RJ45 female shielded connectors labeled A, B, C, D, E, F, G, H and COMMON. COMPLIANCE: Interface meets or exceeds Cat 6 performance. FRONT PANEL CONTROL: (8) Manual pushbuttons allow local switching. DISPLAY: (8) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) DB9 female connector on rear panel accepts ASCII RS232 Serial Data for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. DIMENSIONS: 19.0" W x 1.75" H x 8.0" D (48.3 x 4.4 x 20.3 cm) WEIGHT: Approximately 5.5 lbs. (2.5 kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6 8-to-1 Network Switch - Model 7329 - Electro Standards Laboratories
Cranston, RI, USA
Cat6 8-to-1 Network Switch
Model 7329
Cat6 8-to-1 Network Switch Model 7329
The PathWay® Model 7329 Single Channel RJ45 Cat6 8-to-1 Switch with Contact Closure Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among eight other devices connected to the A, B, C, D, E, F, G, and H ports, with remote access functionality. Remote Control access can be accomplished using ASCII RS232 commands. The Model 7329 dimensions are 19"W x 1.75"H x 8"D. Features: Allows quick connection to any one of 8 RJ45 interface devices from one COMMON device. Switches all 8 pins of the RJ45 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Certified for Cat6 compliance. Local control via front-panel pushbuttons. Remote control port accepts RS232 Serial Data ASCII commands for switch position control and monitoring. Front panel LED's display switch position and power status. Front panel pushbuttons control can be locked out, remotely. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 Cat6 cables available for your switch installation. Specifications: PORT CONNECTORS: (9) RJ45 female shielded connectors labeled A, B, C, D, E, F, G, H and COMMON. COMPLIANCE: Interface meets or exceeds Cat 6 performance. FRONT PANEL CONTROL: (8) Manual pushbuttons allow local switching. DISPLAY: (8) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) DB9 female connector on rear panel accepts ASCII RS232 Serial Data for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. DIMENSIONS: 19.0" W x 1.75" H x 8.0" D (48.3 x 4.4 x 20.3 cm) WEIGHT: Approximately 5.5 lbs. (2.5 kg)

The PathWay® Model 7329 Single Channel RJ45 Cat6 8-to-1 Switch with Contact Closure Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among eight other devices connected to the A, B, C, D, E, F, G, and H ports, with remote access functionality. Remote Control access can be accomplished using ASCII RS232 commands. The Model 7329 dimensions are 19"W x 1.75"H x 8"D.

Features:

  • Allows quick connection to any one of 8 RJ45 interface devices from one COMMON device.
  • Switches all 8 pins of the RJ45 interface.
  • Eliminates the need to plug and unplug cables.
  • Transparent to data speed and format.
  • Certified for Cat6 compliance.
  • Local control via front-panel pushbuttons.
  • Remote control port accepts RS232 Serial Data ASCII commands for switch position control and monitoring.
  • Front panel LED's display switch position and power status.
  • Front panel pushbuttons control can be locked out, remotely.
  • Retains last switch position in the event of power loss and continues to pass data.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length RJ45 Cat6 cables available for your switch installation.

Specifications:

  • PORT CONNECTORS: (9) RJ45 female shielded connectors labeled A, B, C, D, E, F, G, H and COMMON.
  • COMPLIANCE: Interface meets or exceeds Cat 6 performance.
  • FRONT PANEL CONTROL: (8) Manual pushbuttons allow local switching.
  • DISPLAY: (8) Front panel LED's display switch position and power status.
  • REMOTE CONTROL: (1) DB9 female connector on rear panel accepts ASCII RS232 Serial Data for Remote Control operation.
  • POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit.
  • DIMENSIONS: 19.0" W x 1.75" H x 8.0" D (48.3 x 4.4 x 20.3 cm)
  • WEIGHT: Approximately 5.5 lbs. (2.5 kg)
Supplier's Site Datasheet
Path Way® Remotely Controllable RJ45 CAT6 Network Switch - Model 7329 - Electro Standards Laboratories
Cranston, RI, USA
Path Way® Remotely Controllable RJ45 CAT6 Network Switch
Model 7329
Path Way® Remotely Controllable RJ45 CAT6 Network Switch Model 7329
CAT6 RJ45 8 to 1 SWITCH APPLICATION w/RS232 SERIAL REMOTE: The drawing illustrates a COMMON Device connected to the RJ45 COMMON port with access to eight other devices connected to the A, B, C, D, E, F, G and H ports, respectively. A computer or workstation is connected to the DB9 Remote port for remotely controlling the switch position, lockout front panel operations or obtain switch status via RS232 ASCII serial data commands. FEATURES: Allows quick connection to any one of 8 RJ45 interface devices from one COMMON device. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Front panel pushbutton control. Switch maintains position on power loss and continues to pass data. Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations and obtain switch status. Front panel LED's display present position and power status. Certified for Cat6 compliance. Attractive all black box packaging provides EMI/RFI shielding. Custom length RJ45 Cat6 cables available for your switch installation. Wide Range Power Option Available: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet.

CAT6 RJ45 8 to 1 SWITCH APPLICATION w/RS232 SERIAL REMOTE: The drawing illustrates a COMMON Device connected to the RJ45 COMMON port with access to eight other devices connected to the A, B, C, D, E, F, G and H ports, respectively. A computer or workstation is connected to the DB9 Remote port for remotely controlling the switch position, lockout front panel operations or obtain switch status via RS232 ASCII serial data commands.

FEATURES:

  • Allows quick connection to any one of 8 RJ45 interface devices from one COMMON device.
  • The switch ports are transparent to all data.
  • All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays.
  • Front panel pushbutton control.
  • Switch maintains position on power loss and continues to pass data.
  • Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations and obtain switch status.
  • Front panel LED's display present position and power status.
  • Certified for Cat6 compliance.
  • Attractive all black box packaging provides EMI/RFI shielding.
  • Custom length RJ45 Cat6 cables available for your switch installation.

Wide Range Power Option Available: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories Electro Standards Laboratories
Product Category Network Equipment Network Equipment
Product Number Model 7329 Model 7329
Product Name Cat6 8-to-1 Network Switch Path Way® Remotely Controllable RJ45 CAT6 Network Switch
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2499094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details