Electro Standards Laboratories DB25 A/B/C Switch, RoHS Model 9451R

Description
SPECIFICATIONS: PORT CONNECTORS: (4) DB25 female connectors labeled A, B, C and Common. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C. LIFE: 10,000 cycles at the rate of 20-25 cycles/minute and no load. OPERATING & STORAGE TEMP: -10° C TO +60° C. POWER: Manually operated. No power required. DIMENSIONS: Rackmount 19.0"W x 1.75"H x 8.75"D. (48.3 x 4.5 x 22.3 cm) WEIGHT: Approximately 4.4 lbs. (2.0 kg.) FEATURES: Allows quick connection to any one of three DB25 devices or networks from one COMMON device or network. RoHS, REACH, and SVCH compliant. Manual operation via front panel rotary switch. High reliability sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. All 25 pins of the DB25 interface are switched via break-before-make rotary switch. Eliminates the need to plug and unplug cables. No external power required. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. Lifetime warranty against manufacturing defects. Electro Standards manufactures a wide range of RS232 network switches. The Model 9451R allows the user to access three DB25 devices connected to its A, B and C ports with one DB25 device connected to its Common port. The unit is manually operated requiring no power. Port selection is quick and easy via front panel rotary switch. The Model 9451R is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (4) DB25 female connectors labeled A, B, C and Common. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C. LIFE: 10,000 cycles at the rate of 20-25 cycles/minute and no load. OPERATING & STORAGE TEMP: -10° C TO +60° C. POWER: Manually operated. No power required. DIMENSIONS: Rackmount 19.0"W x 1.75"H x 8.75"D. (48.3 x 4.5 x 22.3 cm) WEIGHT: Approximately 4.4 lbs. (2.0 kg.) FEATURES: Allows quick connection to any one of three DB25 devices or networks from one COMMON device or network. RoHS, REACH, and SVCH compliant. Manual operation via front panel rotary switch. High reliability sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. All 25 pins of the DB25 interface are switched via break-before-make rotary switch. Eliminates the need to plug and unplug cables. No external power required. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. Lifetime warranty against manufacturing defects. Electro Standards manufactures a wide range of RS232 network switches. The Model 9451R allows the user to access three DB25 devices connected to its A, B and C ports with one DB25 device connected to its Common port. The unit is manually operated requiring no power. Port selection is quick and easy via front panel rotary switch. The Model 9451R is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB25 A/B/C Switch, RoHS - Model 9451R - Electro Standards Laboratories
Cranston, RI, USA
DB25 A/B/C Switch, RoHS
Model 9451R
DB25 A/B/C Switch, RoHS Model 9451R
SPECIFICATIONS: PORT CONNECTORS: (4) DB25 female connectors labeled A, B, C and Common. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C. LIFE: 10,000 cycles at the rate of 20-25 cycles/minute and no load. OPERATING & STORAGE TEMP: -10° C TO +60° C. POWER: Manually operated. No power required. DIMENSIONS: Rackmount 19.0"W x 1.75"H x 8.75"D. (48.3 x 4.5 x 22.3 cm) WEIGHT: Approximately 4.4 lbs. (2.0 kg.) FEATURES: Allows quick connection to any one of three DB25 devices or networks from one COMMON device or network. RoHS, REACH, and SVCH compliant. Manual operation via front panel rotary switch. High reliability sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. All 25 pins of the DB25 interface are switched via break-before-make rotary switch. Eliminates the need to plug and unplug cables. No external power required. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. Lifetime warranty against manufacturing defects. Electro Standards manufactures a wide range of RS232 network switches. The Model 9451R allows the user to access three DB25 devices connected to its A, B and C ports with one DB25 device connected to its Common port. The unit is manually operated requiring no power. Port selection is quick and easy via front panel rotary switch. The Model 9451R is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

SPECIFICATIONS:

  • PORT CONNECTORS: (4) DB25 female connectors labeled A, B, C and Common.
  • FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C.
  • LIFE: 10,000 cycles at the rate of 20-25 cycles/minute and no load.
  • OPERATING & STORAGE TEMP: -10° C TO +60° C.
  • POWER: Manually operated. No power required.
  • DIMENSIONS: Rackmount 19.0"W x 1.75"H x 8.75"D. (48.3 x 4.5 x 22.3 cm)
  • WEIGHT: Approximately 4.4 lbs. (2.0 kg.)

FEATURES:

  • Allows quick connection to any one of three DB25 devices or networks from one COMMON device or network.
  • RoHS, REACH, and SVCH compliant.
  • Manual operation via front panel rotary switch.
  • High reliability sealed switch with self-wiping low impedance contacts.
  • Transparent to data speed and format.
  • All 25 pins of the DB25 interface are switched via break-before-make rotary switch.
  • Eliminates the need to plug and unplug cables.
  • No external power required.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Custom length DB25 cables available for your switch installation.
  • Lifetime warranty against manufacturing defects.
  • Electro Standards manufactures a wide range of RS232 network switches.

The Model 9451R allows the user to access three DB25 devices connected to its A, B and C ports with one DB25 device connected to its Common port. The unit is manually operated requiring no power. Port selection is quick and easy via front panel rotary switch.

The Model 9451R is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9451R
Product Name DB25 A/B/C Switch, RoHS
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 180411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
View Details