Electro Standards Laboratories DB9 6-to-1 Switch with Contact Closure Remote Model 7434

Description
SPECIFICATIONS: PORT CONNECTORS: (7) DB9 female connectors labeled 1, 2, 3, 4, 5, 6, and COM. DISPLAY: (6) Front panel Red LED's display switch position and power status. REMOTE CONTROL PORTS: (6) 2-Position Terminal Strips labeled REMOTE 1, 2, 3, 4, 5, and 6, one for each position to control the unit via contact closure signals. POWER: Requires customer supplied 24 VDC, 500 mA Power Input. A mating power connector is included with the Model 7434. OVERALL DIMENSIONS: Rackmount 10.57" W x 2.37" H x 8.01" D. (26.9 x 6.0 x 20.4 cm) WEIGHT: Approximately 2.9 lbs. (1.4 kg) DB9 6-to-1 Switch Application with Contact Closure Remote Control: The drawing illustrates one COMMON Device connected to the DB9 COMMON port with access to any one of six devices connected to the DB9 Ports 1, 2, 3, 4, 5, and 6. The Remote ports are 2-Position Screw Terminals. There are six terminal strips, one for each of the for Devices 1 thru Device 6. The Common Device can only be connected to one device at a time (Devices 1, 2, 3, 4, 5, & 6). FEATURES: Allows quick connection to any one of six DB9 interface devices from one COMMON device. The switch ports are transparent to all data. (8) pins of the DB9 interface are switched, pins 1-8, via break-before-make electromechanical relays. Pin 9 is not connected. The unit maintains last set position on power loss and continues to pass data. Upon power up, the unit switches based on state of contact closure. Remote Control via dry contact signals using the terminal blocks located on the bottom of the Model 7434. Remote Contact Closure control provides dry contact logic to allow the control of the switch position via six sets of dry contacts. No local control. Front panel LED's display present position. Rear panel mounting via two ear brackets. Attractive all metal black box packaging provides EMI/RFI shielding. The PathWay® Model 7434 is a DB9 6 to 1 Switch with Contact Closure Remote allows the user the capability of accessing six separate devices, ports 1-6, via a connection through a device connected to the Common port of the switch. The Model 7434 is enclosed in a 1U, half rack size, all metal black chassis designed to provide EMI/RFI shielding with rear panel ears for wall mounting. The switch is controlled remotely from six terminal blocks located on the bottom of the unit. Switch position state may be attained via the front panel LEDs.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (7) DB9 female connectors labeled 1, 2, 3, 4, 5, 6, and COM. DISPLAY: (6) Front panel Red LED's display switch position and power status. REMOTE CONTROL PORTS: (6) 2-Position Terminal Strips labeled REMOTE 1, 2, 3, 4, 5, and 6, one for each position to control the unit via contact closure signals. POWER: Requires customer supplied 24 VDC, 500 mA Power Input. A mating power connector is included with the Model 7434. OVERALL DIMENSIONS: Rackmount 10.57" W x 2.37" H x 8.01" D. (26.9 x 6.0 x 20.4 cm) WEIGHT: Approximately 2.9 lbs. (1.4 kg) DB9 6-to-1 Switch Application with Contact Closure Remote Control: The drawing illustrates one COMMON Device connected to the DB9 COMMON port with access to any one of six devices connected to the DB9 Ports 1, 2, 3, 4, 5, and 6. The Remote ports are 2-Position Screw Terminals. There are six terminal strips, one for each of the for Devices 1 thru Device 6. The Common Device can only be connected to one device at a time (Devices 1, 2, 3, 4, 5, & 6). FEATURES: Allows quick connection to any one of six DB9 interface devices from one COMMON device. The switch ports are transparent to all data. (8) pins of the DB9 interface are switched, pins 1-8, via break-before-make electromechanical relays. Pin 9 is not connected. The unit maintains last set position on power loss and continues to pass data. Upon power up, the unit switches based on state of contact closure. Remote Control via dry contact signals using the terminal blocks located on the bottom of the Model 7434. Remote Contact Closure control provides dry contact logic to allow the control of the switch position via six sets of dry contacts. No local control. Front panel LED's display present position. Rear panel mounting via two ear brackets. Attractive all metal black box packaging provides EMI/RFI shielding. The PathWay® Model 7434 is a DB9 6 to 1 Switch with Contact Closure Remote allows the user the capability of accessing six separate devices, ports 1-6, via a connection through a device connected to the Common port of the switch. The Model 7434 is enclosed in a 1U, half rack size, all metal black chassis designed to provide EMI/RFI shielding with rear panel ears for wall mounting. The switch is controlled remotely from six terminal blocks located on the bottom of the unit. Switch position state may be attained via the front panel LEDs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB9 6-to-1 Switch with Contact Closure Remote - Model 7434 - Electro Standards Laboratories
Cranston, RI, USA
DB9 6-to-1 Switch with Contact Closure Remote
Model 7434
DB9 6-to-1 Switch with Contact Closure Remote Model 7434
SPECIFICATIONS: PORT CONNECTORS: (7) DB9 female connectors labeled 1, 2, 3, 4, 5, 6, and COM. DISPLAY: (6) Front panel Red LED's display switch position and power status. REMOTE CONTROL PORTS: (6) 2-Position Terminal Strips labeled REMOTE 1, 2, 3, 4, 5, and 6, one for each position to control the unit via contact closure signals. POWER: Requires customer supplied 24 VDC, 500 mA Power Input. A mating power connector is included with the Model 7434. OVERALL DIMENSIONS: Rackmount 10.57" W x 2.37" H x 8.01" D. (26.9 x 6.0 x 20.4 cm) WEIGHT: Approximately 2.9 lbs. (1.4 kg) DB9 6-to-1 Switch Application with Contact Closure Remote Control: The drawing illustrates one COMMON Device connected to the DB9 COMMON port with access to any one of six devices connected to the DB9 Ports 1, 2, 3, 4, 5, and 6. The Remote ports are 2-Position Screw Terminals. There are six terminal strips, one for each of the for Devices 1 thru Device 6. The Common Device can only be connected to one device at a time (Devices 1, 2, 3, 4, 5, & 6). FEATURES: Allows quick connection to any one of six DB9 interface devices from one COMMON device. The switch ports are transparent to all data. (8) pins of the DB9 interface are switched, pins 1-8, via break-before-make electromechanical relays. Pin 9 is not connected. The unit maintains last set position on power loss and continues to pass data. Upon power up, the unit switches based on state of contact closure. Remote Control via dry contact signals using the terminal blocks located on the bottom of the Model 7434. Remote Contact Closure control provides dry contact logic to allow the control of the switch position via six sets of dry contacts. No local control. Front panel LED's display present position. Rear panel mounting via two ear brackets. Attractive all metal black box packaging provides EMI/RFI shielding. The PathWay® Model 7434 is a DB9 6 to 1 Switch with Contact Closure Remote allows the user the capability of accessing six separate devices, ports 1-6, via a connection through a device connected to the Common port of the switch. The Model 7434 is enclosed in a 1U, half rack size, all metal black chassis designed to provide EMI/RFI shielding with rear panel ears for wall mounting. The switch is controlled remotely from six terminal blocks located on the bottom of the unit. Switch position state may be attained via the front panel LEDs.

SPECIFICATIONS:

  • PORT CONNECTORS: (7) DB9 female connectors labeled 1, 2, 3, 4, 5, 6, and COM.
  • DISPLAY: (6) Front panel Red LED's display switch position and power status.
  • REMOTE CONTROL PORTS: (6) 2-Position Terminal Strips labeled REMOTE 1, 2, 3, 4, 5, and 6, one for each position to control the unit via contact closure signals.
  • POWER: Requires customer supplied 24 VDC, 500 mA Power Input. A mating power connector is included with the Model 7434.
  • OVERALL DIMENSIONS: Rackmount 10.57" W x 2.37" H x 8.01" D. (26.9 x 6.0 x 20.4 cm) WEIGHT: Approximately 2.9 lbs. (1.4 kg)

DB9 6-to-1 Switch Application with Contact Closure Remote Control:
The drawing illustrates one COMMON Device connected to the DB9 COMMON port with access to any one of six devices connected to the DB9 Ports 1, 2, 3, 4, 5, and 6. The Remote ports are 2-Position Screw Terminals. There are six terminal strips, one for each of the for Devices 1 thru Device 6. The Common Device can only be connected to one device at a time (Devices 1, 2, 3, 4, 5, & 6).

FEATURES:

  • Allows quick connection to any one of six DB9 interface devices from one COMMON device.
  • The switch ports are transparent to all data.
  • (8) pins of the DB9 interface are switched, pins 1-8, via break-before-make electromechanical relays. Pin 9 is not connected.
  • The unit maintains last set position on power loss and continues to pass data.
  • Upon power up, the unit switches based on state of contact closure.
  • Remote Control via dry contact signals using the terminal blocks located on the bottom of the Model 7434.
  • Remote Contact Closure control provides dry contact logic to allow the control of the switch position via six sets of dry contacts.
  • No local control.
  • Front panel LED's display present position.
  • Rear panel mounting via two ear brackets.
  • Attractive all metal black box packaging provides EMI/RFI shielding.

The PathWay® Model 7434 is a DB9 6 to 1 Switch with Contact Closure Remote allows the user the capability of accessing six separate devices, ports 1-6, via a connection through a device connected to the Common port of the switch. The Model 7434 is enclosed in a 1U, half rack size, all metal black chassis designed to provide EMI/RFI shielding with rear panel ears for wall mounting.

The switch is controlled remotely from six terminal blocks located on the bottom of the unit. Switch position state may be attained via the front panel LEDs.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7434
Product Name DB9 6-to-1 Switch with Contact Closure Remote
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details