Electro Standards Laboratories Tri-Channel RJ45 Cat 5 A/B Switch Model 7359

Description
The PathWay® Model 7359 Tri-Channel RJ45 Cat5 A/B Switch with Remote Control allows the user the capability of accessing two separate devices, ports A & B via connection through a device connected to the Common port for each of the switch's three channels. The Model 7359 dimensions are 19" W x 1.75" H x 8" D. It weighs approximately 4.5 lbs (2.0 Kg) The network switch may be controlled manually via front panel pushbuttons or remotely from a contact closure remote port located on the rear of the unit. Switch position states may be attained via the front panel LED displays. Features: The switch ports are transparent to all data. All 8 pins of the RJ45 interface are switched. Each channel is an individual switch that is independently controlled. Remote switching via contact closure for each channel individually. Each channel maintains last set position on power loss and continues to pass data. On power restore, the switch changes to the position indicated by the remote port. Front panel LEDs display the current switch position of each channel of the switch and the switch power status.
Datasheet
Description
The PathWay® Model 7359 Tri-Channel RJ45 Cat5 A/B Switch with Remote Control allows the user the capability of accessing two separate devices, ports A & B via connection through a device connected to the Common port for each of the switch's three channels. The Model 7359 dimensions are 19" W x 1.75" H x 8" D. It weighs approximately 4.5 lbs (2.0 Kg) The network switch may be controlled manually via front panel pushbuttons or remotely from a contact closure remote port located on the rear of the unit. Switch position states may be attained via the front panel LED displays. Features: The switch ports are transparent to all data. All 8 pins of the RJ45 interface are switched. Each channel is an individual switch that is independently controlled. Remote switching via contact closure for each channel individually. Each channel maintains last set position on power loss and continues to pass data. On power restore, the switch changes to the position indicated by the remote port. Front panel LEDs display the current switch position of each channel of the switch and the switch power status.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri-Channel RJ45 Cat 5 A/B Switch - Model 7359 - Electro Standards Laboratories
Cranston, RI, USA
Tri-Channel RJ45 Cat 5 A/B Switch
Model 7359
Tri-Channel RJ45 Cat 5 A/B Switch Model 7359
The PathWay® Model 7359 Tri-Channel RJ45 Cat5 A/B Switch with Remote Control allows the user the capability of accessing two separate devices, ports A & B via connection through a device connected to the Common port for each of the switch's three channels. The Model 7359 dimensions are 19" W x 1.75" H x 8" D. It weighs approximately 4.5 lbs (2.0 Kg) The network switch may be controlled manually via front panel pushbuttons or remotely from a contact closure remote port located on the rear of the unit. Switch position states may be attained via the front panel LED displays. Features: The switch ports are transparent to all data. All 8 pins of the RJ45 interface are switched. Each channel is an individual switch that is independently controlled. Remote switching via contact closure for each channel individually. Each channel maintains last set position on power loss and continues to pass data. On power restore, the switch changes to the position indicated by the remote port. Front panel LEDs display the current switch position of each channel of the switch and the switch power status.
The PathWay® Model 7359 Tri-Channel RJ45 Cat5 A/B Switch with Remote Control allows the user the capability of accessing two separate devices, ports A & B via connection through a device connected to the Common port for each of the switch's three channels. The Model 7359 dimensions are 19" W x 1.75" H x 8" D. It weighs approximately 4.5 lbs (2.0 Kg)
The network switch may be controlled manually via front panel pushbuttons or remotely from a contact closure remote port located on the rear of the unit.
Switch position states may be attained via the front panel LED displays.

Features:

  • The switch ports are transparent to all data.
  • All 8 pins of the RJ45 interface are switched.
  • Each channel is an individual switch that is independently controlled.
  • Remote switching via contact closure for each channel individually.
  • Each channel maintains last set position on power loss and continues to pass data.
  • On power restore, the switch changes to the position indicated by the remote port.
  • Front panel LEDs display the current switch position of each channel of the switch and the switch power status.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7359
Product Name Tri-Channel RJ45 Cat 5 A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2858079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details