Electro Standards Laboratories RJ45 Cat5 A/B/Off-Line Switch Model 7008

Description
Ports A, B and COMMON are RJ45 connectors. Supports 100 BASE-T applications. Aluminum Enclosure reduces RMI/RFI. Module size: 2" W x 5" H x 7" D. The switch ports are transparent to all data. All eight (8) pins of the RJ45 interface are switched. All switched signals are passed via copper contact relays that maintain their position and continuity even in the event of a power loss or failure. Front panel pushbutton control or remote contact control via contact closure signals to remote port. Front panel LEDs display the current switch position and flash while the user is in the process of changing the switch position. The Model 7008 is a modular, rackmount switch and is sold in conjunction with the Model 9030 rack, Catalog No. 305945. The Model 9030 rack can accommodate up to eight Model 7008 switch modules. The Model 9030 Rack includes a power supply module, which is responsible for powering all the switches in the rack. A power bus cable (included) distributes the power among the modules. Electro Standards can design CAT 5 switches to meet your specific requirements.
Datasheet
Description
Ports A, B and COMMON are RJ45 connectors. Supports 100 BASE-T applications. Aluminum Enclosure reduces RMI/RFI. Module size: 2" W x 5" H x 7" D. The switch ports are transparent to all data. All eight (8) pins of the RJ45 interface are switched. All switched signals are passed via copper contact relays that maintain their position and continuity even in the event of a power loss or failure. Front panel pushbutton control or remote contact control via contact closure signals to remote port. Front panel LEDs display the current switch position and flash while the user is in the process of changing the switch position. The Model 7008 is a modular, rackmount switch and is sold in conjunction with the Model 9030 rack, Catalog No. 305945. The Model 9030 rack can accommodate up to eight Model 7008 switch modules. The Model 9030 Rack includes a power supply module, which is responsible for powering all the switches in the rack. A power bus cable (included) distributes the power among the modules. Electro Standards can design CAT 5 switches to meet your specific requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Cat5 A/B/Off-Line Switch - Model 7008 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 Cat5 A/B/Off-Line Switch
Model 7008
RJ45 Cat5 A/B/Off-Line Switch Model 7008
Ports A, B and COMMON are RJ45 connectors. Supports 100 BASE-T applications. Aluminum Enclosure reduces RMI/RFI. Module size: 2" W x 5" H x 7" D. The switch ports are transparent to all data. All eight (8) pins of the RJ45 interface are switched. All switched signals are passed via copper contact relays that maintain their position and continuity even in the event of a power loss or failure. Front panel pushbutton control or remote contact control via contact closure signals to remote port. Front panel LEDs display the current switch position and flash while the user is in the process of changing the switch position. The Model 7008 is a modular, rackmount switch and is sold in conjunction with the Model 9030 rack, Catalog No. 305945. The Model 9030 rack can accommodate up to eight Model 7008 switch modules. The Model 9030 Rack includes a power supply module, which is responsible for powering all the switches in the rack. A power bus cable (included) distributes the power among the modules. Electro Standards can design CAT 5 switches to meet your specific requirements.
  • Ports A, B and COMMON are RJ45 connectors.
  • Supports 100 BASE-T applications.
  • Aluminum Enclosure reduces RMI/RFI.
  • Module size: 2" W x 5" H x 7" D.
  • The switch ports are transparent to all data.
  • All eight (8) pins of the RJ45 interface are switched.
  • All switched signals are passed via copper contact relays that maintain their position and continuity even in the event of a power loss or failure.
  • Front panel pushbutton control or remote contact control via contact closure signals to remote port.
  • Front panel LEDs display the current switch position and flash while the user is in the process of changing the switch position.
  • The Model 7008 is a modular, rackmount switch and is sold in conjunction with the Model 9030 rack, Catalog No. 305945.
  • The Model 9030 rack can accommodate up to eight Model 7008 switch modules.
  • The Model 9030 Rack includes a power supply module, which is responsible for powering all the switches in the rack. A power bus cable (included) distributes the power among the modules.
  • Electro Standards can design CAT 5 switches to meet your specific requirements.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7008
Product Name RJ45 Cat5 A/B/Off-Line Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Ethernet Switch; No. Of Ports Advantech - 26R9694 - Newark, An Avnet Company
Specs
Network Equipment Switch
Data Rate 0.0100 to 0.1000 Gbps
View Details
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details