Electro Standards Laboratories Quad Channel Phoenix Connector A/B Switch Model 4546

Description
SPECIFICATIONS: CHANNEL 1 and 2 PORT CONNECTORS: Channels one and two each have (3) female 12-pin Phoenix connectors labeled A, B, and COM. CHANNEL 3 and 4 PORT CONNECTORS: Channels three and four each have (3) female 10-Pin Phoenix connectors labeled A, B, and COM. FRONT PANEL CONTROL: (1) Rotary switch on the front panel selects A or B. POWER: No power required. Manually operated. DIMENSIONS: Rackmount, 19.0" W x 3.5" H x 8.0" D. (48.3 x 8.9 x 20.3 cm) WEIGHT: Approximately 7.0 lbs. (3.0 Kg) Features: Each of the four channels allows quick connection to any one of two devices from one COMMON device. Manual operation via front-panel rotary switch. Simultaneously switches all four channels. All pins of the Phoenix interface are switched. High quality sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. Improves network efficiency by allowing sharing of peripherals. Eliminates the need to plug and unplug cables. No external power required. Attractive anodized black box packaging provides EMI/RFI shielding. Custom Length Phoenix cables available for your installation. Lifetime guarantee against manufacturing defects.
Datasheet
Description
SPECIFICATIONS: CHANNEL 1 and 2 PORT CONNECTORS: Channels one and two each have (3) female 12-pin Phoenix connectors labeled A, B, and COM. CHANNEL 3 and 4 PORT CONNECTORS: Channels three and four each have (3) female 10-Pin Phoenix connectors labeled A, B, and COM. FRONT PANEL CONTROL: (1) Rotary switch on the front panel selects A or B. POWER: No power required. Manually operated. DIMENSIONS: Rackmount, 19.0" W x 3.5" H x 8.0" D. (48.3 x 8.9 x 20.3 cm) WEIGHT: Approximately 7.0 lbs. (3.0 Kg) Features: Each of the four channels allows quick connection to any one of two devices from one COMMON device. Manual operation via front-panel rotary switch. Simultaneously switches all four channels. All pins of the Phoenix interface are switched. High quality sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. Improves network efficiency by allowing sharing of peripherals. Eliminates the need to plug and unplug cables. No external power required. Attractive anodized black box packaging provides EMI/RFI shielding. Custom Length Phoenix cables available for your installation. Lifetime guarantee against manufacturing defects.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Channel Phoenix Connector A/B Switch - Model 4546 - Electro Standards Laboratories
Cranston, RI, USA
Quad Channel Phoenix Connector A/B Switch
Model 4546
Quad Channel Phoenix Connector A/B Switch Model 4546
SPECIFICATIONS: CHANNEL 1 and 2 PORT CONNECTORS: Channels one and two each have (3) female 12-pin Phoenix connectors labeled A, B, and COM. CHANNEL 3 and 4 PORT CONNECTORS: Channels three and four each have (3) female 10-Pin Phoenix connectors labeled A, B, and COM. FRONT PANEL CONTROL: (1) Rotary switch on the front panel selects A or B. POWER: No power required. Manually operated. DIMENSIONS: Rackmount, 19.0" W x 3.5" H x 8.0" D. (48.3 x 8.9 x 20.3 cm) WEIGHT: Approximately 7.0 lbs. (3.0 Kg) Features: Each of the four channels allows quick connection to any one of two devices from one COMMON device. Manual operation via front-panel rotary switch. Simultaneously switches all four channels. All pins of the Phoenix interface are switched. High quality sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. Improves network efficiency by allowing sharing of peripherals. Eliminates the need to plug and unplug cables. No external power required. Attractive anodized black box packaging provides EMI/RFI shielding. Custom Length Phoenix cables available for your installation. Lifetime guarantee against manufacturing defects.

SPECIFICATIONS:

  • CHANNEL 1 and 2 PORT CONNECTORS: Channels one and two each have (3) female 12-pin Phoenix connectors labeled A, B, and COM.
  • CHANNEL 3 and 4 PORT CONNECTORS: Channels three and four each have (3) female 10-Pin Phoenix connectors labeled A, B, and COM.
  • FRONT PANEL CONTROL: (1) Rotary switch on the front panel selects A or B.
  • POWER: No power required. Manually operated.
  • DIMENSIONS: Rackmount, 19.0" W x 3.5" H x 8.0" D. (48.3 x 8.9 x 20.3 cm)
  • WEIGHT: Approximately 7.0 lbs. (3.0 Kg)

Features:

  • Each of the four channels allows quick connection to any one of two devices from one COMMON device.
  • Manual operation via front-panel rotary switch.
  • Simultaneously switches all four channels.
  • All pins of the Phoenix interface are switched.
  • High quality sealed switch with self-wiping low impedance contacts.
  • Transparent to data speed and format.
  • Improves network efficiency by allowing sharing of peripherals.
  • Eliminates the need to plug and unplug cables.
  • No external power required.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom Length Phoenix cables available for your installation.
  • Lifetime guarantee against manufacturing defects.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 4546
Product Name Quad Channel Phoenix Connector A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 180408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
View Details