Electro Standards Laboratories RJ45 Cat5e A/B Switch, Contact Closure/TTL Remote Model 7376

Description
The PathWay® Model 7376 RJ45 Cat 5e A/B Switch with TTL Logic Remote allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port. The Model 7376 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. The switch may be controlled manually via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. Switch position state may be attained via the front panel LED’s. FEATURES: Allows quick connection to any one of two RJ45 Cat5e interface devices from one COMMON device. • The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break- before-make electromechanical relays. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Upon power up, the unit remains in the last known position. The DB9 Remote port provides access to remotely control the switch position, obtain switch position status and lockout the front panel operations via TTL logic. Front panel LED’s display present position and power status. Certifications ed for Cat 5e compliance. Attractive all metal black box packaging provides EMI/RFI shielding. Great solution for fallback applications. Custom length data cables available for your switch application.
Datasheet
Description
The PathWay® Model 7376 RJ45 Cat 5e A/B Switch with TTL Logic Remote allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port. The Model 7376 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. The switch may be controlled manually via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. Switch position state may be attained via the front panel LED’s. FEATURES: Allows quick connection to any one of two RJ45 Cat5e interface devices from one COMMON device. • The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break- before-make electromechanical relays. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Upon power up, the unit remains in the last known position. The DB9 Remote port provides access to remotely control the switch position, obtain switch position status and lockout the front panel operations via TTL logic. Front panel LED’s display present position and power status. Certifications ed for Cat 5e compliance. Attractive all metal black box packaging provides EMI/RFI shielding. Great solution for fallback applications. Custom length data cables available for your switch application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Cat5e A/B Switch, Contact Closure/TTL Remote - Model 7376 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 Cat5e A/B Switch, Contact Closure/TTL Remote
Model 7376
RJ45 Cat5e A/B Switch, Contact Closure/TTL Remote Model 7376
The PathWay® Model 7376 RJ45 Cat 5e A/B Switch with TTL Logic Remote allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port. The Model 7376 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. The switch may be controlled manually via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. Switch position state may be attained via the front panel LED’s. FEATURES: Allows quick connection to any one of two RJ45 Cat5e interface devices from one COMMON device. • The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break- before-make electromechanical relays. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Upon power up, the unit remains in the last known position. The DB9 Remote port provides access to remotely control the switch position, obtain switch position status and lockout the front panel operations via TTL logic. Front panel LED’s display present position and power status. Certifications ed for Cat 5e compliance. Attractive all metal black box packaging provides EMI/RFI shielding. Great solution for fallback applications. Custom length data cables available for your switch application.

The PathWay® Model 7376 RJ45 Cat 5e A/B Switch with TTL Logic Remote allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port. The Model 7376 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. The switch may be controlled manually via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. Switch position state may be attained via the front panel LED’s.

FEATURES:

  • Allows quick connection to any one of two RJ45 Cat5e interface devices from one COMMON device. • The switch ports are transparent to all data.
  • All (8) pins of the RJ45 interface are switched via break- before-make electromechanical relays.
  • The unit maintains last set position on power loss and continues to pass data.
  • Front panel pushbutton control.
  • Upon power up, the unit remains in the last known position.
  • The DB9 Remote port provides access to remotely control the switch position, obtain switch position status and lockout the front panel operations via TTL logic.
  • Front panel LED’s display present position and power status.
  • Certifications ed for Cat 5e compliance.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Great solution for fallback applications.
  • Custom length data cables available for your switch application.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7376
Product Name RJ45 Cat5e A/B Switch, Contact Closure/TTL Remote
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

8FE Unmanaged Ethernet Switch, -40~75℃ - EKI-2528DI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
3 suppliers
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details