Electro Standards Laboratories A/B Switch with Remote Control Model M4520

Description
Model 4520 AB network switch supports switching all 15 signals of the DB15 connector interface. Local switching via front panel pushbutton. (2) Status LEDs, A/B, on the front panel indicate the switch position and power status. Remote control via contact closure control across pins 1 & 2 of the DB9 REMOTE port connector. Power supplied to unit over pins 7 & 8 of the DB9 connector. Copper contacts permit signals to pass through the switch. Unit is transparent to data and speed. Switch maintains position and signal pathway even if power to the unit is lost. Ground stud on rear panel to provide single chassis connection for shielding . Four threaded steel inserts, 6/32 thread size, on bottom side of unit to allow fixed mounting of the unit to a surface.
Datasheet
Description
Model 4520 AB network switch supports switching all 15 signals of the DB15 connector interface. Local switching via front panel pushbutton. (2) Status LEDs, A/B, on the front panel indicate the switch position and power status. Remote control via contact closure control across pins 1 & 2 of the DB9 REMOTE port connector. Power supplied to unit over pins 7 & 8 of the DB9 connector. Copper contacts permit signals to pass through the switch. Unit is transparent to data and speed. Switch maintains position and signal pathway even if power to the unit is lost. Ground stud on rear panel to provide single chassis connection for shielding . Four threaded steel inserts, 6/32 thread size, on bottom side of unit to allow fixed mounting of the unit to a surface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A/B Switch with Remote Control - Model M4520 - Electro Standards Laboratories
Cranston, RI, USA
A/B Switch with Remote Control
Model M4520
A/B Switch with Remote Control Model M4520
Model 4520 AB network switch supports switching all 15 signals of the DB15 connector interface. Local switching via front panel pushbutton. (2) Status LEDs, A/B, on the front panel indicate the switch position and power status. Remote control via contact closure control across pins 1 & 2 of the DB9 REMOTE port connector. Power supplied to unit over pins 7 & 8 of the DB9 connector. Copper contacts permit signals to pass through the switch. Unit is transparent to data and speed. Switch maintains position and signal pathway even if power to the unit is lost. Ground stud on rear panel to provide single chassis connection for shielding . Four threaded steel inserts, 6/32 thread size, on bottom side of unit to allow fixed mounting of the unit to a surface.
  • Model 4520 AB network switch supports switching all 15 signals
    of the DB15 connector interface.
  • Local switching via front panel pushbutton.
  • (2) Status LEDs, A/B, on the front panel indicate the switch
    position and power status.
  • Remote control via contact closure control across pins 1 & 2 of the
    DB9 REMOTE port connector.
  • Power supplied to unit over pins 7 & 8 of the DB9 connector.
  • Copper contacts permit signals to pass through the switch.
    Unit is transparent to data and speed.
  • Switch maintains position and signal pathway even if power to the unit is lost.
  • Ground stud on rear panel to provide single chassis connection for shielding .
  • Four threaded steel inserts, 6/32 thread size, on bottom side of unit to allow fixed mounting of the unit to a surface.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model M4520
Product Name A/B Switch with Remote Control
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2558433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 0.1000 Gbps
View Details