Electro Standards Laboratories 8-Channel RJ45 A/B Switch with GUI Remote Model 7236E

Description
SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON for each of the channels. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN Ethernet, Telnet and Graphical User Interface for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 10.0" D. (48.3 x 4.9 x 25.4 cm) WEIGHT: Approximately 5.5 lbs. (2.5 kg) 8 CHANNEL RJ45 A/B APPLICATION: The diagram shows the switch function of the Model 7236E, eight channel RJ45 switch and the Model 7238E sixteen channel RJ45 switch. For each channel a network or device connected to the COMMON port has access to two other networks or devices connected to the A and B ports. Both Model 7236E and 7238E have a RJ45 REMOTE port that accepts 10/100 Base-T and is IP Addressable (with GUI Remote Access) for remote control operation. MODEL 7236E SWITCH FEATURES: Each channel allows access to two networks from one COMMON network or device. Switched all 8 pins of the RJ45 interface. Transparent to data speed and format. Local control via front-panel pushbutton. Control of the switch position from a 10/100 Base-T LAN Ethernet environment. The RJ45 Remote port accepts 10/100 Base-T Ethernet and is IP Addressable (with GUI). This allows Remote access from a standard web browser by simply entering in the I.P. address of the switch. Access is permitted after the password is authenticated. User privileges are configurable by the supervisor status user. Graphical representation allows simply point and click control. Remote control is password protected. Front-panel pushbutton control can be locked out, remotely. All 8 channels switch simultaneously. Front panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Model 7238E ( Cat No 306238E) has all the same features as the Model 7236E, but is expandable to 16 channels. For a 16 Channel version of this switch, see "Related Products" Model 7238E The Pathway® Model 7236E is controlled locally via front-panel pushbutton, or remotely via RJ45 REMOTE port located on the rear panel. Optional Wide Range Power Module: (Cat No. 517277): CE, RoHS, and UL listed table mount power module 100VAC/240VAC 50/60 Hz for use in place of standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications. (click the above link or Accessories tab to view more info).
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON for each of the channels. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN Ethernet, Telnet and Graphical User Interface for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 10.0" D. (48.3 x 4.9 x 25.4 cm) WEIGHT: Approximately 5.5 lbs. (2.5 kg) 8 CHANNEL RJ45 A/B APPLICATION: The diagram shows the switch function of the Model 7236E, eight channel RJ45 switch and the Model 7238E sixteen channel RJ45 switch. For each channel a network or device connected to the COMMON port has access to two other networks or devices connected to the A and B ports. Both Model 7236E and 7238E have a RJ45 REMOTE port that accepts 10/100 Base-T and is IP Addressable (with GUI Remote Access) for remote control operation. MODEL 7236E SWITCH FEATURES: Each channel allows access to two networks from one COMMON network or device. Switched all 8 pins of the RJ45 interface. Transparent to data speed and format. Local control via front-panel pushbutton. Control of the switch position from a 10/100 Base-T LAN Ethernet environment. The RJ45 Remote port accepts 10/100 Base-T Ethernet and is IP Addressable (with GUI). This allows Remote access from a standard web browser by simply entering in the I.P. address of the switch. Access is permitted after the password is authenticated. User privileges are configurable by the supervisor status user. Graphical representation allows simply point and click control. Remote control is password protected. Front-panel pushbutton control can be locked out, remotely. All 8 channels switch simultaneously. Front panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Model 7238E ( Cat No 306238E) has all the same features as the Model 7236E, but is expandable to 16 channels. For a 16 Channel version of this switch, see "Related Products" Model 7238E The Pathway® Model 7236E is controlled locally via front-panel pushbutton, or remotely via RJ45 REMOTE port located on the rear panel. Optional Wide Range Power Module: (Cat No. 517277): CE, RoHS, and UL listed table mount power module 100VAC/240VAC 50/60 Hz for use in place of standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications. (click the above link or Accessories tab to view more info).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Channel RJ45 A/B Switch with GUI Remote - Model 7236E - Electro Standards Laboratories
Cranston, RI, USA
8-Channel RJ45 A/B Switch with GUI Remote
Model 7236E
8-Channel RJ45 A/B Switch with GUI Remote Model 7236E
SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON for each of the channels. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN Ethernet, Telnet and Graphical User Interface for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 10.0" D. (48.3 x 4.9 x 25.4 cm) WEIGHT: Approximately 5.5 lbs. (2.5 kg) 8 CHANNEL RJ45 A/B APPLICATION: The diagram shows the switch function of the Model 7236E, eight channel RJ45 switch and the Model 7238E sixteen channel RJ45 switch. For each channel a network or device connected to the COMMON port has access to two other networks or devices connected to the A and B ports. Both Model 7236E and 7238E have a RJ45 REMOTE port that accepts 10/100 Base-T and is IP Addressable (with GUI Remote Access) for remote control operation. MODEL 7236E SWITCH FEATURES: Each channel allows access to two networks from one COMMON network or device. Switched all 8 pins of the RJ45 interface. Transparent to data speed and format. Local control via front-panel pushbutton. Control of the switch position from a 10/100 Base-T LAN Ethernet environment. The RJ45 Remote port accepts 10/100 Base-T Ethernet and is IP Addressable (with GUI). This allows Remote access from a standard web browser by simply entering in the I.P. address of the switch. Access is permitted after the password is authenticated. User privileges are configurable by the supervisor status user. Graphical representation allows simply point and click control. Remote control is password protected. Front-panel pushbutton control can be locked out, remotely. All 8 channels switch simultaneously. Front panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Model 7238E ( Cat No 306238E) has all the same features as the Model 7236E, but is expandable to 16 channels. For a 16 Channel version of this switch, see "Related Products" Model 7238E The Pathway® Model 7236E is controlled locally via front-panel pushbutton, or remotely via RJ45 REMOTE port located on the rear panel. Optional Wide Range Power Module: (Cat No. 517277): CE, RoHS, and UL listed table mount power module 100VAC/240VAC 50/60 Hz for use in place of standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications. (click the above link or Accessories tab to view more info).

SPECIFICATIONS:

  • PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON for each of the channels.
  • FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching.
  • DISPLAY: (2) Front panel LED's display switch position and power status.
  • REMOTE: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN Ethernet, Telnet and Graphical User Interface for Remote Control operation.
  • POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug.
  • DIMENSIONS: Rackmount 19.0" W x 1.75" H x 10.0" D. (48.3 x 4.9 x 25.4 cm)
  • WEIGHT: Approximately 5.5 lbs. (2.5 kg)

8 CHANNEL RJ45 A/B APPLICATION: The diagram shows the switch function of the Model 7236E, eight channel RJ45 switch and the Model 7238E sixteen channel RJ45 switch. For each channel a network or device connected to the COMMON port has access to two other networks or devices connected to the A and B ports. Both Model 7236E and 7238E have a RJ45 REMOTE port that accepts 10/100 Base-T and is IP Addressable (with GUI Remote Access) for remote control operation.

MODEL 7236E SWITCH FEATURES:

  • Each channel allows access to two networks from one COMMON network or device.
  • Switched all 8 pins of the RJ45 interface.
  • Transparent to data speed and format.
  • Local control via front-panel pushbutton.
  • Control of the switch position from a 10/100 Base-T LAN Ethernet environment.
  • The RJ45 Remote port accepts 10/100 Base-T Ethernet and is IP Addressable (with GUI). This allows Remote access from a standard web browser by simply entering in the I.P. address of the switch. Access is permitted after the password is authenticated. User privileges are configurable by the supervisor status user. Graphical representation allows simply point and click control.
  • Remote control is password protected.
  • Front-panel pushbutton control can be locked out, remotely.
  • All 8 channels switch simultaneously.
  • Front panel LED's display switch position and power status.
  • Retains last switch position in the event of power loss and continues to pass data.
  • Model 7238E ( Cat No 306238E) has all the same features as the Model 7236E, but is expandable to 16 channels.
  • For a 16 Channel version of this switch, see "Related Products" Model 7238E

The Pathway® Model 7236E is controlled locally via front-panel pushbutton, or remotely via RJ45 REMOTE port located on the rear panel.

Optional Wide Range Power Module: (Cat No. 517277):
CE, RoHS, and UL listed table mount power module 100VAC/240VAC 50/60 Hz for use in place of standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications. (click the above link or Accessories tab to view more info).

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7236E
Product Name 8-Channel RJ45 A/B Switch with GUI Remote
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Protocol / Network Telnet, GUI, Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

3-PORT ENET/IP TAP - 2 TP/1 FIBER - 1783-ETAP1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Hardware, fiber optic, Hirschmann SFP+ t - UL-0093--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - 2084-EKI-9510E-2GL-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces M12
Number of Ports 10 #
View Details