Electro Standards Laboratories Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| BNC Coaxial Data Network Cables RG-58, PVC, 50 Ohms, Male/Male, 10' | |
| BNC Coaxial Data Network Cables RG-58, PVC, 50 Ohms, Male/Male, 20' | |
| BNC COAXIAL Data Network Cables RG-58, PVC, 50 Ohms, Male/Male, 6' | |
| BNC Coaxial Data Network Cables RG-58, PVC, 50 Ohms, Male/Male, Custom Lengths | |
| BNC Coaxial Data Network Cables RG-59, PVC, 75 Ohms, Male/Male, 10' | |
| BNC Coaxial Data Network Cables RG-59, PVC, 75 Ohms, Male/Male, 20' | |
| BNC Coaxial Data Network Cables RG-59, PVC, 75 Ohms, Male/Male, 6' | |
| BNC Coaxial Data Network Cables RG-59, PVC, 75 Ohms, Male/Male, Custom Lengths | |
| BNC Coaxial Data Network Cables, RG-62, PVC, 93 Ohms, Male/Male, 10' | |
| BNC Coaxial Data Network Cables, RG-62, PVC, 93 Ohms, Male/Male, 20' | |
| BNC Coaxial Data Network Cables, RG-62, PVC, 93 Ohms, Male/Male, 20' Electro Standards also provides custom data network cables. Click here for your On-Line Custom Data Cable Form: /Products-Custom/Dat a-Cable/... | |
| BNC Coaxial Data Network Cables, RG-62, PVC, 93 Ohms, Male/Male, 6' | |
| The Model 9364-X/Y Intercom Headset Cable Assembly with Volume Control is provided for use by people on camera. As such, its length can be specifi ed for maximum comfort of... | |
| The USB 2.0 Type A to USB 2.0 Type B 15ft Cable converts any USB 2.0 Type A connector interface to a USB Type B connector interface. | |
| The USB 2.0 Type A to USB 2.0 Type B 6ft Cable converts any USB 2.0 Type A connector interface to a USB Type B connector interface. | |
| The USB to serial adapter provides an external plug and play RS-232 serial connection with your computer, allowing you ot free up your existing serial port. Users have the capability... | |
| Thinnet Data Network Cables, RG-58 Coax/50 Ohm, Male/Male, Custom Lengths | |
| Thinnet Data Network Cables, RG-58 Coax/50 Ohm, Male/Male | |
| Thinnet Data Network Cables, RG-58 Coax/50 Ohm, Plenum, Male/Male, Custom Lengths | |
| TNC Coaxial Data Network Cables, Male/Male | |
| Type F Coaxial Data Network Cables (RG-6), 75 Ohm, M/M | |
| Custom data network cables from the experts, Electro Standards. We have been building network cables for over 30 years! Call our Technical Experts for selecting the Proper Cable for your... | |
| Military cable assemblies feature multiple connectors and pin arrangements to choose from. Wire gauges ranging from 0 to 26 AWG conform to specific MIL requirements. With US Military Connectors contact... | |
| MRJ21 gray cable assemblies are high-density, high performance, 24-pair modular copper cables. Small in size, the MRJ21 connectors and cable reduce cable bulk in pathways and spaces. Factory terminated and... |