Electro Standards Laboratories RJ45 CAT5e Switch, No Enclosure Model 8164

Description
The LineSelect® Model 8164 3-Position RJ45 Cat5e Rotary Switch allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port, or to connect ports A and B to each other. The LineSelect® Model 8164 is provided as a rotary switch with cabled RJ45’s for installation into any custom enclosure. No power is required for operation. FEATURES: • (2) RJ45 female connectors labeled “A” and “B”, and (1) RJ45 female connector labeled “COMMON”. • The switch ports are transparent to all data. • All (8) pins of the RJ45 interface are switched via break- before-make rotary switch. • No power required for operation. • Switch and cabled RJ45’s allow install into custom enclosures. • Leg Lengths: 11” (27.9 cm). • Certified for Cat 5e compliance. COMPONENTS PROVIDED: • Rotary Switch with A/B/COM RJ45’s – The switch has the RJ45’s soldered and labeled appropriately. The washer and nut for installing the switch is provided on the switch. • Knob – To be installed on the rotary switch shaft to facilitate turning the switch. (P/N 502241). • Icons – Blue/Black/Red icons (1 of each) provided that show a “Computer” image on one side and a “Telephone” image on the other. These are used to secure the RJ45 COMMON port once installed in an enclosure. • Allen Wrench – The 1/16” Allen wrench provided for installing the knob. (P/N 507460).
Datasheet
Description
The LineSelect® Model 8164 3-Position RJ45 Cat5e Rotary Switch allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port, or to connect ports A and B to each other. The LineSelect® Model 8164 is provided as a rotary switch with cabled RJ45’s for installation into any custom enclosure. No power is required for operation. FEATURES: • (2) RJ45 female connectors labeled “A” and “B”, and (1) RJ45 female connector labeled “COMMON”. • The switch ports are transparent to all data. • All (8) pins of the RJ45 interface are switched via break- before-make rotary switch. • No power required for operation. • Switch and cabled RJ45’s allow install into custom enclosures. • Leg Lengths: 11” (27.9 cm). • Certified for Cat 5e compliance. COMPONENTS PROVIDED: • Rotary Switch with A/B/COM RJ45’s – The switch has the RJ45’s soldered and labeled appropriately. The washer and nut for installing the switch is provided on the switch. • Knob – To be installed on the rotary switch shaft to facilitate turning the switch. (P/N 502241). • Icons – Blue/Black/Red icons (1 of each) provided that show a “Computer” image on one side and a “Telephone” image on the other. These are used to secure the RJ45 COMMON port once installed in an enclosure. • Allen Wrench – The 1/16” Allen wrench provided for installing the knob. (P/N 507460).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 CAT5e Switch, No Enclosure - Model 8164 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 CAT5e Switch, No Enclosure
Model 8164
RJ45 CAT5e Switch, No Enclosure Model 8164
The LineSelect® Model 8164 3-Position RJ45 Cat5e Rotary Switch allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port, or to connect ports A and B to each other. The LineSelect® Model 8164 is provided as a rotary switch with cabled RJ45’s for installation into any custom enclosure. No power is required for operation. FEATURES: • (2) RJ45 female connectors labeled “A” and “B”, and (1) RJ45 female connector labeled “COMMON”. • The switch ports are transparent to all data. • All (8) pins of the RJ45 interface are switched via break- before-make rotary switch. • No power required for operation. • Switch and cabled RJ45’s allow install into custom enclosures. • Leg Lengths: 11” (27.9 cm). • Certified for Cat 5e compliance. COMPONENTS PROVIDED: • Rotary Switch with A/B/COM RJ45’s – The switch has the RJ45’s soldered and labeled appropriately. The washer and nut for installing the switch is provided on the switch. • Knob – To be installed on the rotary switch shaft to facilitate turning the switch. (P/N 502241). • Icons – Blue/Black/Red icons (1 of each) provided that show a “Computer” image on one side and a “Telephone” image on the other. These are used to secure the RJ45 COMMON port once installed in an enclosure. • Allen Wrench – The 1/16” Allen wrench provided for installing the knob. (P/N 507460).

The LineSelect® Model 8164 3-Position RJ45 Cat5e Rotary Switch allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port, or to connect ports A and B to each other. The LineSelect® Model 8164 is provided as a rotary switch with cabled RJ45’s for installation into any custom enclosure. No power is required for operation.

FEATURES:

• (2) RJ45 female connectors labeled “A” and “B”, and

(1) RJ45 female connector labeled “COMMON”.

• The switch ports are transparent to all data.

• All (8) pins of the RJ45 interface are switched via break-

before-make rotary switch.

• No power required for operation.

• Switch and cabled RJ45’s allow install into custom

enclosures.

• Leg Lengths: 11” (27.9 cm).

• Certified for Cat 5e compliance.

COMPONENTS PROVIDED:

• Rotary Switch with A/B/COM RJ45’s – The switch

has the RJ45’s soldered and labeled appropriately.

The washer and nut for installing the switch is provided

on the switch.

• Knob – To be installed on the rotary switch shaft to

facilitate turning the switch. (P/N 502241).

• Icons – Blue/Black/Red icons (1 of each) provided

that show a “Computer” image on one side and a

“Telephone” image on the other. These are used to

secure the RJ45 COMMON port once installed in an

enclosure.

• Allen Wrench – The 1/16” Allen wrench provided for

installing the knob. (P/N 507460).

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 8164
Product Name RJ45 CAT5e Switch, No Enclosure
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Modems - 2024072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Modem
Modem Technology 3G, 4G, 2G
View Details