Electro Standards Laboratories Dual Channel Network Switch Model 9250

Description
The Model 9250 Switch system is comprised of two independent sharing switches efficiently packaged in a 19-inch wide 2U high (3.5") rackmount unit. The network switch functions are described and illustrated below. Features: Independently switch each of the two channels manually via two knobs located on the front panel, one knob per channel. Channel 1: DB25 A/B/C with (4) DB25 female connectors for ports A, B, C, and Common. Channel 2: DB25 A/B Switch with (3) DB25 female connectors for ports A, B, and Common. All 25 pins of the RS530 interface are switched. High reliability, precious metal, sealed switches. Transparent to data speed and format. Eliminates the need to plug and unplug cables. All ports located on rear panel. Manual operation. No power required. Rackmount style chassis, 19" Wide x 3.5" High x 8" Deep. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB25 cables are available for your switch installation. Lifetime guarantee against manufacturing defects.
Datasheet
Description
The Model 9250 Switch system is comprised of two independent sharing switches efficiently packaged in a 19-inch wide 2U high (3.5") rackmount unit. The network switch functions are described and illustrated below. Features: Independently switch each of the two channels manually via two knobs located on the front panel, one knob per channel. Channel 1: DB25 A/B/C with (4) DB25 female connectors for ports A, B, C, and Common. Channel 2: DB25 A/B Switch with (3) DB25 female connectors for ports A, B, and Common. All 25 pins of the RS530 interface are switched. High reliability, precious metal, sealed switches. Transparent to data speed and format. Eliminates the need to plug and unplug cables. All ports located on rear panel. Manual operation. No power required. Rackmount style chassis, 19" Wide x 3.5" High x 8" Deep. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB25 cables are available for your switch installation. Lifetime guarantee against manufacturing defects.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel Network Switch - Model 9250 - Electro Standards Laboratories
Cranston, RI, USA
Dual Channel Network Switch
Model 9250
Dual Channel Network Switch Model 9250
The Model 9250 Switch system is comprised of two independent sharing switches efficiently packaged in a 19-inch wide 2U high (3.5") rackmount unit. The network switch functions are described and illustrated below. Features: Independently switch each of the two channels manually via two knobs located on the front panel, one knob per channel. Channel 1: DB25 A/B/C with (4) DB25 female connectors for ports A, B, C, and Common. Channel 2: DB25 A/B Switch with (3) DB25 female connectors for ports A, B, and Common. All 25 pins of the RS530 interface are switched. High reliability, precious metal, sealed switches. Transparent to data speed and format. Eliminates the need to plug and unplug cables. All ports located on rear panel. Manual operation. No power required. Rackmount style chassis, 19" Wide x 3.5" High x 8" Deep. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB25 cables are available for your switch installation. Lifetime guarantee against manufacturing defects.

The Model 9250 Switch system is comprised of two independent sharing switches efficiently packaged in a 19-inch wide 2U high (3.5") rackmount unit. The network switch functions are described and illustrated below.

Features:

  • Independently switch each of the two channels manually via two
    knobs located on the front panel, one knob per channel.
    • Channel 1: DB25 A/B/C with (4) DB25 female connectors for ports A, B, C, and Common.
    • Channel 2: DB25 A/B Switch with (3) DB25 female connectors
      for ports A, B, and Common.
  • All 25 pins of the RS530 interface are switched.
  • High reliability, precious metal, sealed switches.
  • Transparent to data speed and format.
  • Eliminates the need to plug and unplug cables.
  • All ports located on rear panel.
  • Manual operation. No power required.
  • Rackmount style chassis, 19" Wide x 3.5" High x 8" Deep.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length DB25 cables are available for your switch installation.
  • Lifetime guarantee against manufacturing defects.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9250
Product Name Dual Channel Network Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Lite Managed Industrial Ethernet Switches - IEN-8415L - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
T1-Fiber Optic Bit Driver® Redundant - 2896 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details