Electro Standards Laboratories 8-to1 HD-15 Switch Model 7810

Description
The PathWay® Model 7810 8-to-1 HD-15 Data Switch with 10 BaseT/100 BaseTX LAN Access, allows the user the capability of sharing a single port HD-15 interface device connected to the "COMMON" port among eight other devices connected to the Channel 1-8 ports with local and remote access functionality. Remote access can be accomplished by a 10-Base-T/100 Base Tx connection. Proper authentication is required for remote access via the 10 BaseT/100 BaseTX connection. Users can remotely monitor status, control switch functions, lock/unlock front panel access and configure the LAN Access port. Features: The switch ports are transparent to all data. Twelve of the HD-15 interface pins are switched. All switched signals are passed via copper contact relays that maintain their position and continuity even in the event of a power loss or failure. Remote control of the switch position from a 10 BaseT/100 BaseTX LAN Ethernet environment or alternatively, the front panel push button. Rackmount configuration is standard.
Datasheet
Description
The PathWay® Model 7810 8-to-1 HD-15 Data Switch with 10 BaseT/100 BaseTX LAN Access, allows the user the capability of sharing a single port HD-15 interface device connected to the "COMMON" port among eight other devices connected to the Channel 1-8 ports with local and remote access functionality. Remote access can be accomplished by a 10-Base-T/100 Base Tx connection. Proper authentication is required for remote access via the 10 BaseT/100 BaseTX connection. Users can remotely monitor status, control switch functions, lock/unlock front panel access and configure the LAN Access port. Features: The switch ports are transparent to all data. Twelve of the HD-15 interface pins are switched. All switched signals are passed via copper contact relays that maintain their position and continuity even in the event of a power loss or failure. Remote control of the switch position from a 10 BaseT/100 BaseTX LAN Ethernet environment or alternatively, the front panel push button. Rackmount configuration is standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-to1 HD-15 Switch - Model 7810 - Electro Standards Laboratories
Cranston, RI, USA
8-to1 HD-15 Switch
Model 7810
8-to1 HD-15 Switch Model 7810
The PathWay® Model 7810 8-to-1 HD-15 Data Switch with 10 BaseT/100 BaseTX LAN Access, allows the user the capability of sharing a single port HD-15 interface device connected to the "COMMON" port among eight other devices connected to the Channel 1-8 ports with local and remote access functionality. Remote access can be accomplished by a 10-Base-T/100 Base Tx connection. Proper authentication is required for remote access via the 10 BaseT/100 BaseTX connection. Users can remotely monitor status, control switch functions, lock/unlock front panel access and configure the LAN Access port. Features: The switch ports are transparent to all data. Twelve of the HD-15 interface pins are switched. All switched signals are passed via copper contact relays that maintain their position and continuity even in the event of a power loss or failure. Remote control of the switch position from a 10 BaseT/100 BaseTX LAN Ethernet environment or alternatively, the front panel push button. Rackmount configuration is standard.

The PathWay® Model 7810 8-to-1 HD-15 Data Switch with 10 BaseT/100 BaseTX LAN Access, allows the user the capability of sharing a single port HD-15 interface device connected to the "COMMON" port among eight other devices connected to the Channel 1-8 ports with local and remote access functionality. Remote access can be accomplished by a 10-Base-T/100 Base Tx connection.

Proper authentication is required for remote access via the 10 BaseT/100 BaseTX connection. Users can remotely monitor status, control switch functions, lock/unlock front panel access and configure the LAN Access port.

Features:

  • The switch ports are transparent to all data.
  • Twelve of the HD-15 interface pins are switched.
  • All switched signals are passed via copper contact relays
    that maintain their position and continuity even
    in the event of a power loss or failure.
  • Remote control of the switch position from a 10 BaseT/100 BaseTX LAN Ethernet environment or alternatively, the front panel push button.
  • Rackmount configuration is standard.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7810
Product Name 8-to1 HD-15 Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - BB-SR30519310-SWH-ND - DigiKey
Specs
Network Equipment Router
View Details
CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details