Electro Standards Laboratories Dual Channel BNC50 OhmA/BSwitch with Pass-Through Port andTelnet Remote Model 7194

Description
SPECIFICATIONS: REAR PANEL PORT CONNECTORS: (1) BNC (F) labeled CH-1 COM. (1) BNC (F) labeled CH-2 COM and (1) BNC (F) labeled PASS. FRONT PANEL PORT CONNECTORS: (2) BNC (F) labeled CH-1A, and CH-1B. (2) BNC (F) CH-2A, and CH-2B. (1) BNC (F) connector labeled PASS. DISPLAY: (2) Front panel LED's display switch position and power status for each channel. (1) pushbutton for each channel. REMOTE: (1) RJ45 female connector on rear panel accepts 10/100 BASE-T LAN Ethernet that uses Telnet Commands for Remote Control Operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 10.0"D. (1U rack height) (48.3 x 4.4 x 25.4 cm) WEIGHT: Approximately 5.3 lbs. (2.4 Kg) WIDE RANGE POWER (Cat No 517277)OPTION AVAILABLE: CE, RoHS and UL listed table mount power module, 100VAC/240VAC, 50Hz/60Hz for use in place of standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications. DUAL CHANNEL BNC 50 OHM APPLICATION w/PASS-THROUGH PORT: The drawing illustrates Channel 1 and Channel 2 with BNC 50 Ohm connectors. Each channel has a COMMON device connected to its BNC 50 Ohm COMMON port accessing two devices connected to the BNC 50 Ohm Port A and Port B. There are two BNC Pass-Through ports; One on the front-panel and one on the rear-panel, that provides a coupling to pass a signal straight between the front and rear panel. The RJ45 Remote port is IP addressable and accepts Telnet commands for Remote Control operation of the Model 7194. FEATURES: The switch ports are transparent to all data. Both Center and Shell of the BNC interface of Channels 1 and 2 are switched via break-before-make electromechanical relays. Both Center and Shell of the BNC interface of the Pass Ports are passed straight through. Independent control of each channel, with ganging. Front panel pushbutton control. Switch maintains position on power loss and continues to pass data. Remote Control of the switch position from a 10/100Base-T LAN Ethernet environment. Remote Control Telnet Command Interface allows the user to control switch position, lockout front panel operations, and obtain switch status. Telnet interface also supports sending of raw TCP packets. Front panel LED's display present position and power status. All BNC ports are impedance matched to support 50 Ohm equipment. The Pathway® Model 7194 Dual Channel BNC 50 Ohm A/B Switch with Pass-Through Port and Telnet Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports, for each channel. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and Telnet commands. There is also a pair of Pass-Through ports that provide a coupling to pass a signal straight between the front and rear of the unit. The Model 7194 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
Datasheet
Description
SPECIFICATIONS: REAR PANEL PORT CONNECTORS: (1) BNC (F) labeled CH-1 COM. (1) BNC (F) labeled CH-2 COM and (1) BNC (F) labeled PASS. FRONT PANEL PORT CONNECTORS: (2) BNC (F) labeled CH-1A, and CH-1B. (2) BNC (F) CH-2A, and CH-2B. (1) BNC (F) connector labeled PASS. DISPLAY: (2) Front panel LED's display switch position and power status for each channel. (1) pushbutton for each channel. REMOTE: (1) RJ45 female connector on rear panel accepts 10/100 BASE-T LAN Ethernet that uses Telnet Commands for Remote Control Operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 10.0"D. (1U rack height) (48.3 x 4.4 x 25.4 cm) WEIGHT: Approximately 5.3 lbs. (2.4 Kg) WIDE RANGE POWER (Cat No 517277)OPTION AVAILABLE: CE, RoHS and UL listed table mount power module, 100VAC/240VAC, 50Hz/60Hz for use in place of standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications. DUAL CHANNEL BNC 50 OHM APPLICATION w/PASS-THROUGH PORT: The drawing illustrates Channel 1 and Channel 2 with BNC 50 Ohm connectors. Each channel has a COMMON device connected to its BNC 50 Ohm COMMON port accessing two devices connected to the BNC 50 Ohm Port A and Port B. There are two BNC Pass-Through ports; One on the front-panel and one on the rear-panel, that provides a coupling to pass a signal straight between the front and rear panel. The RJ45 Remote port is IP addressable and accepts Telnet commands for Remote Control operation of the Model 7194. FEATURES: The switch ports are transparent to all data. Both Center and Shell of the BNC interface of Channels 1 and 2 are switched via break-before-make electromechanical relays. Both Center and Shell of the BNC interface of the Pass Ports are passed straight through. Independent control of each channel, with ganging. Front panel pushbutton control. Switch maintains position on power loss and continues to pass data. Remote Control of the switch position from a 10/100Base-T LAN Ethernet environment. Remote Control Telnet Command Interface allows the user to control switch position, lockout front panel operations, and obtain switch status. Telnet interface also supports sending of raw TCP packets. Front panel LED's display present position and power status. All BNC ports are impedance matched to support 50 Ohm equipment. The Pathway® Model 7194 Dual Channel BNC 50 Ohm A/B Switch with Pass-Through Port and Telnet Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports, for each channel. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and Telnet commands. There is also a pair of Pass-Through ports that provide a coupling to pass a signal straight between the front and rear of the unit. The Model 7194 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel BNC50 OhmA/BSwitch with Pass-Through Port andTelnet Remote - Model 7194 - Electro Standards Laboratories
Cranston, RI, USA
Dual Channel BNC50 OhmA/BSwitch with Pass-Through Port andTelnet Remote
Model 7194
Dual Channel BNC50 OhmA/BSwitch with Pass-Through Port andTelnet Remote Model 7194
SPECIFICATIONS: REAR PANEL PORT CONNECTORS: (1) BNC (F) labeled CH-1 COM. (1) BNC (F) labeled CH-2 COM and (1) BNC (F) labeled PASS. FRONT PANEL PORT CONNECTORS: (2) BNC (F) labeled CH-1A, and CH-1B. (2) BNC (F) CH-2A, and CH-2B. (1) BNC (F) connector labeled PASS. DISPLAY: (2) Front panel LED's display switch position and power status for each channel. (1) pushbutton for each channel. REMOTE: (1) RJ45 female connector on rear panel accepts 10/100 BASE-T LAN Ethernet that uses Telnet Commands for Remote Control Operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 10.0"D. (1U rack height) (48.3 x 4.4 x 25.4 cm) WEIGHT: Approximately 5.3 lbs. (2.4 Kg) WIDE RANGE POWER (Cat No 517277)OPTION AVAILABLE: CE, RoHS and UL listed table mount power module, 100VAC/240VAC, 50Hz/60Hz for use in place of standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications. DUAL CHANNEL BNC 50 OHM APPLICATION w/PASS-THROUGH PORT: The drawing illustrates Channel 1 and Channel 2 with BNC 50 Ohm connectors. Each channel has a COMMON device connected to its BNC 50 Ohm COMMON port accessing two devices connected to the BNC 50 Ohm Port A and Port B. There are two BNC Pass-Through ports; One on the front-panel and one on the rear-panel, that provides a coupling to pass a signal straight between the front and rear panel. The RJ45 Remote port is IP addressable and accepts Telnet commands for Remote Control operation of the Model 7194. FEATURES: The switch ports are transparent to all data. Both Center and Shell of the BNC interface of Channels 1 and 2 are switched via break-before-make electromechanical relays. Both Center and Shell of the BNC interface of the Pass Ports are passed straight through. Independent control of each channel, with ganging. Front panel pushbutton control. Switch maintains position on power loss and continues to pass data. Remote Control of the switch position from a 10/100Base-T LAN Ethernet environment. Remote Control Telnet Command Interface allows the user to control switch position, lockout front panel operations, and obtain switch status. Telnet interface also supports sending of raw TCP packets. Front panel LED's display present position and power status. All BNC ports are impedance matched to support 50 Ohm equipment. The Pathway® Model 7194 Dual Channel BNC 50 Ohm A/B Switch with Pass-Through Port and Telnet Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports, for each channel. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and Telnet commands. There is also a pair of Pass-Through ports that provide a coupling to pass a signal straight between the front and rear of the unit. The Model 7194 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

SPECIFICATIONS:

  • REAR PANEL PORT CONNECTORS: (1) BNC (F) labeled CH-1 COM. (1) BNC (F) labeled CH-2 COM and (1) BNC (F) labeled PASS.
  • FRONT PANEL PORT CONNECTORS: (2) BNC (F) labeled CH-1A, and CH-1B. (2) BNC (F) CH-2A, and CH-2B. (1) BNC (F) connector labeled PASS.
  • DISPLAY: (2) Front panel LED's display switch position and power status for each channel. (1) pushbutton for each channel.
  • REMOTE: (1) RJ45 female connector on rear panel accepts 10/100 BASE-T LAN Ethernet that uses Telnet Commands for Remote Control Operation.
  • POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug.
  • DIMENSIONS: Rackmount 19.0" W x 1.75" H x 10.0"D. (1U rack height) (48.3 x 4.4 x 25.4 cm)
  • WEIGHT: Approximately 5.3 lbs. (2.4 Kg)

WIDE RANGE POWER
(Cat No 517277)OPTION AVAILABLE: CE, RoHS and UL listed table mount power module, 100VAC/240VAC, 50Hz/60Hz for use in place of standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications.

DUAL CHANNEL BNC 50 OHM APPLICATION w/PASS-THROUGH PORT: The drawing illustrates Channel 1 and Channel 2 with BNC 50 Ohm connectors. Each channel has a COMMON device connected to its BNC 50 Ohm COMMON port accessing two devices connected to the BNC 50 Ohm Port A and Port B. There are two BNC Pass-Through ports; One on the front-panel and one on the rear-panel, that provides a coupling to pass a signal straight between the front and rear panel. The RJ45 Remote port is IP addressable and accepts Telnet commands for Remote Control operation of the Model 7194.

FEATURES:

  • The switch ports are transparent to all data.
  • Both Center and Shell of the BNC interface of Channels 1 and 2 are switched via break-before-make electromechanical relays.
  • Both Center and Shell of the BNC interface of the Pass Ports are passed straight through.
  • Independent control of each channel, with ganging.
  • Front panel pushbutton control.
  • Switch maintains position on power loss and continues to pass data.
  • Remote Control of the switch position from a 10/100Base-T LAN Ethernet environment.
  • Remote Control Telnet Command Interface allows the user to control switch position, lockout front panel operations, and obtain switch status.
  • Telnet interface also supports sending of raw TCP packets.
  • Front panel LED's display present position and power status.
  • All BNC ports are impedance matched to support 50 Ohm equipment.

The Pathway® Model 7194 Dual Channel BNC 50 Ohm A/B Switch with Pass-Through Port and Telnet Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports, for each channel. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and Telnet commands.

There is also a pair of Pass-Through ports that provide a coupling to pass a signal straight between the front and rear of the unit. The Model 7194 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7194
Product Name Dual Channel BNC50 OhmA/BSwitch with Pass-Through Port andTelnet Remote
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 300160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 6 #
Data Rate 12 Gbps
View Details