Electro Standards Laboratories 2-Channel RJ45/RJ48 T1 A/B Switch Model 7365

Description
The PathWay® Model 7365 Dual Channel RJ45/48 T1 Interface A/B Switch with Contact Closure, Telnet and GUI allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports, for each channel, with remote access functionality. Remote Control access can be accomplished using an Ethernet 10/100Base-T connection and either Telnet commands or graphical user interface. The unit can also be controlled via dry contact closure logic through the Rear Panel DB9 Remote Port.
Datasheet
Description
The PathWay® Model 7365 Dual Channel RJ45/48 T1 Interface A/B Switch with Contact Closure, Telnet and GUI allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports, for each channel, with remote access functionality. Remote Control access can be accomplished using an Ethernet 10/100Base-T connection and either Telnet commands or graphical user interface. The unit can also be controlled via dry contact closure logic through the Rear Panel DB9 Remote Port.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Channel RJ45/RJ48 T1 A/B Switch - Model 7365 - Electro Standards Laboratories
Cranston, RI, USA
2-Channel RJ45/RJ48 T1 A/B Switch
Model 7365
2-Channel RJ45/RJ48 T1 A/B Switch Model 7365
The PathWay® Model 7365 Dual Channel RJ45/48 T1 Interface A/B Switch with Contact Closure, Telnet and GUI allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports, for each channel, with remote access functionality. Remote Control access can be accomplished using an Ethernet 10/100Base-T connection and either Telnet commands or graphical user interface. The unit can also be controlled via dry contact closure logic through the Rear Panel DB9 Remote Port.

The PathWay® Model 7365 Dual Channel RJ45/48 T1 Interface A/B Switch with Contact Closure, Telnet and GUI allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports, for each channel, with remote access functionality. Remote Control access can be accomplished using an Ethernet 10/100Base-T connection and either Telnet commands or graphical user interface. The unit can also be controlled via dry contact closure logic through the Rear Panel DB9 Remote Port.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7365
Product Name 2-Channel RJ45/RJ48 T1 A/B Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
NEMA TS2 Certified Industrial PoE++ Switches - 9060-4GP2GS - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
T1 or E1 to Fiber Optic Transmitter/Receiver - 2890 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details