Electro Standards Laboratories 4-Channel (1) Audio & (3) RJ45 Cat5e, PoE Compliant Swtich Model 7403

Description
The PathWay® Model 7403 4-Channel switch with RS232 Remote allows the user the capability of sharing a single port RJ45 interface device connected to the A and B ports for each of the three RJ45 channels. Additionally, it allows the user the capability of sharing a single port 4-Pin Phoenix interface device connected to the COMMON port among two other devices connected to the A and B ports. The Model 7403 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. FEATURES: Each RJ45 channel allows access to two RJ45 Cat5e networks from one COMMON network or device. The 4-Pin Phoenix channel allows access to two 4-Pin Phoenix devices from one 4-Pin Phoenix COMMON network or device. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. All 4 leads of the 4-Pin block are switched. The unit maintains last set position on power loss and continues to pass data. Upon power up, switch remains in last known position. Front panel pushbutton control. Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, obtain switch status, query firmware version number, query serial number, and enable/disable autosend of switch positions. Simultaneous control of channels. Front panel LED's display the present position and power status. Certified for Cat 5e compliance. Certified for PoE 8023af & 8023at compliance.
Datasheet
Description
The PathWay® Model 7403 4-Channel switch with RS232 Remote allows the user the capability of sharing a single port RJ45 interface device connected to the A and B ports for each of the three RJ45 channels. Additionally, it allows the user the capability of sharing a single port 4-Pin Phoenix interface device connected to the COMMON port among two other devices connected to the A and B ports. The Model 7403 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. FEATURES: Each RJ45 channel allows access to two RJ45 Cat5e networks from one COMMON network or device. The 4-Pin Phoenix channel allows access to two 4-Pin Phoenix devices from one 4-Pin Phoenix COMMON network or device. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. All 4 leads of the 4-Pin block are switched. The unit maintains last set position on power loss and continues to pass data. Upon power up, switch remains in last known position. Front panel pushbutton control. Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, obtain switch status, query firmware version number, query serial number, and enable/disable autosend of switch positions. Simultaneous control of channels. Front panel LED's display the present position and power status. Certified for Cat 5e compliance. Certified for PoE 8023af & 8023at compliance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel (1) Audio & (3) RJ45 Cat5e, PoE Compliant Swtich - Model 7403 - Electro Standards Laboratories
Cranston, RI, USA
4-Channel (1) Audio & (3) RJ45 Cat5e, PoE Compliant Swtich
Model 7403
4-Channel (1) Audio & (3) RJ45 Cat5e, PoE Compliant Swtich Model 7403
The PathWay® Model 7403 4-Channel switch with RS232 Remote allows the user the capability of sharing a single port RJ45 interface device connected to the A and B ports for each of the three RJ45 channels. Additionally, it allows the user the capability of sharing a single port 4-Pin Phoenix interface device connected to the COMMON port among two other devices connected to the A and B ports. The Model 7403 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. FEATURES: Each RJ45 channel allows access to two RJ45 Cat5e networks from one COMMON network or device. The 4-Pin Phoenix channel allows access to two 4-Pin Phoenix devices from one 4-Pin Phoenix COMMON network or device. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. All 4 leads of the 4-Pin block are switched. The unit maintains last set position on power loss and continues to pass data. Upon power up, switch remains in last known position. Front panel pushbutton control. Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, obtain switch status, query firmware version number, query serial number, and enable/disable autosend of switch positions. Simultaneous control of channels. Front panel LED's display the present position and power status. Certified for Cat 5e compliance. Certified for PoE 8023af & 8023at compliance.

The PathWay® Model 7403 4-Channel switch with RS232 Remote allows the user the capability of sharing a single port RJ45 interface device connected to the A and B ports for each of the three RJ45 channels. Additionally, it allows the user the capability of sharing a single port 4-Pin Phoenix interface device connected to the COMMON port among two other devices connected to the A and B ports. The Model 7403 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

FEATURES:

  • Each RJ45 channel allows access to two RJ45 Cat5e networks from one COMMON network or device.
  • The 4-Pin Phoenix channel allows access to two 4-Pin Phoenix devices from one 4-Pin Phoenix COMMON network or device.
  • The switch ports are transparent to all data.
  • All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays.
  • All 4 leads of the 4-Pin block are switched.
  • The unit maintains last set position on power loss and continues to pass data.
  • Upon power up, switch remains in last known position.
  • Front panel pushbutton control.
  • Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, obtain switch status, query firmware version number, query serial number, and enable/disable autosend of switch positions.
  • Simultaneous control of channels.
  • Front panel LED's display the present position and power status.
  • Certified for Cat 5e compliance.
  • Certified for PoE 8023af & 8023at compliance.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7403
Product Name 4-Channel (1) Audio & (3) RJ45 Cat5e, PoE Compliant Swtich
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2681589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 7 #
View Details