Electro Standards Laboratories Dual Channel RS530 A/B Switch Model 7248-ESL

Description
Channel 1 Port Connectors: (3) DB25 (M/M/F) connectors labeled SECURE, NON-SECURE and COMMON, respectively. Channel 2 Port Connectors: (3) RJ45(F) shielded connectors labeled A, B, and COMMON. Front Panel Control: (2) Manual pushbuttons allow local switching of channels 1 and 2. Remote Control: DB9 female connector on rear panel accepts contact closure or RS232 serial data. Display: (6) LEDs on front panel display switch position and power status. Remote Control: (1) DB9 Female connector on rear panel accepts Contact Closure or RS232 Serial Data for remote control operation. Power: Internal power supply accepts 115 VAC, 60 Hz. A power cable is supplied with the unit. Dimensions: Rackmount, 19.0" W x 8.0" D x 1.75" H. Weight: 4.5 lbs.
Datasheet
Description
Channel 1 Port Connectors: (3) DB25 (M/M/F) connectors labeled SECURE, NON-SECURE and COMMON, respectively. Channel 2 Port Connectors: (3) RJ45(F) shielded connectors labeled A, B, and COMMON. Front Panel Control: (2) Manual pushbuttons allow local switching of channels 1 and 2. Remote Control: DB9 female connector on rear panel accepts contact closure or RS232 serial data. Display: (6) LEDs on front panel display switch position and power status. Remote Control: (1) DB9 Female connector on rear panel accepts Contact Closure or RS232 Serial Data for remote control operation. Power: Internal power supply accepts 115 VAC, 60 Hz. A power cable is supplied with the unit. Dimensions: Rackmount, 19.0" W x 8.0" D x 1.75" H. Weight: 4.5 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel RS530 A/B Switch - Model 7248-ESL - Electro Standards Laboratories
Cranston, RI, USA
Dual Channel RS530 A/B Switch
Model 7248-ESL
Dual Channel RS530 A/B Switch Model 7248-ESL
Channel 1 Port Connectors: (3) DB25 (M/M/F) connectors labeled SECURE, NON-SECURE and COMMON, respectively. Channel 2 Port Connectors: (3) RJ45(F) shielded connectors labeled A, B, and COMMON. Front Panel Control: (2) Manual pushbuttons allow local switching of channels 1 and 2. Remote Control: DB9 female connector on rear panel accepts contact closure or RS232 serial data. Display: (6) LEDs on front panel display switch position and power status. Remote Control: (1) DB9 Female connector on rear panel accepts Contact Closure or RS232 Serial Data for remote control operation. Power: Internal power supply accepts 115 VAC, 60 Hz. A power cable is supplied with the unit. Dimensions: Rackmount, 19.0" W x 8.0" D x 1.75" H. Weight: 4.5 lbs.
  • Channel 1 Port Connectors: (3) DB25 (M/M/F) connectors labeled SECURE, NON-SECURE and COMMON, respectively.
  • Channel 2 Port Connectors: (3) RJ45(F) shielded connectors labeled A, B, and COMMON.
  • Front Panel Control: (2) Manual pushbuttons allow local switching of channels 1 and 2.
  • Remote Control: DB9 female connector on rear panel accepts contact closure or RS232 serial data.
  • Display: (6) LEDs on front panel display switch position and power status.
  • Remote Control: (1) DB9 Female connector on rear panel accepts Contact Closure or RS232 Serial Data for remote control operation.
  • Power: Internal power supply accepts 115 VAC, 60 Hz. A power cable is supplied with the unit.
  • Dimensions: Rackmount, 19.0" W x 8.0" D x 1.75" H.
  • Weight: 4.5 lbs.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7248-ESL
Product Name Dual Channel RS530 A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2681549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 24 #
Data Rate 0.0100 to 1 Gbps
View Details