Electro Standards Laboratories USB Type A 5-to-1 Switch, No Enclosure Model 4511

Description
The PathWay® Model 4511 USB 2.0 Type-A A/B/C/D/E Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the “COMMON” port among fi ve other devices connected to the “A”, “B”, “C”, “D”, and “E” ports, with remote access functionality. Remote Control access can be accomplished using ASCII RS232 commands. The Model 4511 is comprised of boards, cables and connectors and strain relief bracket, ready for installation on a panel or other similar solution. The switch may be controlled manually via the front panel pushbuttons or remotely from the RS232 Serial Remote port. The present switch position may be viewed on the front panel LED display or monitored via the REMOTE port. FEATURES • Allows quick connection to any one of fi ve USB Type-A devices from one COMMON device. • Compatible with Hi-Speed USB 2.0 devices. • The switch ports are transparent to all data. • All (4) pins of the USB interface are switched via break- before-make electromechanical relays. • Switch maintains position on power loss and continues to pass data. • Switch powers up in last known position. • Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, and obtain switch status, as well as, query fi rmware version number, query serial number and enable/disable autosend of switch positions. • Front panel LED’s display present position and power status. • All Cables (LED, Push Button, Remote, Power and Ports) are 8 ft in length. This makes the total USB signal path ~17FT, when accounting for the relay switching wiring.
Datasheet
Description
The PathWay® Model 4511 USB 2.0 Type-A A/B/C/D/E Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the “COMMON” port among fi ve other devices connected to the “A”, “B”, “C”, “D”, and “E” ports, with remote access functionality. Remote Control access can be accomplished using ASCII RS232 commands. The Model 4511 is comprised of boards, cables and connectors and strain relief bracket, ready for installation on a panel or other similar solution. The switch may be controlled manually via the front panel pushbuttons or remotely from the RS232 Serial Remote port. The present switch position may be viewed on the front panel LED display or monitored via the REMOTE port. FEATURES • Allows quick connection to any one of fi ve USB Type-A devices from one COMMON device. • Compatible with Hi-Speed USB 2.0 devices. • The switch ports are transparent to all data. • All (4) pins of the USB interface are switched via break- before-make electromechanical relays. • Switch maintains position on power loss and continues to pass data. • Switch powers up in last known position. • Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, and obtain switch status, as well as, query fi rmware version number, query serial number and enable/disable autosend of switch positions. • Front panel LED’s display present position and power status. • All Cables (LED, Push Button, Remote, Power and Ports) are 8 ft in length. This makes the total USB signal path ~17FT, when accounting for the relay switching wiring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Type A 5-to-1 Switch, No Enclosure - Model 4511 - Electro Standards Laboratories
Cranston, RI, USA
USB Type A 5-to-1 Switch, No Enclosure
Model 4511
USB Type A 5-to-1 Switch, No Enclosure Model 4511
The PathWay® Model 4511 USB 2.0 Type-A A/B/C/D/E Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the “COMMON” port among fi ve other devices connected to the “A”, “B”, “C”, “D”, and “E” ports, with remote access functionality. Remote Control access can be accomplished using ASCII RS232 commands. The Model 4511 is comprised of boards, cables and connectors and strain relief bracket, ready for installation on a panel or other similar solution. The switch may be controlled manually via the front panel pushbuttons or remotely from the RS232 Serial Remote port. The present switch position may be viewed on the front panel LED display or monitored via the REMOTE port. FEATURES • Allows quick connection to any one of fi ve USB Type-A devices from one COMMON device. • Compatible with Hi-Speed USB 2.0 devices. • The switch ports are transparent to all data. • All (4) pins of the USB interface are switched via break- before-make electromechanical relays. • Switch maintains position on power loss and continues to pass data. • Switch powers up in last known position. • Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, and obtain switch status, as well as, query fi rmware version number, query serial number and enable/disable autosend of switch positions. • Front panel LED’s display present position and power status. • All Cables (LED, Push Button, Remote, Power and Ports) are 8 ft in length. This makes the total USB signal path ~17FT, when accounting for the relay switching wiring.

The PathWay® Model 4511 USB 2.0 Type-A A/B/C/D/E Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the “COMMON” port among fi ve other devices connected to the “A”, “B”, “C”, “D”, and “E” ports, with remote access functionality. Remote Control access can be accomplished using ASCII RS232 commands. The Model 4511 is comprised of boards, cables and connectors and strain relief bracket, ready for installation on a panel or other similar solution. The switch may be controlled manually via the front panel pushbuttons or remotely from the RS232 Serial Remote port. The present switch position may be viewed on the front panel LED display or monitored via the REMOTE port.

FEATURES

• Allows quick connection to any one of fi ve USB Type-A

devices from one COMMON device.

• Compatible with Hi-Speed USB 2.0 devices.

• The switch ports are transparent to all data.

• All (4) pins of the USB interface are switched via break-

before-make electromechanical relays.

• Switch maintains position on power loss and continues to pass

data.

• Switch powers up in last known position.

• Remote RS232 ASCII commands that allow the user to control

switch position, lockout front panel operations, and obtain

switch status, as well as, query fi rmware version number, query

serial number and enable/disable autosend of switch positions.

• Front panel LED’s display present position and power status.

• All Cables (LED, Push Button, Remote, Power and Ports) are

8 ft in length. This makes the total USB signal path ~17FT,

when accounting for the relay switching wiring.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 4511
Product Name USB Type A 5-to-1 Switch, No Enclosure
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

NETWORK Ethernet NVMe-oF JBOF -  - Larch Networks
Specs
Network Equipment Other
Form Factor Rack Mount
View Details
8FE Unmanaged Ethernet Switch, -40~75℃ - EKI-2528I-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
3 suppliers
ECO Unmanaged - 852-112/000-001 - WAGO
Specs
Network Equipment Switch
View Details
4 suppliers