Electro Standards Laboratories Audio and Video XLR 3-Pin & BNC Coax Interface, A/B Switch, Manual, Desktop Model 6239

Description
SPECIFICATIONS: PORT CONNECTORS: (3) XLR 3-pin female connectors labeled A, B, and COMMON. (3) BNC female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) rotary switch on front panel selects A or B. POWER: No power required. Manually operated. DIMENSIONS: 8.0" W x 3.0" H x 8.0" D. (20.3 x 7.6 x 20.3 cm) WEIGHT: Approx. 1.5 lbs. (0.7 Kg) AUDIO AND VIDEO APPLICATION: The drawing illustrates a COMMON Video device connected to the BNC COMMON port allowing access to two other Video devices connected to the BNC A and B ports. There is also a COMMON Audio device connected the COMMON 3-Pin XLR port allowing access to two other Audio devices connected to the 3-Pin XLR A and B ports. Both the Audio channel and Video Channel switch simultaneously from one location to the another location. The Model 6239 allows quick and easy connection of Audio and Video channels to either of two remote locations. The audio channel utilizes XLR 3-pin microphone connectors and cabling. The video channel utilizes BNC Coax connectors and cabling. The Model 6239 is controlled via a front panel rotary switch. All three pins of the XLR connectors, and both center conductor & shell of the BNC connectors are switched simultaneously. FEATURES: Allows quick and easy connection of local audio and video channels to either of two remote locations. High quality sealed switch with self-wiping low impedance contacts. Manual operation via front-panel rotary switch. All three pins of the XLR audio connector are switched. Both the shield and center conductor of the BNC connector are switched. Simultaneously switches both the audio and video channels. Eliminates the need to plug and unplug cables No external power required. Attractive black box packaging provides EMI/RFI shielding. Lifetime guarantee against manufacturing defects. Custom length cables available for your switch installation.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (3) XLR 3-pin female connectors labeled A, B, and COMMON. (3) BNC female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) rotary switch on front panel selects A or B. POWER: No power required. Manually operated. DIMENSIONS: 8.0" W x 3.0" H x 8.0" D. (20.3 x 7.6 x 20.3 cm) WEIGHT: Approx. 1.5 lbs. (0.7 Kg) AUDIO AND VIDEO APPLICATION: The drawing illustrates a COMMON Video device connected to the BNC COMMON port allowing access to two other Video devices connected to the BNC A and B ports. There is also a COMMON Audio device connected the COMMON 3-Pin XLR port allowing access to two other Audio devices connected to the 3-Pin XLR A and B ports. Both the Audio channel and Video Channel switch simultaneously from one location to the another location. The Model 6239 allows quick and easy connection of Audio and Video channels to either of two remote locations. The audio channel utilizes XLR 3-pin microphone connectors and cabling. The video channel utilizes BNC Coax connectors and cabling. The Model 6239 is controlled via a front panel rotary switch. All three pins of the XLR connectors, and both center conductor & shell of the BNC connectors are switched simultaneously. FEATURES: Allows quick and easy connection of local audio and video channels to either of two remote locations. High quality sealed switch with self-wiping low impedance contacts. Manual operation via front-panel rotary switch. All three pins of the XLR audio connector are switched. Both the shield and center conductor of the BNC connector are switched. Simultaneously switches both the audio and video channels. Eliminates the need to plug and unplug cables No external power required. Attractive black box packaging provides EMI/RFI shielding. Lifetime guarantee against manufacturing defects. Custom length cables available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio and Video XLR 3-Pin & BNC Coax Interface, A/B Switch, Manual, Desktop - Model 6239 - Electro Standards Laboratories
Cranston, RI, USA
Audio and Video XLR 3-Pin & BNC Coax Interface, A/B Switch, Manual, Desktop
Model 6239
Audio and Video XLR 3-Pin & BNC Coax Interface, A/B Switch, Manual, Desktop Model 6239
SPECIFICATIONS: PORT CONNECTORS: (3) XLR 3-pin female connectors labeled A, B, and COMMON. (3) BNC female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) rotary switch on front panel selects A or B. POWER: No power required. Manually operated. DIMENSIONS: 8.0" W x 3.0" H x 8.0" D. (20.3 x 7.6 x 20.3 cm) WEIGHT: Approx. 1.5 lbs. (0.7 Kg) AUDIO AND VIDEO APPLICATION: The drawing illustrates a COMMON Video device connected to the BNC COMMON port allowing access to two other Video devices connected to the BNC A and B ports. There is also a COMMON Audio device connected the COMMON 3-Pin XLR port allowing access to two other Audio devices connected to the 3-Pin XLR A and B ports. Both the Audio channel and Video Channel switch simultaneously from one location to the another location. The Model 6239 allows quick and easy connection of Audio and Video channels to either of two remote locations. The audio channel utilizes XLR 3-pin microphone connectors and cabling. The video channel utilizes BNC Coax connectors and cabling. The Model 6239 is controlled via a front panel rotary switch. All three pins of the XLR connectors, and both center conductor & shell of the BNC connectors are switched simultaneously. FEATURES: Allows quick and easy connection of local audio and video channels to either of two remote locations. High quality sealed switch with self-wiping low impedance contacts. Manual operation via front-panel rotary switch. All three pins of the XLR audio connector are switched. Both the shield and center conductor of the BNC connector are switched. Simultaneously switches both the audio and video channels. Eliminates the need to plug and unplug cables No external power required. Attractive black box packaging provides EMI/RFI shielding. Lifetime guarantee against manufacturing defects. Custom length cables available for your switch installation.

SPECIFICATIONS:

  • PORT CONNECTORS:
    (3) XLR 3-pin female connectors labeled A, B, and COMMON.
    (3) BNC female connectors labeled A, B, and COMMON.
  • FRONT PANEL CONTROL: (1) rotary switch on
    front panel selects A or B.
  • POWER: No power required. Manually operated.
  • DIMENSIONS: 8.0" W x 3.0" H x 8.0" D. (20.3 x 7.6 x 20.3 cm)
  • WEIGHT: Approx. 1.5 lbs. (0.7 Kg)

AUDIO AND VIDEO APPLICATION: The drawing illustrates a COMMON Video device connected to the BNC COMMON port allowing access to two other Video devices connected to the BNC A and B ports. There is also a COMMON Audio device connected the COMMON 3-Pin XLR port allowing access to two other Audio devices connected to the 3-Pin XLR A and B ports. Both the Audio channel and Video Channel switch simultaneously from one location to the another location.

The Model 6239 allows quick and easy connection of Audio and Video channels to either of two remote locations. The audio channel utilizes XLR 3-pin microphone connectors and cabling. The video channel utilizes BNC Coax connectors and cabling. The Model 6239 is controlled via a front panel rotary switch. All three pins of the XLR connectors, and both center conductor & shell of the BNC connectors are switched simultaneously.

FEATURES:

  • Allows quick and easy connection of local audio and video channels to either of two remote locations.
  • High quality sealed switch with self-wiping low impedance contacts.
  • Manual operation via front-panel rotary switch.
  • All three pins of the XLR audio connector are switched.
  • Both the shield and center conductor of the BNC connector are switched.
  • Simultaneously switches both the audio and video channels.
  • Eliminates the need to plug and unplug cables
  • No external power required.
  • Attractive black box packaging provides EMI/RFI shielding.
  • Lifetime guarantee against manufacturing defects.
  • Custom length cables available for your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 6239
Product Name Audio and Video XLR 3-Pin & BNC Coax Interface, A/B Switch, Manual, Desktop
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix2500 5Port Lightly Managed Switch - 1783-LMS5 - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, 850nm multimode - 1-G065 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
1-port Modbus Gateway - ADAM-4572-CE - Advantech
Specs
Network Equipment Gateway
Form Factor Wall Mount
Ports / Interfaces Terminal block
View Details