Electro Standards Laboratories QuickSwitch 6274 A/B/C/D Model 6274

Description
Fiber Optic Switch allows access to up to four separate fiber optic networks. The switch uses mirror technology and is transparent to data and speed. Supports gigabyte data rates. A, B, C, D, and COM ports are ST Simplex. Supports Single Mode, SMF-28, 8.2 micron fiber with wavelengths of 1310 nm and 1550 nm. Front panel pushbutton control or Remote Contact Control access through the DB15 Remote Port. Remote Contact Control allows the user to change the unit's position and lockout the front panel pushbutton. Front panel LED's display the current switch position and power status. Maintains position and data transmission if power is lost. Standard 2U high rackmount configuration.
Datasheet
Description
Fiber Optic Switch allows access to up to four separate fiber optic networks. The switch uses mirror technology and is transparent to data and speed. Supports gigabyte data rates. A, B, C, D, and COM ports are ST Simplex. Supports Single Mode, SMF-28, 8.2 micron fiber with wavelengths of 1310 nm and 1550 nm. Front panel pushbutton control or Remote Contact Control access through the DB15 Remote Port. Remote Contact Control allows the user to change the unit's position and lockout the front panel pushbutton. Front panel LED's display the current switch position and power status. Maintains position and data transmission if power is lost. Standard 2U high rackmount configuration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch 6274 A/B/C/D - Model 6274 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch 6274 A/B/C/D
Model 6274
QuickSwitch 6274 A/B/C/D Model 6274
Fiber Optic Switch allows access to up to four separate fiber optic networks. The switch uses mirror technology and is transparent to data and speed. Supports gigabyte data rates. A, B, C, D, and COM ports are ST Simplex. Supports Single Mode, SMF-28, 8.2 micron fiber with wavelengths of 1310 nm and 1550 nm. Front panel pushbutton control or Remote Contact Control access through the DB15 Remote Port. Remote Contact Control allows the user to change the unit's position and lockout the front panel pushbutton. Front panel LED's display the current switch position and power status. Maintains position and data transmission if power is lost. Standard 2U high rackmount configuration.
  • Fiber Optic Switch allows access to up to four separate fiber optic networks.
  • The switch uses mirror technology and is transparent to data and speed. Supports gigabyte data rates.
  • A, B, C, D, and COM ports are ST Simplex.
  • Supports Single Mode, SMF-28, 8.2 micron fiber with wavelengths of 1310 nm and 1550 nm.
  • Front panel pushbutton control or Remote Contact Control access through the DB15 Remote Port.
  • Remote Contact Control allows the user to change the unit's position and lockout the front panel pushbutton.
  • Front panel LED's display the current switch position and power status.
  • Maintains position and data transmission if power is lost.
  • Standard 2U high rackmount configuration.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 6274
Product Name QuickSwitch 6274 A/B/C/D
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Optical Repeater Mini Bit Driver® - 2082 - S.I. Tech, Inc.
Specs
Network Equipment Repeater
Area Network Type LAN Capable; MAN Capable; WAN Capable
Ports / Interfaces FC, SC, ST
View Details