Electro Standards Laboratories 3-ChannelBNC A/B Switch Boxwith Contact Closure Remote Model 7499

Description
MODEL 7499 SPECIFICATIONS: PORT CONNECTORS: (3) BNC (F) connectors labeled A, B, and COMMON for each channel. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE: (1) DB9 female connector on rear panel accepts Contact Closure signals for Remote Control Operation. POWER: UL approved 100VAC/240VAC, 50Hz/60 Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 10.47" D (48.3 x 4.4 x 26.6 cm), (1U rack height). WEIGHT: Approximately 5.7 lbs (2.6 kg) MODEL 7499 FEATURES: Each channel allows access to two BNC networks from one COMMON BNC network or device. Simultaneous control of all channels. Front panel pushbutton control. Both the Center and Shell of the BNC interface are switched via break-before-make electromechanical relays. Front panel LED's display present position and power status. The switch ports are transparent to all data. All BNC ports are impedance matched to support 75 Ohm equipment. The unit maintains last set position on power loss and continues to pass data. Upon power up, the unit will switch based on Remote Contact Closure state. Remote Contact Closure Control provides dry contact logic to allow control of the switch position and lockout state. Attractive all metal black box packaging provides EMI/RFI shielding. The PathWay® Model 7499 BNC A/B Data Switch Box with Contact Closure Remote Port allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port for each channel. The Model 7499 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The switch may be controlled manually via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. Switch position state may be attained via the front panel LED's.
Datasheet
Description
MODEL 7499 SPECIFICATIONS: PORT CONNECTORS: (3) BNC (F) connectors labeled A, B, and COMMON for each channel. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE: (1) DB9 female connector on rear panel accepts Contact Closure signals for Remote Control Operation. POWER: UL approved 100VAC/240VAC, 50Hz/60 Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 10.47" D (48.3 x 4.4 x 26.6 cm), (1U rack height). WEIGHT: Approximately 5.7 lbs (2.6 kg) MODEL 7499 FEATURES: Each channel allows access to two BNC networks from one COMMON BNC network or device. Simultaneous control of all channels. Front panel pushbutton control. Both the Center and Shell of the BNC interface are switched via break-before-make electromechanical relays. Front panel LED's display present position and power status. The switch ports are transparent to all data. All BNC ports are impedance matched to support 75 Ohm equipment. The unit maintains last set position on power loss and continues to pass data. Upon power up, the unit will switch based on Remote Contact Closure state. Remote Contact Closure Control provides dry contact logic to allow control of the switch position and lockout state. Attractive all metal black box packaging provides EMI/RFI shielding. The PathWay® Model 7499 BNC A/B Data Switch Box with Contact Closure Remote Port allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port for each channel. The Model 7499 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The switch may be controlled manually via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. Switch position state may be attained via the front panel LED's.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-ChannelBNC A/B Switch Boxwith Contact Closure Remote - Model 7499 - Electro Standards Laboratories
Cranston, RI, USA
3-ChannelBNC A/B Switch Boxwith Contact Closure Remote
Model 7499
3-ChannelBNC A/B Switch Boxwith Contact Closure Remote Model 7499
MODEL 7499 SPECIFICATIONS: PORT CONNECTORS: (3) BNC (F) connectors labeled A, B, and COMMON for each channel. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE: (1) DB9 female connector on rear panel accepts Contact Closure signals for Remote Control Operation. POWER: UL approved 100VAC/240VAC, 50Hz/60 Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 10.47" D (48.3 x 4.4 x 26.6 cm), (1U rack height). WEIGHT: Approximately 5.7 lbs (2.6 kg) MODEL 7499 FEATURES: Each channel allows access to two BNC networks from one COMMON BNC network or device. Simultaneous control of all channels. Front panel pushbutton control. Both the Center and Shell of the BNC interface are switched via break-before-make electromechanical relays. Front panel LED's display present position and power status. The switch ports are transparent to all data. All BNC ports are impedance matched to support 75 Ohm equipment. The unit maintains last set position on power loss and continues to pass data. Upon power up, the unit will switch based on Remote Contact Closure state. Remote Contact Closure Control provides dry contact logic to allow control of the switch position and lockout state. Attractive all metal black box packaging provides EMI/RFI shielding. The PathWay® Model 7499 BNC A/B Data Switch Box with Contact Closure Remote Port allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port for each channel. The Model 7499 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The switch may be controlled manually via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. Switch position state may be attained via the front panel LED's.

MODEL 7499 SPECIFICATIONS:

  • PORT CONNECTORS: (3) BNC (F) connectors labeled A, B, and COMMON for each channel.
  • DISPLAY: (2) Front panel LED's display switch position and power status.
  • REMOTE: (1) DB9 female connector on rear panel accepts Contact Closure signals for Remote Control Operation.
  • POWER: UL approved 100VAC/240VAC, 50Hz/60 Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug.
  • DIMENSIONS: Rackmount 19.0" W x 1.75" H x 10.47" D (48.3 x 4.4 x 26.6 cm), (1U rack height).
  • WEIGHT: Approximately 5.7 lbs (2.6 kg)

MODEL 7499 FEATURES:

  • Each channel allows access to two BNC networks from one COMMON BNC network or device.
  • Simultaneous control of all channels.
  • Front panel pushbutton control.
  • Both the Center and Shell of the BNC interface are switched via break-before-make electromechanical relays.
  • Front panel LED's display present position and power status.
  • The switch ports are transparent to all data.
  • All BNC ports are impedance matched to support 75 Ohm equipment.
  • The unit maintains last set position on power loss and continues to pass data.
  • Upon power up, the unit will switch based on Remote Contact Closure state.
  • Remote Contact Closure Control provides dry contact logic to allow control of the switch position and lockout state.
  • Attractive all metal black box packaging provides EMI/RFI shielding.

The PathWay® Model 7499 BNC A/B Data Switch Box with Contact Closure Remote Port allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port for each channel. The Model 7499 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

The switch may be controlled manually via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. Switch position state may be attained via the front panel LED's.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7499
Product Name 3-ChannelBNC A/B Switch Boxwith Contact Closure Remote
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Hardware, fiber optic, Hirschmann SFP+ t - UL-0093--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details