Electro Standards Laboratories DB9 2-Position Switch Model 4124

Description
Ideal for fallback applications. The switch ports are transparent to all data. All pins of the DB9 interface are switched. Automatic Fallback Mode operates based on data monitoring of pin 3 of the A port and automatic switching occurs after 3 seconds of data loss. All switched signals are passed via latching copper contact relays that maintain their position and continuity in the event of a power loss. Control of the switch position from a Contact Closure Remote Port. Contact Closure allows the user to control switch position, lockout front panel operations and obtain switch status. Front panel LEDs display switch position, the switch mode (automatic fallback or manual) as well as power status. Rugged aluminum case provides EMI/RFI shielding.
Datasheet
Description
Ideal for fallback applications. The switch ports are transparent to all data. All pins of the DB9 interface are switched. Automatic Fallback Mode operates based on data monitoring of pin 3 of the A port and automatic switching occurs after 3 seconds of data loss. All switched signals are passed via latching copper contact relays that maintain their position and continuity in the event of a power loss. Control of the switch position from a Contact Closure Remote Port. Contact Closure allows the user to control switch position, lockout front panel operations and obtain switch status. Front panel LEDs display switch position, the switch mode (automatic fallback or manual) as well as power status. Rugged aluminum case provides EMI/RFI shielding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB9 2-Position Switch - Model 4124 - Electro Standards Laboratories
Cranston, RI, USA
DB9 2-Position Switch
Model 4124
DB9 2-Position Switch Model 4124
Ideal for fallback applications. The switch ports are transparent to all data. All pins of the DB9 interface are switched. Automatic Fallback Mode operates based on data monitoring of pin 3 of the A port and automatic switching occurs after 3 seconds of data loss. All switched signals are passed via latching copper contact relays that maintain their position and continuity in the event of a power loss. Control of the switch position from a Contact Closure Remote Port. Contact Closure allows the user to control switch position, lockout front panel operations and obtain switch status. Front panel LEDs display switch position, the switch mode (automatic fallback or manual) as well as power status. Rugged aluminum case provides EMI/RFI shielding.
  • Ideal for fallback applications.
  • The switch ports are transparent to all data.
  • All pins of the DB9 interface are switched.
  • Automatic Fallback Mode operates based on data monitoring of pin 3 of the A port and automatic switching occurs after 3 seconds of data loss.
  • All switched signals are passed via latching copper contact relays that maintain their position and continuity in the event of a power loss.
  • Control of the switch position from a Contact Closure Remote Port.
  • Contact Closure allows the user to control switch position, lockout front panel operations and obtain switch status.
  • Front panel LEDs display switch position, the switch mode (automatic fallback or manual) as well as power status.
  • Rugged aluminum case provides EMI/RFI shielding.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 4124
Product Name DB9 2-Position Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
50155 Certified Unmanaged Industrial PoE+ Switches - SEN-9428P-24V-RW - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount; Wall Mount (optional feature)
View Details
3 Port Ethernet  Switch - 2703 - S.I. Tech, Inc.
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
View Details