Electro Standards Laboratories 8-to-1 COAX/RJ45 Cat6 Switch Model 7383

Description
SPECIFICATIONS: RJ45 PORT CONNECTORS: (4) RJ45 ports on front panel. OUT - RJ45 (F) shielded, the "OUT" device port for Channels 1-4. IN - RJ45 (F) shielded, the "IN" device port for Channels 1-4. OUT - RJ45 (F) shielded, the "OUT" device port to Channels 5-8. IN - RJ45 (F) shielded, the "IN" device port for Channels 5-8. BNC PORT CONNECTORS: (2) BNC ports on rear panel. OUT - BNC (F) connector, selected channel. IN - BNC (F) connector, selected channel. REAR PANEL CONTROLS: (8) Manual pushbuttons allow local switching. DISPLAY: (8) LED's display switch position and power status. REMOTE: (1) DB9 female connector on rear panel accepts ASCII RS232 Serial Data for Remote Control Operation. INTERNAL POWER SUPPLY: 100VAC/240VAC; AC inlet module on rear panel includes power rocker switch / IEC AC cord connector / fuse; AC external power cord DIMENSIONS: 19.0" W x 1.75" H x 12.46" D. (48.3 x 4.4 x 31.7 cm) WEIGHT: Approximately 7.0 lbs. (3.2 kg) FEATURES: Allows quick conversion and connection to any one of 8 RJ45 Cat6 interface devices from one COMMON COAX interface device. Two pins, of the RJ45 interface are switched via break-before-make electromechanical relays. Eliminates the need to plug and unplug cables. The switch ports are transparent to all data. Switch maintains position on power loss and continues to pass data. Remote RS232 ASCII commands allow the user to control switch position, lockout rear panel operations and obtain switch status. Front panel LED's display present position and power status. Rear panel pushbutton control. No front panel control. Certified for Cat6 compliance. The PathWay® Model 7383 Single Channel COAX/RJ45 Cat6 8-to-1 Switch with RS232 Remote allows the user the capability of connecting two separate devices, ports OUT and IN, via a direct connection for each channel, with remote access functionality. Remote Control access can be accomplished using ASCII RS232 commands. The Model 7383 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
Datasheet
Description
SPECIFICATIONS: RJ45 PORT CONNECTORS: (4) RJ45 ports on front panel. OUT - RJ45 (F) shielded, the "OUT" device port for Channels 1-4. IN - RJ45 (F) shielded, the "IN" device port for Channels 1-4. OUT - RJ45 (F) shielded, the "OUT" device port to Channels 5-8. IN - RJ45 (F) shielded, the "IN" device port for Channels 5-8. BNC PORT CONNECTORS: (2) BNC ports on rear panel. OUT - BNC (F) connector, selected channel. IN - BNC (F) connector, selected channel. REAR PANEL CONTROLS: (8) Manual pushbuttons allow local switching. DISPLAY: (8) LED's display switch position and power status. REMOTE: (1) DB9 female connector on rear panel accepts ASCII RS232 Serial Data for Remote Control Operation. INTERNAL POWER SUPPLY: 100VAC/240VAC; AC inlet module on rear panel includes power rocker switch / IEC AC cord connector / fuse; AC external power cord DIMENSIONS: 19.0" W x 1.75" H x 12.46" D. (48.3 x 4.4 x 31.7 cm) WEIGHT: Approximately 7.0 lbs. (3.2 kg) FEATURES: Allows quick conversion and connection to any one of 8 RJ45 Cat6 interface devices from one COMMON COAX interface device. Two pins, of the RJ45 interface are switched via break-before-make electromechanical relays. Eliminates the need to plug and unplug cables. The switch ports are transparent to all data. Switch maintains position on power loss and continues to pass data. Remote RS232 ASCII commands allow the user to control switch position, lockout rear panel operations and obtain switch status. Front panel LED's display present position and power status. Rear panel pushbutton control. No front panel control. Certified for Cat6 compliance. The PathWay® Model 7383 Single Channel COAX/RJ45 Cat6 8-to-1 Switch with RS232 Remote allows the user the capability of connecting two separate devices, ports OUT and IN, via a direct connection for each channel, with remote access functionality. Remote Control access can be accomplished using ASCII RS232 commands. The Model 7383 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-to-1 COAX/RJ45 Cat6 Switch - Model 7383 - Electro Standards Laboratories
Cranston, RI, USA
8-to-1 COAX/RJ45 Cat6 Switch
Model 7383
8-to-1 COAX/RJ45 Cat6 Switch Model 7383
SPECIFICATIONS: RJ45 PORT CONNECTORS: (4) RJ45 ports on front panel. OUT - RJ45 (F) shielded, the "OUT" device port for Channels 1-4. IN - RJ45 (F) shielded, the "IN" device port for Channels 1-4. OUT - RJ45 (F) shielded, the "OUT" device port to Channels 5-8. IN - RJ45 (F) shielded, the "IN" device port for Channels 5-8. BNC PORT CONNECTORS: (2) BNC ports on rear panel. OUT - BNC (F) connector, selected channel. IN - BNC (F) connector, selected channel. REAR PANEL CONTROLS: (8) Manual pushbuttons allow local switching. DISPLAY: (8) LED's display switch position and power status. REMOTE: (1) DB9 female connector on rear panel accepts ASCII RS232 Serial Data for Remote Control Operation. INTERNAL POWER SUPPLY: 100VAC/240VAC; AC inlet module on rear panel includes power rocker switch / IEC AC cord connector / fuse; AC external power cord DIMENSIONS: 19.0" W x 1.75" H x 12.46" D. (48.3 x 4.4 x 31.7 cm) WEIGHT: Approximately 7.0 lbs. (3.2 kg) FEATURES: Allows quick conversion and connection to any one of 8 RJ45 Cat6 interface devices from one COMMON COAX interface device. Two pins, of the RJ45 interface are switched via break-before-make electromechanical relays. Eliminates the need to plug and unplug cables. The switch ports are transparent to all data. Switch maintains position on power loss and continues to pass data. Remote RS232 ASCII commands allow the user to control switch position, lockout rear panel operations and obtain switch status. Front panel LED's display present position and power status. Rear panel pushbutton control. No front panel control. Certified for Cat6 compliance. The PathWay® Model 7383 Single Channel COAX/RJ45 Cat6 8-to-1 Switch with RS232 Remote allows the user the capability of connecting two separate devices, ports OUT and IN, via a direct connection for each channel, with remote access functionality. Remote Control access can be accomplished using ASCII RS232 commands. The Model 7383 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

SPECIFICATIONS:

  • RJ45 PORT CONNECTORS: (4) RJ45 ports on front panel.
    OUT - RJ45 (F) shielded, the "OUT" device port for Channels 1-4.
    IN - RJ45 (F) shielded, the "IN" device port for Channels 1-4.
    OUT - RJ45 (F) shielded, the "OUT" device port to Channels 5-8.
    IN - RJ45 (F) shielded, the "IN" device port for Channels 5-8.
  • BNC PORT CONNECTORS: (2) BNC ports on rear panel.
    OUT - BNC (F) connector, selected channel.
    IN - BNC (F) connector, selected channel.
  • REAR PANEL CONTROLS: (8) Manual pushbuttons allow local switching.
  • DISPLAY: (8) LED's display switch position and power status.
  • REMOTE: (1) DB9 female connector on rear panel accepts ASCII RS232 Serial Data for Remote Control Operation.
  • INTERNAL POWER SUPPLY: 100VAC/240VAC; AC inlet module on rear panel includes power rocker switch / IEC AC cord connector / fuse; AC external power cord
  • DIMENSIONS: 19.0" W x 1.75" H x 12.46" D. (48.3 x 4.4 x 31.7 cm)
  • WEIGHT: Approximately 7.0 lbs. (3.2 kg)

FEATURES:

  • Allows quick conversion and connection to any one of 8 RJ45 Cat6 interface devices from one COMMON COAX interface device.
  • Two pins, of the RJ45 interface are switched via break-before-make electromechanical relays.
  • Eliminates the need to plug and unplug cables.
  • The switch ports are transparent to all data.
  • Switch maintains position on power loss and continues to pass data.
  • Remote RS232 ASCII commands allow the user to control switch position, lockout rear panel operations and obtain switch status.
  • Front panel LED's display present position and power status.
  • Rear panel pushbutton control. No front panel control.
  • Certified for Cat6 compliance.

The PathWay® Model 7383 Single Channel COAX/RJ45 Cat6 8-to-1 Switch with RS232 Remote allows the user the capability of connecting two separate devices, ports OUT and IN, via a direct connection for each channel, with remote access functionality. Remote Control access can be accomplished using ASCII RS232 commands. The Model 7383 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7383
Product Name 8-to-1 COAX/RJ45 Cat6 Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

1RU 840Gbps Data Center SWITCH - LN-3524Y-6Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details