Electro Standards Laboratories SVCN/GPCN/OFFLINE Display Model 5527A

Description
The Model 5527A is designed to display the isolation/connection status of communications equipment. This equipment comprises a switching system that includes the Model 5528A Single Channel 3-State Cat5e switch. Users can link these units to create a robust conference communications switching system. The dimensions of the Model 5527A are 1.75"H x 8"D x 19"W and the unit mounts in a standard 19" equipment rack. The unit weight is approximately 2.0 lbs.
Datasheet
Description
The Model 5527A is designed to display the isolation/connection status of communications equipment. This equipment comprises a switching system that includes the Model 5528A Single Channel 3-State Cat5e switch. Users can link these units to create a robust conference communications switching system. The dimensions of the Model 5527A are 1.75"H x 8"D x 19"W and the unit mounts in a standard 19" equipment rack. The unit weight is approximately 2.0 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SVCN/GPCN/OFFLINE Display - Model 5527A - Electro Standards Laboratories
Cranston, RI, USA
SVCN/GPCN/OFFLINE Display
Model 5527A
SVCN/GPCN/OFFLINE Display Model 5527A
The Model 5527A is designed to display the isolation/connection status of communications equipment. This equipment comprises a switching system that includes the Model 5528A Single Channel 3-State Cat5e switch. Users can link these units to create a robust conference communications switching system. The dimensions of the Model 5527A are 1.75"H x 8"D x 19"W and the unit mounts in a standard 19" equipment rack. The unit weight is approximately 2.0 lbs.

The Model 5527A is designed to display the isolation/connection status of communications equipment. This equipment comprises a switching system that includes the Model 5528A Single Channel 3-State Cat5e switch. Users can link these units to create a robust conference communications switching system. The dimensions of the Model 5527A are 1.75"H x 8"D x 19"W and the unit mounts in a standard 19" equipment rack. The unit weight is approximately 2.0 lbs.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 5527A
Product Name SVCN/GPCN/OFFLINE Display
Network Equipment Other; Display Indicator Unit
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
FieldVEU -  - MSA Safety
MSA Safety
Specs
Features Internet of Things (IoT) Capable
View Details
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Electrical interface - VMPA-ASI-EPL-EU-8E8A-Z - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 8 #
View Details