Electro Standards Laboratories Tri-Channel Switch Model 9503

Description
Independently switch each of the three channels manually via three knobs located on the front panel, one knob per channel. Channel 1: DB25 6-Position Switch with (7) DB25 female connectors for ports A, B, C, D, E, F and Common, all 25 leads switched. Channel 2: A/B DB25 Switch with (3) DB25 female connectors for ports A, B, and Common, all 25 leads switched. Channel 3: A/B BNC Switch with (3) BNC female connectors for ports A, B, and Common, center conductor and shield switched. All ports located on rear panel. Rackmount style chassis, 19" Wide x 3.5" High x 8" Deep. Manual operation. No power required. High reliability, precious metal, sealed switches. Custom length DB25 cables and BNC cables are available for your switch installation.
Datasheet
Description
Independently switch each of the three channels manually via three knobs located on the front panel, one knob per channel. Channel 1: DB25 6-Position Switch with (7) DB25 female connectors for ports A, B, C, D, E, F and Common, all 25 leads switched. Channel 2: A/B DB25 Switch with (3) DB25 female connectors for ports A, B, and Common, all 25 leads switched. Channel 3: A/B BNC Switch with (3) BNC female connectors for ports A, B, and Common, center conductor and shield switched. All ports located on rear panel. Rackmount style chassis, 19" Wide x 3.5" High x 8" Deep. Manual operation. No power required. High reliability, precious metal, sealed switches. Custom length DB25 cables and BNC cables are available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri-Channel Switch - Model 9503 - Electro Standards Laboratories
Cranston, RI, USA
Tri-Channel Switch
Model 9503
Tri-Channel Switch Model 9503
Independently switch each of the three channels manually via three knobs located on the front panel, one knob per channel. Channel 1: DB25 6-Position Switch with (7) DB25 female connectors for ports A, B, C, D, E, F and Common, all 25 leads switched. Channel 2: A/B DB25 Switch with (3) DB25 female connectors for ports A, B, and Common, all 25 leads switched. Channel 3: A/B BNC Switch with (3) BNC female connectors for ports A, B, and Common, center conductor and shield switched. All ports located on rear panel. Rackmount style chassis, 19" Wide x 3.5" High x 8" Deep. Manual operation. No power required. High reliability, precious metal, sealed switches. Custom length DB25 cables and BNC cables are available for your switch installation.
  • Independently switch each of the three channels manually via
    three knobs located on the front panel, one knob per channel.
    • Channel 1: DB25 6-Position Switch with (7) DB25 female
      connectors for ports A, B, C, D, E, F and Common, all 25
      leads switched.
    • Channel 2: A/B DB25 Switch with (3) DB25 female connectors
      for ports A, B, and Common, all 25 leads switched.
    • Channel 3: A/B BNC Switch with (3) BNC female connectors for
      ports A, B, and Common, center conductor and shield switched.
  • All ports located on rear panel.
  • Rackmount style chassis, 19" Wide x 3.5" High x 8" Deep.
  • Manual operation. No power required.
  • High reliability, precious metal, sealed switches.
  • Custom length DB25 cables and BNC cables are available
    for your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9503
Product Name Tri-Channel Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2263243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 0.1000 Gbps
View Details