Electro Standards Laboratories Single ChannelCat6A RJ45 A/B Switch, with SSH, HTTPS GUI and SNMPv2 Model 7377

Description
SPECIFICATIONS: PORT CONNECTORS: (3) RJ45(F) shielded connectors labeled A, B and COMMON. COMPLIANCE: Interface meets or exceeds Cat 6A performance. CONTROLS: (1) Pushbutton to select A or B. DISPLAY: (2) Red LED's display switch position and indicate power presence. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts Ethernet 10/100Base-T connection and either SSH commands or a secure Graphical User Interface for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US non-polarized plug. DIMENSIONS: 19.0" W x 1.75" H x 8.35" D (48.3 x 4.4 x 21.3 cm) WEIGHT: Approximately 4.5 lbs. (2.1 kg) CAT6A RJ45 A/B SWITCH APPLICATION w/REMOTE (SSH, HTTPS GUI & SNMPv2): The drawing illustrates an RJ45 interface device or network connected to the RJ45 COMMON port. The device or network has access to either of two devices or networks connected to the RJ45 "A" and "B" ports. The diagram illustrates Cat6A compliant and 10/100/1000 Base-T IP addressable Secure Remote. The Remote port accepts SSH command interface or Graphical User Interface (HTTPS GUI). FEATURES: Allows access to two RJ45 Cat6A interface networks from one COMMON RJ45 Cat6A interface network or device. The switch ports are transparent to all data. All (8) pins of the RJ45 interface via break-before-make electromechanical relays. The unit maintains last position on power loss and continues to pass data. Powers up in last position. Certified for CAT6A compliance. Front panel pushbutton control. Control of the switch position from a 10/100Base-T LAN Ethernet environment. Remote Control SSH Command Interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations, and obtain switch status. Remote control of the switch is secured by user login with password protection and TLS/SSL cryptographic protocols.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (3) RJ45(F) shielded connectors labeled A, B and COMMON. COMPLIANCE: Interface meets or exceeds Cat 6A performance. CONTROLS: (1) Pushbutton to select A or B. DISPLAY: (2) Red LED's display switch position and indicate power presence. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts Ethernet 10/100Base-T connection and either SSH commands or a secure Graphical User Interface for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US non-polarized plug. DIMENSIONS: 19.0" W x 1.75" H x 8.35" D (48.3 x 4.4 x 21.3 cm) WEIGHT: Approximately 4.5 lbs. (2.1 kg) CAT6A RJ45 A/B SWITCH APPLICATION w/REMOTE (SSH, HTTPS GUI & SNMPv2): The drawing illustrates an RJ45 interface device or network connected to the RJ45 COMMON port. The device or network has access to either of two devices or networks connected to the RJ45 "A" and "B" ports. The diagram illustrates Cat6A compliant and 10/100/1000 Base-T IP addressable Secure Remote. The Remote port accepts SSH command interface or Graphical User Interface (HTTPS GUI). FEATURES: Allows access to two RJ45 Cat6A interface networks from one COMMON RJ45 Cat6A interface network or device. The switch ports are transparent to all data. All (8) pins of the RJ45 interface via break-before-make electromechanical relays. The unit maintains last position on power loss and continues to pass data. Powers up in last position. Certified for CAT6A compliance. Front panel pushbutton control. Control of the switch position from a 10/100Base-T LAN Ethernet environment. Remote Control SSH Command Interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations, and obtain switch status. Remote control of the switch is secured by user login with password protection and TLS/SSL cryptographic protocols.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single ChannelCat6A RJ45 A/B Switch, with SSH, HTTPS GUI and SNMPv2 - Model 7377 - Electro Standards Laboratories
Cranston, RI, USA
Single ChannelCat6A RJ45 A/B Switch, with SSH, HTTPS GUI and SNMPv2
Model 7377
Single ChannelCat6A RJ45 A/B Switch, with SSH, HTTPS GUI and SNMPv2 Model 7377
SPECIFICATIONS: PORT CONNECTORS: (3) RJ45(F) shielded connectors labeled A, B and COMMON. COMPLIANCE: Interface meets or exceeds Cat 6A performance. CONTROLS: (1) Pushbutton to select A or B. DISPLAY: (2) Red LED's display switch position and indicate power presence. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts Ethernet 10/100Base-T connection and either SSH commands or a secure Graphical User Interface for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US non-polarized plug. DIMENSIONS: 19.0" W x 1.75" H x 8.35" D (48.3 x 4.4 x 21.3 cm) WEIGHT: Approximately 4.5 lbs. (2.1 kg) CAT6A RJ45 A/B SWITCH APPLICATION w/REMOTE (SSH, HTTPS GUI & SNMPv2): The drawing illustrates an RJ45 interface device or network connected to the RJ45 COMMON port. The device or network has access to either of two devices or networks connected to the RJ45 "A" and "B" ports. The diagram illustrates Cat6A compliant and 10/100/1000 Base-T IP addressable Secure Remote. The Remote port accepts SSH command interface or Graphical User Interface (HTTPS GUI). FEATURES: Allows access to two RJ45 Cat6A interface networks from one COMMON RJ45 Cat6A interface network or device. The switch ports are transparent to all data. All (8) pins of the RJ45 interface via break-before-make electromechanical relays. The unit maintains last position on power loss and continues to pass data. Powers up in last position. Certified for CAT6A compliance. Front panel pushbutton control. Control of the switch position from a 10/100Base-T LAN Ethernet environment. Remote Control SSH Command Interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations, and obtain switch status. Remote control of the switch is secured by user login with password protection and TLS/SSL cryptographic protocols.

SPECIFICATIONS:

  • PORT CONNECTORS: (3) RJ45(F) shielded connectors labeled A, B and COMMON.
  • COMPLIANCE: Interface meets or exceeds Cat 6A performance.
  • CONTROLS: (1) Pushbutton to select A or B.
  • DISPLAY: (2) Red LED's display switch position and indicate power presence.
  • REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts Ethernet 10/100Base-T connection and either SSH commands or a secure Graphical User Interface for Remote Control operation.
  • POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US non-polarized plug.
  • DIMENSIONS: 19.0" W x 1.75" H x 8.35" D (48.3 x 4.4 x 21.3 cm)
  • WEIGHT: Approximately 4.5 lbs. (2.1 kg)

CAT6A RJ45 A/B SWITCH APPLICATION w/REMOTE (SSH, HTTPS GUI & SNMPv2): The drawing illustrates an RJ45 interface device or network connected to the RJ45 COMMON port. The device or network has access to either of two devices or networks connected to the RJ45 "A" and "B" ports. The diagram illustrates Cat6A compliant and 10/100/1000 Base-T IP addressable Secure Remote. The Remote port accepts SSH command interface or Graphical User Interface (HTTPS GUI).

FEATURES:

  • Allows access to two RJ45 Cat6A interface networks from one COMMON RJ45 Cat6A interface network or device.
  • The switch ports are transparent to all data.
  • All (8) pins of the RJ45 interface via break-before-make electromechanical relays.
  • The unit maintains last position on power loss and continues to pass data. Powers up in last position.
  • Certified for CAT6A compliance.
  • Front panel pushbutton control.
  • Control of the switch position from a 10/100Base-T LAN Ethernet environment.
  • Remote Control SSH Command Interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations, and obtain switch status.
  • Remote control of the switch is secured by user login with password protection and TLS/SSL cryptographic protocols.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7377
Product Name Single ChannelCat6A RJ45 A/B Switch, with SSH, HTTPS GUI and SNMPv2
Network Equipment Switch
Form Factor Rack Mount
Protocol / Network HTTP GUI, Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, RJ45 electrical - 1-SFP-10GBIT-RJ45 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - BB-852-10135-ND - DigiKey
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ45, SC
View Details