Electro Standards Laboratories Triple Channel A/B Switch Model 7243

Description
Three channels of A/B Switching: (1) Channel DB37 (2) Channels of DB9 All A/B port connectors are female gender: (2) DB37 (4) DB9 All COMMON port connectors are male gender: (1) DB37 (2) DB9 A total of 50 pins can be supported. User to define pins supported on each interface channel at a time of order if other than standard is required. All three channels switched simultaneously. Each channel is transparent to data and speed. Switch position and connection through the switch is maintained during power loss. Local switching is done from a single pushbutton on the front panel. Remote switching accomplished over DB9/RS232 Serial Interface Remote port on the rear panel of the unit. Simple Remote commands include change switch position, query switch position, lockout front panel control of the unit. 19" standard rackmount enclosure, 8" deep, 1U rack height.
Datasheet
Description
Three channels of A/B Switching: (1) Channel DB37 (2) Channels of DB9 All A/B port connectors are female gender: (2) DB37 (4) DB9 All COMMON port connectors are male gender: (1) DB37 (2) DB9 A total of 50 pins can be supported. User to define pins supported on each interface channel at a time of order if other than standard is required. All three channels switched simultaneously. Each channel is transparent to data and speed. Switch position and connection through the switch is maintained during power loss. Local switching is done from a single pushbutton on the front panel. Remote switching accomplished over DB9/RS232 Serial Interface Remote port on the rear panel of the unit. Simple Remote commands include change switch position, query switch position, lockout front panel control of the unit. 19" standard rackmount enclosure, 8" deep, 1U rack height.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple Channel A/B Switch - Model 7243 - Electro Standards Laboratories
Cranston, RI, USA
Triple Channel A/B Switch
Model 7243
Triple Channel A/B Switch Model 7243
Three channels of A/B Switching: (1) Channel DB37 (2) Channels of DB9 All A/B port connectors are female gender: (2) DB37 (4) DB9 All COMMON port connectors are male gender: (1) DB37 (2) DB9 A total of 50 pins can be supported. User to define pins supported on each interface channel at a time of order if other than standard is required. All three channels switched simultaneously. Each channel is transparent to data and speed. Switch position and connection through the switch is maintained during power loss. Local switching is done from a single pushbutton on the front panel. Remote switching accomplished over DB9/RS232 Serial Interface Remote port on the rear panel of the unit. Simple Remote commands include change switch position, query switch position, lockout front panel control of the unit. 19" standard rackmount enclosure, 8" deep, 1U rack height.
  • Three channels of A/B Switching:
    • (1) Channel DB37
    • (2) Channels of DB9
  • All A/B port connectors are female gender:
    • (2) DB37
    • (4) DB9
  • All COMMON port connectors are male gender:
    • (1) DB37
    • (2) DB9
  • A total of 50 pins can be supported. User to define pins supported on each interface channel at a time of order if other than standard is required.
  • All three channels switched simultaneously.
  • Each channel is transparent to data and speed.
  • Switch position and connection through the switch is maintained during power loss.
  • Local switching is done from a single pushbutton on the front panel.
  • Remote switching accomplished over DB9/RS232 Serial Interface Remote port on the rear panel of the unit.
  • Simple Remote commands include change switch position, query switch position, lockout front panel control of the unit.
  • 19" standard rackmount enclosure, 8" deep, 1U rack height.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7243
Product Name Triple Channel A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2499096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 6 #
View Details