Electro Standards Laboratories BNC Interface 10-1 Switch Model 7206

Description
The switch ports are transparent to all data. Center pin and shell of each BNC connector is switched. Switch position control via front panel pushbutton or Remote Control serial port. The unit maintains last set position on power loss and continues to pass data. Front panel LEDs display the switch position and power status. In-Line Series impedance 50 megohm. Switching to 30 msec. Switch Cycles 1 x 109, each port. Rugged aluminum package provides EMI/RFI shielding.
Datasheet
Description
The switch ports are transparent to all data. Center pin and shell of each BNC connector is switched. Switch position control via front panel pushbutton or Remote Control serial port. The unit maintains last set position on power loss and continues to pass data. Front panel LEDs display the switch position and power status. In-Line Series impedance 50 megohm. Switching to 30 msec. Switch Cycles 1 x 109, each port. Rugged aluminum package provides EMI/RFI shielding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Interface 10-1 Switch - Model 7206 - Electro Standards Laboratories
Cranston, RI, USA
BNC Interface 10-1 Switch
Model 7206
BNC Interface 10-1 Switch Model 7206
The switch ports are transparent to all data. Center pin and shell of each BNC connector is switched. Switch position control via front panel pushbutton or Remote Control serial port. The unit maintains last set position on power loss and continues to pass data. Front panel LEDs display the switch position and power status. In-Line Series impedance 50 megohm. Switching to 30 msec. Switch Cycles 1 x 109, each port. Rugged aluminum package provides EMI/RFI shielding.
  • The switch ports are transparent to all data.
  • Center pin and shell of each BNC connector is switched.
  • Switch position control via front panel pushbutton or Remote
    Control serial port.
  • The unit maintains last set position on power loss and
    continues to pass data.
  • Front panel LEDs display the switch position and power status.
  • In-Line Series impedance 50 megohm.
  • Switching to 30 msec.
  • Switch Cycles 1 x 109, each port.
  • Rugged aluminum package provides EMI/RFI shielding.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7206
Product Name BNC Interface 10-1 Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Managed Switch - 1783-EMS04T-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
Number of Ports 4 #
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Optical Ethernet Option (SFP, 850nm) - 1-G062 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - EKI-3725P-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details
2 suppliers