Electro Standards Laboratories Remotely Controllable AB Relay Switch Model M7224

Description
Model 7224 network switch is ideal for remote control switching applications. Front panel switching can be locked out from a PC connected to the Remote port. 19" Rackmount option is available. Switch position and signal integrity is maintained even during a power failure. A wide range UL approved power module is supplied with the unit (90 to 264 VAC) and 47 to 62 Hz to cover North American and European applications). Optional Windows compatible control software is available. Transparent to data speed and format.
Datasheet
Description
Model 7224 network switch is ideal for remote control switching applications. Front panel switching can be locked out from a PC connected to the Remote port. 19" Rackmount option is available. Switch position and signal integrity is maintained even during a power failure. A wide range UL approved power module is supplied with the unit (90 to 264 VAC) and 47 to 62 Hz to cover North American and European applications). Optional Windows compatible control software is available. Transparent to data speed and format.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remotely Controllable AB Relay Switch - Model M7224 - Electro Standards Laboratories
Cranston, RI, USA
Remotely Controllable AB Relay Switch
Model M7224
Remotely Controllable AB Relay Switch Model M7224
Model 7224 network switch is ideal for remote control switching applications. Front panel switching can be locked out from a PC connected to the Remote port. 19" Rackmount option is available. Switch position and signal integrity is maintained even during a power failure. A wide range UL approved power module is supplied with the unit (90 to 264 VAC) and 47 to 62 Hz to cover North American and European applications). Optional Windows compatible control software is available. Transparent to data speed and format.
  • Model 7224 network switch is ideal for remote control switching applications.
  • Front panel switching can be locked out from a PC connected to the Remote port.
  • 19" Rackmount option is available.
  • Switch position and signal integrity is maintained even during a power failure.
  • A wide range UL approved power module is supplied with the unit (90 to 264 VAC) and 47 to 62 Hz to cover North American and European applications).
  • Optional Windows compatible control software is available.
  • Transparent to data speed and format.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model M7224
Product Name Remotely Controllable AB Relay Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Configurable NAT router - 1783-NATR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, 850nm multimode - 1-G065 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - BB-ESW508-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details