Electro Standards Laboratories Dual Channel RS530 Switch Model 7246-ESL

Description
Both Channels offer SECURE / NON-SECURE / CUT-OFF switch positions with remote control. Channel One is 530 compatible. All 25 pins switched. Channel Two is RJ45 compatible. All 8 pins switched. Remote switching via contact closure of specified pins of DB9 Remote port on rear panel or remotely controlled using an RS232 terminal interface. Local switching via two front panel pushbuttons. Local switch change sends ASCII text over the RS232 interface to notify the user of the new switch position. All ports are located on the rear panel. Status LED's on the front panel indicate the switch position & power status. Either channel can be set to CUTOFF position, which stops any and all data throughput for the switch. Unit mounts in standard 19" equipment rack, 1U space.
Datasheet
Description
Both Channels offer SECURE / NON-SECURE / CUT-OFF switch positions with remote control. Channel One is 530 compatible. All 25 pins switched. Channel Two is RJ45 compatible. All 8 pins switched. Remote switching via contact closure of specified pins of DB9 Remote port on rear panel or remotely controlled using an RS232 terminal interface. Local switching via two front panel pushbuttons. Local switch change sends ASCII text over the RS232 interface to notify the user of the new switch position. All ports are located on the rear panel. Status LED's on the front panel indicate the switch position & power status. Either channel can be set to CUTOFF position, which stops any and all data throughput for the switch. Unit mounts in standard 19" equipment rack, 1U space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel RS530 Switch - Model 7246-ESL - Electro Standards Laboratories
Cranston, RI, USA
Dual Channel RS530 Switch
Model 7246-ESL
Dual Channel RS530 Switch Model 7246-ESL
Both Channels offer SECURE / NON-SECURE / CUT-OFF switch positions with remote control. Channel One is 530 compatible. All 25 pins switched. Channel Two is RJ45 compatible. All 8 pins switched. Remote switching via contact closure of specified pins of DB9 Remote port on rear panel or remotely controlled using an RS232 terminal interface. Local switching via two front panel pushbuttons. Local switch change sends ASCII text over the RS232 interface to notify the user of the new switch position. All ports are located on the rear panel. Status LED's on the front panel indicate the switch position & power status. Either channel can be set to CUTOFF position, which stops any and all data throughput for the switch. Unit mounts in standard 19" equipment rack, 1U space.
  • Both Channels offer SECURE / NON-SECURE / CUT-OFF switch positions with remote control.
  • Channel One is 530 compatible. All 25 pins switched.
  • Channel Two is RJ45 compatible. All 8 pins switched.
  • Remote switching via contact closure of specified pins of DB9 Remote port on rear panel or remotely controlled using an RS232 terminal interface.
  • Local switching via two front panel pushbuttons.
  • Local switch change sends ASCII text over the RS232 interface to notify the user of the new switch position.
  • All ports are located on the rear panel.
  • Status LED's on the front panel indicate the switch position & power status.
  • Either channel can be set to CUTOFF position, which stops any and all data throughput for the switch.
  • Unit mounts in standard 19" equipment rack, 1U space.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7246-ESL
Product Name Dual Channel RS530 Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 20 Port Managed Switch - 1783-BMS20CGL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
6.1 Gbit Optical SFP+ module MM850nm - 1-G099 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details