Electro Standards Laboratories Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| FEATURES: This Network Switch allows selection between Normal and One-Half Crossover position. CE Certified. The ports are transparent to all data. All (9) signals of the interface are switched via... | |
| The LineSelect® Model 8403 3-Position PS/2 Keyboard/Video Switch is designed to allow access from one computer to three locations having a keyboard, and monitor. A front panel selector allows quick... | |
| 4-CHANNEL CAT6 RJ45 A/B SWITCH APPLICATION: The drawing illustrates four channels of A/B Switching. All four channels are switched simultaneously from A to B, or B to A. Each Channel... | |
| Model 7954 Dual Channel RS-530 Mode-S Solid State Switch, DB25 Interface with Exclusive Automatic Remote Control & Monitoring Utilizes Solid State High Speed Analog Switches for improved reliability. No moving... | |
| QuickSwitch® Specifications: PORT CONNECTORS: (18) LC duplex fiber optic connectors labeled A, B, and COM. (3 for each of the 6 channels). CONTROL: (1) Pushbutton control allows local switching. DISPLAY:... | |
| The PathWay® Model 7017 Single Channel RJ45 Cat5e A/B/C/D Switch, with PoE Interface allows a COMMON port Device to connect into any of the four Destination Devices connected to the... | |
| The PathWay® Model 7332 Single Channel RJ45, Cat 5e, ABCD Switch with RS485 Remote allows the user the capability of sharing a single RJ45 interface device connected to the Common... | |
| The PathWay® Model 7362 RJ45 10/100 Base-T A/B/C Switch allows the user the capability of sharing one RJ45 device connected to the COMMON port among three other devices connected to... | |
| The PathWay® Model 7403 4-Channel switch with RS232 Remote allows the user the capability of sharing a single port RJ45 interface device connected to the A and B ports for... | |
| Allows Single pair selection from 25-pair Telco interface to be switched to the RJ11 output. SPECIFICATIONS: PORT CONNECTORS: (1) 50-Pin Telco (F) connector and (1) RJ11 (F) connector. REMOTE CONTROL:... | |
| CAT5 A/B/C NETWORK APPLICATION: The drawing illustrates a computer or workstation connected to the CAT5 RJ45 COMMON port accessing one of three networks connected to the CAT5 RJ45 A, B,... | |
| CAT6 RJ45 8 to 1 SWITCH APPLICATION w/RS232 SERIAL REMOTE: The drawing illustrates a COMMON Device connected to the RJ45 COMMON port with access to eight other devices connected to... | |
| Certified Cat5e and RoHS Compliant SPECIFICATIONS: PORT CONNECTORS: (24) RJ45 (F) connectors on rear panel; (8) COMMON ports (8) A ports (8) B ports FRONT PANEL CONTROL: (8) Rotary switches... | |
| Each Model 7007 RJ45 A/B Switch Module allows a device connected to its COMMON port to quickly and easily access devices connected to its A and B ports. Up to... | |
| FEATURES: Allows quick connection to either Network A or a Network B from one COMMON device. Certified RoHS compliant. High quality sealed switch with self-wiping low impedance contacts. All ports... | |
| FEATURES: Ideal for THX Audio Interface switch applications. Allows quick connection to any one of four DB25 interface devices from one COMMON port. Manual operation via front-panel rotary switch. High... | |
| FEATURES: Allows quick connection to any one of twelve fiber optic LC Duplex devices. The switch ports are transparent to all data. All fiber signals are switched via break-before-make MEMS... | |
| FEATURES: Allows quick connection to any one of two DB25 devices from one COMMON device. All (25) pins of the DB25 RS530 interface connector are switched via break-before-make electromechanical relays. | |
| FEATURES: Allows quick connection to any one of two RJ45 devices from one COMMON device. The switch ports are transparent to all data. All (8) pins of the RJ45 interface... | |
| FEATURES: Each channel allows access to two RJ45 CAT5e compliant networks from one COMMON port. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. All 16... | |
| FEATURES: Ideal for fallback applications. The switch ports are transparent to all data. All (25) pins of the DB25 interface are switched. The unit maintains last set position on power... | |
| FEATURES: Independently control each of four channels between Online and Offline via four front panel pushbuttons, or from the DB9 Remote ports via four front panel pushbuttons, or from the... | |
| Features: Manually control all 32 channels separately via 32 knobs located on the front panel, one knob per channel. Each switch channel has a monitor port located on the top... | |
| FEATURES: Simultaneously switch all four channels of RJ45 A/B via keylock actuator located on the front panel using a style C key. Tested for Cat5e compliance. Key is removable in... | |
| FEATURES: Switch to backup automatically via Data Activity or DCD trigger monitor. Switches back when signals restore. The switch ports are transparent to all data. All pins of the DB25... | |
| FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. The unit maintains last set position on power... | |
| FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Switch maintains last set position on power loss... | |
| FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays The unit maintains last set position on power... | |
| FEATURES: The two, Channel keylock actuators on the front panel allow the user to insert a key and switch groups of RJ45 Cat5e connector ports. Channel 1 simultaneously switches four... | |
| FEATURES: The two, Channel keylock actuators on the front panel allow the user to insert a key and switch groups of RJ45 Cat5e connector ports. Channel 1 simultaneously switches three... | |
| FEATURES: This Network Switch allows selection between Normal and One-Half Crossover position. The ports are transparent to all data. All (9) signals of the interface are switched via break-before-make electromechanical... | |
| High Quality Manual Data Network Switches Increase the Reliability of Your Network! The Model 8461 Network Switch is comprised of nine individually controlled, manually operated, DB15 Connect/Disconnect switches. When in... | |
| High Quality Manual Data Network Switches Increase the Reliability of Your Network! The Model 9257 RS530 DB25 A/B Switch allows the user to access two DB25 interface devices connected to... | |
| High Quality Manual Data Switches Increase the Reliability of Your Network! SPECIFICATIONS: PORT CONNECTORS: (3) RJ11/12, Cat 3 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Rotary... | |
| IP ADDRESSABLE CAT 5e A/B/C/D/E/F DATA NETWORK APPLICATION WITH TELNET REMOTE, PASSWORD PROTECTED: The drawing illustrates a Shared Device connected to the RJ45 Cat5e COMMON port with access to six... | |
| Model 7301 8-to-1 DB9 Switch with Contact Closure and RS232 Serial Remotes The PathWay® Model 7301 8-to-1 DB9 Switch with both Contact Closure and RS232 Serial Remotes allow the user... | |
| MODEL 7499 SPECIFICATIONS: PORT CONNECTORS: (3) BNC (F) connectors labeled A, B, and COMMON for each channel. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE: (1)... | |
| Model 9445 Five-Channel DB9 A/B Switch, Manual, Independent Switching, Rackmount Ideal for RS232, RS422, RS485 or ANY application that has a DB9 connector interface. SPECIFICATIONS: PORT CONNECTORS: (3) DB9 female... | |
| Path Way® Remotely Controllable Network Switch Model 7328 8-to-1 RJ45 Cat5 Switch, with RS232 Serial Remote Enables one computer to switch between up to eight networks! Enables up to eight... | |
| PathWay® Remotely Controllable Network Switch, USB Type-A, Type-B Switch between two USB 3.0 devices without having to disconnect cables Share a USB 3.0 device between 2 PC's Perfect to connect... | |
| RJ45 Manual Network Switch, Cat6, Rotary Switch Manual, Simultaneous Control, Rackmount - All Ports are Shielded RJ45 Connectors - Applicable to switching ANY RJ45 Interface, quickly and reliably FEATURES: L... | |
| SC DUPLEX A/B/C/D APPLICATION WITH SERIAL REMOTE CONTROL: The drawing illustrates a device connected to the SC Duplex COMMON port sharing among four fiber optic networks connected to the Fiber... | |
| SPECISPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female, an A, B, and COMMON for each of the four channels. FRONT PANEL CONTROL: (1) Rotary switch on front panel selects A, B,... | |
| SPECIFICATIONS: CONNECTORS: (3) DB25 female Connectors on rear panel labeled: KU-BAND X-BAND COMMON CONTROLS: (1) Rotary Switch on front panel selects KU-BAND or X-BAND. PINS SWITCHED: 25 pins switched. POWER:... | |
| Specifications: CH1 PORT CONNECTORS: (6) RJ45 female connectors: (3) labeled A1, B1, and COM 1 (3) labeled A2, B2, and COM 2 CH2 PORT CONNECTORS: (2) RJ45 female connectors labeled... | |
| SPECIFICATIONS: CHANNEL 1 and 2 PORT CONNECTORS: Channels one and two each have (3) female 12-pin Phoenix connectors labeled A, B, and COM. CHANNEL 3 and 4 PORT CONNECTORS: Channels... | |
| SPECIFICATIONS: CHANNEL 1 PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. CHANNELS 2, 3 and 4 PORT CONNECTORS: Each of three channels has (3) BNC female connectors... | |
| SPECIFICATIONS: CONNECTORS: (2) DB9 (M) labeled A and B. (1) DB9 (F) port labeled COMMON. CONTROL: (1) Rotary switch on front panel selects A or B. PINS SWITCHED: All 9... | |
| SPECIFICATIONS: FRONT PANEL CONTROLS: (1) Manual pushbutton allows local switching. PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON for each of the channels. DISPLAY: (2)... | |
| SPECIFICATIONS: PORT CONNECTORS (Custom Labeled): (6) RJ45 female Cat5e connectors, (3) for each of two channels. (24) BNC female connectors (3) for each of eight channels. BNC channels support 75... | |
| SPECIFICATIONS: PORT CONNECTORS: (2) RJ45 Cat5e female connectors labeled A and COM. FRONT PANEL CONTROLS: (1) Rotary switch on front panel selects ONLINE or OFFLINE. POWER & DISPLAY: Requires no... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 Cat5e female connectors labeled A, B, and COM. FRONT PANEL CONTROLS: (1) Rotary switch on front panel selects A, OFFLINE, or B. POWER: No power... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON for each of six channels. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON for Channel 1. (3) RJ11 T1 female connectors labeled A, B, and COMMON for Channel 2. FRONT PANEL... | |
| SPECIFICATIONS: PORT CONNECTORS: (2) BNC (F) connectors labeled A and B for each Channel. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch... | |
| SPECIFICATIONS: PORT CONNECTORS: (2) XLR female connectors labeled A and B for each of two channels. (1) XLR male connector labeled COMMON for each of two channels. FRONT PANEL CONTROL:... | |
| SPECIFICATIONS: PORT CONNECTORS: (24) BNC female connectors. Each of the 4 channels has two COMMON connectors (TX and RX), two "A" connectors (TX and RX), and two "B" connectors (TX... | |
| SPECIFICATIONS: PORT CONNECTORS: (24) RJ45 (F) connectors on rear panel; (8) COMMON ports (8) A ports (8) B ports FRONT PANEL CONTROL: (8) Rotary switches on front panel selects A... | |
| SPECIFICATIONS: PORT CONNECTORS: (24) RJ45 female connectors; (12) labeled A, and (12) labeled B. COMPLIANCE: Certified for Cat6. FRONT PANEL CONTROL: (12) Manual pushbuttons allows local switching. DISPLAY: On the... | |
| Specifications: PORT CONNECTORS: (24) RJ45(F) connectors total. (8) A ports (8) B ports (8) COM ports REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts Ethernet 10/100Base-T connection and... | |
| Specifications: PORT CONNECTORS: (24) RJ45(F) connectors total. (8) A ports (8) B ports (8) Common ports FRONT PANEL CONTROLS: (8) Pushbuttons labeled Channel 1 through Channel 8. DISPLAY: (16) Red... | |
| SPECIFICATIONS: PORT CONNECTORS: (24) RJ45(F) labeled A, B, and COMMON (3) RJ45 (F) connectors for each of eight channels. FRONT PANEL CONTROL: (8) Pushbuttons to select port A or B... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) BNC (F) connectors labeled A, B and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) BNC (F) labeled A, B, and COMMON for each Channel. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) DB15 female connectors A, B, and COMMON. SHIELDING: A ground stud on the rear panel provides conductive access to the shielded aluminum enclosure. DISPLAY: (2) Front... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) DB25 (F) connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows for local switching. DISPLAY: (2) Front panel LED's display switch position... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Red LED's display switch position, and power... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (3) Manual pushbuttons; (1) Positional, (1) Manual Mode, and (1) Automatic Fallback Mode). DISPLAY: (4)... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and Common. FRONT PANEL CONTROLS: (1) Keylock Switch allows local switching. POWER: Manually operated. No power required. GROUND STUD: On... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and COMMON FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (4) Front panel LED's display switch position, power... | |
| Specifications: PORT CONNECTORS: (3) DB9 female connectors labeled A, B and COMMON for each of three channels. (3) RJ45 female connectors labeled A, B, and COMMON for the one RJ45... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) DB9 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Rotary switch on front panel selects A or B. POWER: No power required. Manually... | |
| Specifications: PORT CONNECTORS: (3) Isolated BNC coaxial connectors, A, B & COM. FRONT PANEL CONTROL: (1) manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) Isolated coaxial female connectors labeled A, B, and COMMON for each channel. FRONT PANEL CONTROL: (1) Manual Rotary Selector Switch allows local switching. POWER: No power... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) RJ21/50-Pin female connectors labeled A, B, and COMMON. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A or B. PINS SWITCHED: All 8 pins... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) RJ21/50-Pin female connectors labeled A, B, and COMMON. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A or B. POWER: Manually operated. No power... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON for each of the channels. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and... | |
| Specifications: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A or B. PINS SWITCHED: All 8 pins... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. TWO SWITCH POSITONS: (1) Rotary switch selects COM to A, or COM to B. PINS SWITCHED:... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 male connectors labeled A, B, and COMMON. TWO SWITCH POSITIONS: (1) Rotary switch selects COM to A, or COM to B. PINS SWITCHED:... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) RJ45(F) shielded connectors labeled A, B and COMMON. COMPLIANCE: Interface meets or exceeds Cat 6A performance. CONTROLS: (1) Pushbutton to select A or B. DISPLAY: (2)... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) Shielded RJ45 female connectors labeled A, B, and COMMON, for Channel 1, and (3) RJ45 shielded connectors labeled A, B, and COMMON, for each of the... | |
| SPECIFICATIONS: PORT CONNECTORS: (4) DB25 female connectors labeled A, B, C and Common. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C. LIFE: 10,000 cycles at... | |
| Specifications: PORT CONNECTORS: (4) RJ45 female connectors labeled A, B, C and Common, for each of the 5 channels. FRONT PANEL CONTROLS: (5) Rotary switches on front panel selects A,... | |
| SPECIFICATIONS: PORT CONNECTORS: (4) RJ45 female connectors labeled A, B, C and Common, for each of the 8 channels. FRONT PANEL CONTROLS: (8) Rotary switches on front panel selects A,... | |
| SPECIFICATIONS: PORT CONNECTORS: (4) RJ45 female connectors labeled A, B, C, and COMMON. FRONT PANEL CONTROL: (1) Rotary selector switch allows local switching. POWER: No power required. Manually operated. ENCLOSURE:... | |
| SPECIFICATIONS: PORT CONNECTORS: (4) RJ45 female connectors labeled A, B, C, and COMMON. FRONT PANEL CONTROL: (3) Manual pushbuttons allow local switching. DISPLAY: (3) Front Panel LED's display switch position... | |
| SPECIFICATIONS: PORT CONNECTORS: (40) RJ45 female connectors. (5) labeled A, B, C, D, and COM for each of eight channels. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts... | |
| SPECIFICATIONS: PORT CONNECTORS: (5) DB25 female connectors labeled A, B, C, D, and COMMON. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C, D. POWER: No... | |
| SPECIFICATIONS: PORT CONNECTORS: (5) Two-Terminal Barrier Strips labeled A, B, C, D and COMMON. FRONT PANEL CONTROL: (1) Rotary switch on front panel selects A, B, C, or D. POWER:... | |
| Specifications: PORT CONNECTORS: (6) RJ45 female Cat6 ports on rear panel; (3) A ports, (3) B ports. FRONT PANEL CONTROL: (3) Rotary Switches on front panel selects ONLINE or OFFLINE. | |
| SPECIFICATIONS: PORT CONNECTORS: (6) RJ45 female connectors total (A, COM for each of three channels). FRONT PANEL CONTROL: (3) Pushbuttons for local switch control. (1) pushbutton per channel. FRONT PANEL... | |
| SPECIFICATIONS: PORT CONNECTORS: (60) RJ45 female connectors. (5) labeled A, B, C, D, and COM for each of twelve channels. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts... | |
| Specifications: PORT CONNECTORS: (7) BNC female coaxial connectors are labeled 1,2,3,4,5,6 and COM. REMOTE CONTROL: (1) USB Type-B female connector labeled REMOTE accepts ASCII RS232 Serial Data for Remote Control... | |
| SPECIFICATIONS: PORT CONNECTORS: (7) DB9 female connectors labeled 1, 2, 3, 4, 5, 6, and COM. DISPLAY: (6) Front panel Red LED's display switch position and power status. REMOTE CONTROL... | |
| Specifications: PORT CONNECTORS: (7) RJ45 female connectors labeled A, B, C, D, E, F, and COMMON. FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A, B, C, D,... | |
| SPECIFICATIONS: PORT CONNECTORS: (9) DB25 female connector labeled A, B, and COMMON (three for each channel). FRONT PANEL CONTROLS: (3) Manual pushbuttons allow local switching. DISPLAY: (6) Front panel LED's... | |
| Specifications: PORT CONNECTORS: (9) DB9 female connectors labeled A, B, C, D, E, F, G, H and COMMON. FRONT PANEL CONTROL: (8) Manual pushbuttons allow local switching. DISPLAY: (8) Front... | |
| SPECIFICATIONS: PORT CONNECTORS: (9) RJ45 female shielded connectors labeled A, B, C, D, E, F, G, H and COMMON. COMPLIANCE: Interface meets or exceeds Cat 6 performance. LOCAL CONTROL: (8)... | |
| SPECIFICATIONS: PORT CONNECTORS: (24) RJ45 female shielded connectors; (12) labeled A, and (12) labeled B. COMPLIANCE: Certified for Cat6. FRONT PANEL CONTROL: (12) Manual pushbuttons allows local switching. DISPLAY: On... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) DB25(F) port connectors labeled A, B and COMMON on rear panel. REMOTE CONTROL: (1) DB9 (F) REMOTE connector on rear panel allows remote switch control via... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) XLR 3-pin female connectors labeled A, B, and COMMON. (3) BNC female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) rotary switch on front... | |
| SPECIFICATIONS: PORT CONNECTORS: Channels 1 through 4 each consist of (1) DB25 (F), (1) DB15 (F), (1) DB9 (F). These A, B, and COMMON switch ports are custom labeled as... | |
| Specifications: PORT CONNECTORS: (2) RJ45 female labeled A and B for each of three channels 1, 2, and 3. (2) DB9 female connectors labeled A and B for channel 4. | |
| SPECIFICATIONS: PORT CONNECTORS: (2) RJ45 male connectors labeled A and B (1) RJ45 female connector labeled COMMON. THREE SWITCH POSITIONS: (1) Rotary switch selects COM to A, COM to... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) DB9 female connectors labeled A, B, and COMMON for each of four channels. (3) RJ45 female connectors labeled A, B, and COMMON for the one RJ45... | |
| SPECIFICATIONS: PORT CONNECTORS: (8) DB25 male connectors labeled 1,2,3,4,5,6,7, and 8 (1) DB25 female connector labeled COMMON. DISPLAY: (8) Front panel LED's display channel switch position and power status. EXCLUSIVE... | |
| SPECIFICATIONS: PORT CONNECTORS: (9) DB9 female connectors labeled 1,2,3,4,5,6,7,8, and COMMON. (9) RJ45 female connectors labeled 1,2,3,4,5,6,7,8, and COMMON. FRONT PANEL CONTROL: (8) Manual pushbuttons allow local switching. DISPLAY: (8)... | |
| SPECIFICATIONS: PORT CONNECTORS: For each of Channels 1-2, (6) RJ45 female connectors labeled A, B, and COMMON. For Channels 3, 4 & 5, (9) DB9 female connectors labeled A, B,... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) DB9 (F) connectors labeled A, B, and COMMON for each of two channels. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY:... | |
| SPECIFICATIONS: REAR PANEL PORT CONNECTORS: (1) BNC (F) labeled CH-1 COM. (1) BNC (F) labeled CH-2 COM and (1) BNC (F) labeled PASS. FRONT PANEL PORT CONNECTORS: (2) BNC (F)... | |
| SPECIFICATIONS: RJ45 PORT CONNECTORS: (4) RJ45 ports on front panel. OUT - RJ45 (F) shielded, the "OUT" device port for Channels 1-4. IN - RJ45 (F) shielded, the "IN" device... | |
| Specifications: Signal Port Ratings Max Voltage: 120VAC Max Current: 10A Signal Port Interfaces (2) AC Socket (F) A/B Signal ports (1) IEC C14 (M) Common Signal port Signal Port Pins... | |
| SPECIFICATIONS: PORT CONNECTORS: (1) RJ45 (F) labeled IN to the switch and requires PoE. (1) RJ45 (F) labeled OUT device port. DISPLAY CONTROLS & INDICATORS: Touch Sensitive Display. Displays timer... | |
| SPECIFICATIONS: PORT CONNECTORS: (4) RJ45 female connectors labeled TS, SVCN, DRAG, and COMMON. FRONT PANEL CONTROLS: (1) Four-position keylock actuator to select OFFLINE, TS, SVCN and DRAG position. DISPLAY: (3)... | |
| TRI-CHANNEL CAT5e RJ45 A/B SWITCH APPLICATION w/TELNET & GUI: The drawing illustrates three channels of A/B switching, simultaneously. Each channel has a COMMON Device connected to the RJ45 COMMON port... | |
| The PathWay® Model 7393 Dual Channel RJ45 Cat5e A/B/C Switch, with Telnet and GUI Remote allows the user the capability of sharing a single port interface device, connected to the... | |
| Each channel of the Model 8448 Quad-Channel A/B Switch allows a device connected to the COMMON port to access devices connected to the A or B ports. Channel 1 utilizes... | |
| Each channel of the Model 8449 Five-Channel A/B network switch allows a device connected to the COMMON port to access devices connected to the A or B ports. Channels 1... | |
| Each channel of the PathWay® Model 7229 allows the user the capability of sharing a DB25/X.21 BIS Interface device connected to the Common port connector between two other X.21 BIS... | |
| Each channel of the PathWay® Model 7298 3-Channel XLR Audio A/B Switch allows the user the capability of accessing two separate XLR interface devices connected to ports A and B... | |
| Each channel of the PathWay® Model 7347 Tri-Channel DB25 A/B Switch allows the user the capability of sharing a single DB25 interface device connected to the COMMON port among two... | |
| INTRODUCTION The Model 9069 switch module allows the user to switch a device connected to the COMMON port between devices connected to ports A or B. Eight of the switch... | |
| The PathWay® Model 7465 RJ45 8-Channel A/B Network Switch with 10/100 Base-T LAN Telnet Access allows the user the capability of sharing a device connected to the COMMON port among... | |
| The PathWay® Model 4123 Automatic Sensing Network Switch with Remote Serial control provides a powerful and versatile tool to manage switching requirements. The system affords local and remote access functionality. | |
| The LineSelect® Model 8079 enables access to two 100Base-T networks up to 1000 Mbps. The Model 8079 Category 5e A/B Switch allows the user to reroute data between... | |
| The LineSelect® Model 9478 enables each of four RJ45 Cat5e Common ports to select either of two network LANs or devices via A or B port RJ45 connectors with each... | |
| The LineSelect® Model 8019 BNC Coaxial A/B Switch allows the user to reroute data between either of two 75 Ohm BNC interface devices to one COMMON device with the simple... | |
| The LineSelect® Model 8164 3-Position RJ45 Cat5e Rotary Switch allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to... | |
| The LineSelect® Model 9280 Four Dual-Channel RJ45 Cat6 OnLine/OffLine switch allows the user the capability of connecting two separate “COMMON” input switch ports to two separate “A” output switch ports,... | |
| The manual switch, Model 8039 allows quick and easy connection of PC data, Microphone Audio, and Video channels to either of two remote locations. The data channel utilizes RJ45 Cat... | |
| The Model 5535 RJ45 Switch allows a device connected to the ROOM port to access devices connected to the SVCN, XNET, and GPCN ports. Users can link this model to... | |
| The Model 7190 is a manually operated double gang wall box Online/Offline switch. When in the ONLINE position, the switch connects the COMMON Device to Device A. When in the... | |
| The Model 7368 Dual Channel Piezo-Cell Overcurrent Protection Switch monitors the peak current flow in up to 2 channels simultaneously. The basic function is to switch off the current flow... | |
| The Model 7460 HD15 VGA, USB-A Keyboard, USB-A Mouse A/B KVM Switch allows the user the capability of sharing one KVM system connected to the COMMON port among two laptop... | |
| The Model 8021 BNC Coaxial A/B Switch allows the user to reroute data between either of two BNC interface devices to one Common device with the simple flip of a... | |
| The Model 8057 Single Channel RJ45 Cat5e A/B Rotary Switch allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected... | |
| The Model 8085-XXX Single Channel RJ45 Cat5e A/B Rotary Switch allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected... | |
| The Model 8275 RJ45 A/B Switch allows the user to access to two RJ45 devices connected to its A and B ports with one RJ45 device connected to its COMMON... | |
| The Model 8447 6-Channel RJ45 Cat5e/MIL-STD-1553B Concentric Twinaxial Connector A/B Switch allows the user the capability of sharing a single port interface device connected to the COM port among two... | |
| The Model 8462 Network Switch is comprised of nine individually controlled, manually operated, DB15 Connect/Disconnect switches. When in CONNECT position, that individual channel input is completely connected to its respective... | |
| The Model 8552 enables access to four RJ45 10/100/1000 Base-T networks from one COMMON RJ45 device. The Model 8552 Category 5e A/B/C/D Switch allows the user to reroute data between... | |
| The Model 9067 switch module allows the user to switch a device connected to the Common port between devices connected to ports A or B. Eight of the switch modules... | |
| The Model 9080 RJ45 A/B/OFFLINE switch allows the user to access two RJ45 devices connected to its A and B ports with one RJ45 device connected to its COMMON port,... | |
| The Model 9081 RJ45 A/B/C switch allows the user to access three RJ45 devices connected to its A, B, and C ports with one RJ45 device connected to its COMMON... | |
| The Model 9082 RJ45 A/B switch allows the user to access two RJ45 devices connected to its A and B ports with one RJ45 device connected to its Common port. | |
| The Model 9084 RJ45 A/B Switch with Position Feedback allows the user to access two RJ45 devices connected to its A and B ports with one RJ45 device connected to... | |
| The Model 9085 RJ45 A/B switch allows the user to access two RJ45 devices connected to it's A and B ports with one RJ45 device connected to its COMMON port. | |
| The Model 9094 DB9 A/B/C Switch allows the user to access three DB9 devices connected to its A, B, and C ports with one DB9 device connected to its Common... | |
| The Model 9250 Switch system is comprised of two independent sharing switches efficiently packaged in a 19-inch wide 2U high (3.5") rackmount unit. The network switch functions are described and... | |
| The Model 9251 Switch system is comprised of two independent sharing switches efficiently packaged in a 19-inch wide 2U high (3.5") rackmount unit. The network switch functions are described and... | |
| The Model 9258 Six-Channel RS-530 DB25 A/B Switch, allows the user six independent channels of A/B switch function. The A/B function permits access by either of two devices connected to... | |
| The Model 9434 DB9 ABCD Switch allows the user to reroute data between any one of four devices to one COMMON device with the simple rotation of a selector switch. | |
| The Model 9448SH RJ45 A/B Switch enables access to two 10/100/1000 Base-T networks. The Model 9448SH Cat5e A/B Switch allows the user to reroute data between two networks with a... | |
| The Model 9451 allows the user to access three DB25 devices connected to its A, B and C ports with one DB25 device connected to its Common port. Switching between... | |
| The Model 9455 is a dual-channel RJ45 A/B Network Switch. Both channels switch to A or B simultaneously. Each of the two channels reroutes data from its Common port to... | |
| The Model 9455SH is a dual-channel RJ45 A/B Network Switch. Both channels switch to A or B simultaneously. Each of the two channels reroutes data from its Common port to... | |
| The Model 9474 RJ45 A/B/OFFLINE switch allows the user to access two RJ45 devices connected to its A and B ports with one RJ45 device connected to its COMMON port,... | |
| The Model 9500 5-Channel Manual Switch provides the user with four channels of DB25 A/B switching, and one channel of RJ11/12 A/B/C/D switching. Each channel is individually operated via its... | |
| The Model 9926 Four-Channel A/B Switch is comprised of three channels of DB9 interface and one channel of RJ45 Cat5e interface. The front-panel has two rotary switches. One rotary switch... | |
| The Path Way® Model 7294 16-Channel RJ45 Cat5 A/B Network Switch with Ethernet and RS232 Remote allows the user the capability of sharing a single port interface device connected to... | |
| The PathWay® Model 7244 Single Channel DB9 Interface A/B/C Switch with 10/100Base-T Remote allows the user the capability of sharing a single port interface device connected to the COMMON port... | |
| The PathWay® Model 4001 Single Channel A/B Switch, Master, can operate singly (standalone) or as a pair (master & slave) with the PathWay® Model 4002 Single Channel A/B switch, Slave... | |
| The PathWay® Model 4078 Dual Channel Remote Control Unit for RSS-3 IOC-3-R Devices allows the user the capability of monitoring and controlling two separate RSS-3 IOC-3-R devices. The Model 4078... | |
| The PathWay® Model 4126 DB9 Automatic Fallback A/B Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the “COMMON” port among... | |
| The PathWay® Model 4143 RS232 DB25 Automatic Fallback AB Switch allows the user the capability of sharing a single DB25 interface device connected to the COMMON port among two other... | |
| The PathWay® Model 4428 DB9 A/B switch provides A/B switching in a low profile desktop unit. It allows the user to access two DB9 interface devices connected to the A... | |
| The PathWay® Model 4506 USB Type-A A/B/C Switch with Remote Control allows the user the capability of sharing a single USB interface device connected to the Common Port among three... | |
| The PathWay® Model 4507 USB Type-A A/B/C Switch with Remote Control allows the user the capability of sharing a single USB interface device connected to the Common port among three... | |
| The PathWay® Model 4511 USB 2.0 Type-A A/B/C/D/E Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the “COMMON” port among... | |
| The PathWay® Model 7120 Single Channel DB9 A/B Switch allows the user the capability of sharing a single DB9 device, connected to the “COMMON” port connector, among two other devices,... | |
| The PathWay® Model 7124R DB9 A/B Automatic Fallback Switch with Contact Closure Remote Port allows the user the capability of sharing a single port interface device connected to the “COMMON” | |
| The PathWay® Model 7125 DB9 A/B Automatic Fallback Switch with Contact Control Remote Port, allows the user the capability of sharing a single port interface device connected to the COMMON... | |
| The PathWay® Model 7145 DB9 Automatic Sensing DB9 A/B Switch with Special Redundant Input Power System allows the user the capability of sharing a single port interface device connected to... | |
| The PathWay® Model 7150 16-Channel RJ45 RS232 A/B Switch with Automatic Fallback, GUI, and Cascade Group Operation allows the user the capability of sharing a single port RJ45 interface device,... | |
| The PathWay® Model 7185 DB15 8-to-1 Switch with RS232 Remote allows the user the capability of sharing a single DB15 interface device, connected to the Common port, among eight other... | |
| The PathWay® Model 7197 BNC A/B/C/D Switch with RS422 Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among four other... | |
| The PathWay® Model 7198 Dual Channel BNC A/B Switch with Telnet allows the user the capability of sharing a single port interface device connected to the COMMON port among two... | |
| The PathWay® Model 7199 BNC A/B Data Switch with RS485 Remote allows the user the capability of sharing a single BNC interface device connected to the Common port among two... | |
| The PathWay® Model 7213 8 to 1 DB9 Switch with RS-232 Serial Remote allows the user the capability of sharing a single port interface device connected to the COM port... | |
| The PathWay® Model 7231 2-position switch allows the user the capability of sharing a DB25/X.21 BIS Interface device connected to the Common port connector between two other X.21 BIS Interface... | |
| The PathWay® Model 7232 allows the user to switch between two RJ45 interface devices locally or remotely. Red LED's indicate the switch position as well as the front panel access... | |
| The Pathway® Model 7236 is controlled locally via front-panel pushbutton, or remotely via DB9 REMOTE port located on the rear panel. The REMOTE port supports both RS232 ASCII command set... | |
| The PathWay® Model 7250 Single Channel DB37 A/B Switch allows the user the capability of sharing a single port interface device connected to the "COMMON" port among two other devices... | |
| The PathWay® Model 7251 Tri-Channel RJ45 A/B Switch with RS232 Serial Remote Control allows the user the capability of sharing a single port interface device connected to the COMMON port... | |
| The PathWay® Model 7259 Dual Channel RS-530 2-Position Switch with DB25 Interface, Remote Control and Auto-Switching Functions allows the user two independent channels of AB switch function. The A/B function... | |
| The PathWay® Model 7262 Dual Channel RS232 / RS-530 A/B network switch allows a device connected to either channel COMMON port access to its respective A or B port. The... | |
| The PathWay® Model 7264 DB25 Dual Channel A/B Switch provides two channel switching in a low profile, 19-inch 1U rack unit. Each channel allows the user the capability of sharing... | |
| The PathWay® Model 7268 Single Channel HD15 Interface AB Switch provides single channel switching in a low profile, 19-inch 1U rack unit. The Model 7268 allows the user the capability... | |
| The PathWay® Model 7270 Single Channel DB9 Interface A/B/C Switch provides single channel switching in a low profile, 19-inch 1U rack unit. The Model 7270 DB9 Switch allows the user... | |
| The PathWay® Model 7272 Single Channel RS530 AB Network Switch with DB25 connector interface supports connections between a single RS530 device or peripheral to be shared between two other devices... | |
| The PathWay® Model 7295 DB25 Crossover Switch Box with Contact Closure Remote supports connections between four devices or peripherals connected to ports A, B, C, and D, in two different... | |
| The PathWay® Model 7299 Eight-Channel XLR Audio A/B/C Switch allows the user the capability of accessing three separate XLR interface devices connected to ports A, B, and C with a... | |
| The PathWay® Model 7300 Single Channel RS232 / RS530 A/B Network Switch with Fallback and Remote Control Port allows the user the capability of sharing a single port interface device... | |
| The PathWay® Model 7311 DB25 A/B Switch with Current Sinking Remote Control Port allows the user the capability of accessing two separate RS530 devices, ports A and B, via connection... | |
| The PathWay® Model 7329 Single Channel RJ45 Cat6 8-to-1 Switch with Contact Closure Remote allows the user the capability of sharing a single port interface device connected to the COMMON... | |
| The PathWay® Model 7330 Remotely Controllable DB25 A/B/C/D Switch allows the user the capability of sharing a single port interface device connected to the “COM” port among four other devices... | |
| The PathWay® Model 7334 5-to-1 BNC Switch with Remote Control allows the user the capability of accessing five separate devices, ports A through E, via connection through a device connected... | |
| The PathWay® Model 7336 10-Channel (9) DB9 and (1) RJ45 Cat5e A/B Switch with Contact Closure Remote allows the user the capability of accessing two separate devices, ports A and... | |
| The PathWay® Model 7343 is a CAT5e, RJ45 Interface A/B switch. It provides Category 5e performance. Each of the A, B, and COMMON ports are RJ45. The M7343 data network... | |
| The PathWay® Model 7345 Cat5 RJ45 Interface A/B Switch allows users to connect a workstation or device between two other devices or networks. The switch employs an RJ45 Cat5 connector... | |
| The PathWay® Model 7346 Single Channel RJ45 Cat 5e A/B Switch with Contact Closure Remote allows the user the capability of accessing two separate devices, ports A and B, via... | |
| The PathWay® Model 7358 RJ45/48 T1 Interface A/B Switch with Telnet and GUI Remote Control allows the user the capability of sharing a single port interface device connected to the... | |
| The PathWay® Model 7363 6-Channel RJ45 T1 Interface SVGCN/GPCN Switch allows a device connected to the COM port access to the SVCN or GPCN port for each channel. Features: Each... | |
| The PathWay® Model 7364 Switch allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A... | |
| The PathWay® Model 7365 Dual Channel RJ45/48 T1 Interface A/B Switch with Contact Closure, Telnet and GUI allows the user the capability of sharing a single port interface device connected... | |
| The PathWay® Model 7366 Tri-Channel RJ45 A/B Switch with RS232 Serial Remote Control allows the user the capability of sharing a single RJ45 interface device connected to the COMMON port... | |
| The PathWay® Model 7370 Single Channel Cat6A RJ45 A/B Switch with Serial Remote Control allows the user the capability of sharing a single RJ45 Cat6A interface device connected to the... | |
| The PathWay® Model 7371 Single Channel Cat6A RJ45 A/B/C Switch with Serial Remote Control allows the user the capability of sharing a single RJ45 Cat6A interface device connected to the... | |
| The PathWay® Model 7372 RJ45 Cat6 Online/Offline Switch with Contact Closure Remote allows the user the capability of connecting two separate devices, connected to ports A and COM, via an... | |
| The PathWay® Model 7375 Cat5e RJ45 A/B/C Switch with Telnet and GUI and Dual Remote Ports allows the user the capability of sharing a single port interface device connected to... | |
| The PathWay® Model 7376 RJ45 Cat 5e A/B Switch with TTL Logic Remote allows the user the capability of accessing two separate devices, ports A and B, via connection through... | |
| The PathWay® Model 7385 DB9 Interface A/B/C/D Switch provides switching in a compact desktop unit. It allows the user the capability of sharing a single DB9 interface device connected to... | |
| The PathWay® Model 7387 Single Channel RS-232 DB25 A/B Switch with Fallback and Remote Port allows the user the capability of sharing a single port interface device connected to the... | |
| The PathWay® Model 7391 Single Channel DB25 A/B Switch with Auto Fallback and RS232 Remote allows the user the capability of sharing a single port interface device connected to the... | |
| The PathWay® Model 7404 6-Channel (3) 4-Pin 3.5 mm and (3) RJ45 Cat5e, POE 802.3af & 802.3at Compliant, A/B Switch with RS232 Remote allows the user the capability of sharing... | |
| The PathWay® Model 7406 RJ45 A/B Network Switch with Remote allows the user the capability of accessing two separate RJ45 ports via the COMMON port. The Model 7406 network switch... | |
| The PathWay® Model 7415 DB9 A/B Switch with Contact Closure Remote Control Port allows the user the capability of accessing two separate devices, ports A and B, via connection through... | |
| The PathWay® Model 7424 RJ45 Cat5 A/B/C/D Switch with Serial Remote Control, provides the user with local and remote control functionality. It allows the user to share a single RJ45... | |
| The PathWay® Model 7426 RJ45 CAT5 A/B/C/D Switch with Telnet and GUI, Catalog No. 307426, allows the user the capability of sharing a single port interface device connected to the... | |
| The PathWay® Model 7748 RS530 DB25 A/B Switch with Cutoff Position and 10/100BASE-T LAN Telnet Access and GUI, allows the user the capability of sharing a single port interface device... | |
| The PathWay® Model 7810 8-to-1 HD-15 Data Switch with 10 BaseT/100 BaseTX LAN Access, allows the user the capability of sharing a single port HD-15 interface device connected to the... | |
| The PathWay® Model 7815 HD15/RJ45 Cat5e 8-to-1 Switch allows the user the capability of sharing a device connected to the COMMON port among eight other devices connected to the 1,... | |
| The PathWay® Model 7820 8-Channel RJ45 Cat5e A/B Switch with Telnet and GUI allows the user the capability of sharing a single port interface device connected to the “COMMON” port... | |
| The PathWay® Model 7914 Single Channel 120 Volts Power A/B Switch allows the user the capability of powering two separate devices, ports A and B, via connection through a device... | |
| The PathWay® Model 7296 Dual MDR/MXR A/B Switch with USB Serial Remote allows the user the capability of sharing 2 single port MDR interface devices and 2 single port... | |
| The QuickSwitch® 4292 Single Channel LC Duplex A/B/C/D/Offline Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the "COMMON" port among... | |
| The QuickSwitch® 7188 4-Channel Fiber Optic LC Duplex A/B Switch with Ethernet and RS232 Remote allows the user the capability of sharing a single port interface device connected to the... | |
| The QuickSwitch® Model 6330 Single Channel LC Duplex Online/Offline Switch allows the user the capability of connecting or disconnecting two separate devices, ports "IN" and "OUT", via an Online or... | |
| With each of its eight channels, the LineSelect® Model 9928 DB9 A/B Switch allows the user to access two DB9 devices connected to its A and B ports with one... | |
| With each of its five channels, the LineSelect® Model 9445R DB9 A/B Switch allows the user to access two DB9 interface devices connected to its A and B ports with... | |
| With each of its three channels, the Model 9449 DB9 RS422 A/B Switch allows the user to access two DB9 devices connected to its A and B ports with one... | |
| With each of its two channels, the Model 9093 DB9 A/B/C Manual Switch allows the user to access three DB9 devices connected to its A, B, and C ports with... | |
| With each of its two channels, the Model 9453 RJ45 A/B/C/Off-Line Switch allows the user to access three RJ45 devices connected to its A, B, and C ports with one... | |
| Model 7289 Dual Channel DB37 A/B Switch with Telnet and GUI Interface to 10-Base-T Remote Control Custom wired switch, designed to support all 25 signals of a popular high-speed in-server... | |
| The PathWay® Model 7462 8-Channel RJ45 A/B Switch allows the user the capability of sharing a device connected to the Common port among two other devices connected to the A... | |
| The PathWay® Model 7331 Single Channel DB37 A/B Switch allows the user the capability of sharing a single DB37 interface device connected to the COMMON DB37 port among two other... | |
| The PathWay® Model 7359 Tri-Channel RJ45 Cat5 A/B Switch with Remote Control allows the user the capability of accessing two separate devices, ports A & B via connection through a... | |
| The PathWay® Model 7423 RJ45 4-Position Data Switch with Serial Remote Control, Board Only, provides the user with local and remote control functionality. It allows the user to share a... | |
| The PathWay® Model 7747 RS530 A/B Switch with Cutoff and Remote Control allows the user the capability of sharing a single DB25 interface device connected to the Common port among... | |
| (3) Isolated BNC port connectors on rear panel. Center pin and shell switched. The switch ports are transparent to all data. Front panel LEDs display the current switch position and... | |
| (3) Isolated BNC port connectors on rear panel. Center pin and shell switched. The switch ports are transparent to all data. Remote commands to obtain switch position. Switch retains current... | |
| 16 Front panel knobs provide individual control of each channel for this network switch. Manually operated, no power required. Rated for 10/100/1000 networks (Up to Cat5e). All 8 pins switched. | |
| 24 Channels of Cat 5e RJ45 A/B/C/D switching in only 8.75 inches of panel height. Manually control each channel separately via knobs located on the front panel, one knob per... | |
| Applicable to switching ANY DB25 interface devices. Ideal for Commercial-Off-The-S helf (COTS) purchase applications. SPECIFICATIONS: PORT CONNECTORS: (18) DB25 female connectors labeled A, B, and COMMON. (Three for each of... | |
| Conference Room Application: Model 5543 Displays the CDIC/ISDN/OFFLINE Status of the Model 5542 7-Channel 3-State CAT5e/ISDN Switch. Use with Model 5542 7-Channel 3-State Cat 5e ISDN Switch to Create a... | |
| Ideal for fax, modem and phone line switch applications. Eliminates need for dedicated phone lines for fax or modem. SPECIFICATIONS: PORT CONNECTORS: (48) RJ11/12 female connectors; (16) A (16) B... | |
| Ideal for RS232, RS422, RS485 or ANY application that has a DB9 connector interface. SPECIFICATIONS: PORT CONNECTORS: (3) DB9 female connectors labeled A, B, and COMMON for each of the... | |
| Ideal for sharing laboratory test equipment having a BNC coaxial cable interface. Specifications: PORT CONNECTORS: (3) Isolated BNC coaxial connectors, A, B & COM. FRONT PANEL CONTROL: (1) Manual pushbutton... | |
| PORT CONNECTORS: (3) BNC (F) connectors labeled A, B and COMMON for each Channel. DISPLAY: (8) Front panel LED's display switch position and power status. REMOTE: (1) DB9 female connector... | |
| Provides reliable network backup for mission critical systems. Applicable to switching ANY DB25 interface devices. SPECIFICATIONS: PORT CONNECTORS: (5) DB25 female connectors labeled A, B, C, D and Common. FRONT... | |
| Provides Switching Security and Port-to-Port Isolation. The Model 9065 network switch module allows the user to switch a device connected to the COMMON port between devices connected to ports A... | |
| Ruggedized configuration includes mounting brackets. Absolutely NO data passes through the switch when in the OFFLINE position! SPECIFICATIONS: Port Connectors: (3) HD15 (F) connectors (VGA Monitor Interface) labeled A, B,... | |
| A manual rotary switch mounted on front panel allows for the A or B port to be switched to the Common port. The center pin and shell of each coaxial... | |
| A, B and COMMON ports are transparent to data format and protocol. Switches ALL signal pins. Pins 1 (Shield) and 7 (Signal Ground) are bussed through. Local switching via front... | |
| A, B, and COMMON connectors are DB9. All 9 interface pins are switched. The switch ports are transparent to all data. Front panel pushbutton control or Remote ASCII RS232 Serial... | |
| Access either of two SC Duplex Fiber Optic networks from one computer connected to an SC Duplex COMMON port. MEMS-based (Micro Electro Mechanical System) multimode mirror switch, 850nm. Manual control... | |
| All (8) pins of each RJ45 interface are switched. All switches change positions simultaneously upon command. Transparent to data speed and protocol. Switches maintain position in the event of power... | |
| All (8) pins of each switch port are transparent to all data. All switches change position simultaneously when commanded. Switches maintain position on power loss and continue to pass data. | |
| All 25 pins of the DB25 interface are switched. Front panel pushbutton or local control of switch position. Control port for remote control of switch position and front panel lockout. | |
| All pins of the RJ45 interface are switched. All switched signals are passed via copper contact relays that maintain their position and continuity even in the event of a power... | |
| Allows four data channels, A/B/C/D, to contend for access to one Common port. Front panel LED's display channel scanning status and power status. Signals supported: TD, RD, and SG. Selectable... | |
| Allows quick connection to any one of four devices from one Common device. High quality sealed switch with self wiping contacts. Transparent to data format. All 9 leads switched. Eliminates... | |
| Allows quick connection to any one of two DB9 interface devices from one COMMON port for each channel. The switch ports are transparent to all data. All (9) pins of... | |
| Allows quick connection to any one of two USB Type-A interface devices from one COMMON device! The A, B, and Common ports all are Type-A USB connectors. Switches all 4... | |
| Both Channels offer SECURE / NON-SECURE / CUT-OFF switch positions with remote control. Channel One is 530 compatible. All 25 pins switched. Channel Two is Fiber Optic ST Duplex, multimode. | |
| Both Channels offer SECURE / NON-SECURE / CUT-OFF switch positions with remote control. Channel One is 530 compatible. All 25 pins switched. Channel Two is RJ45 compatible. All 8 pins... | |
| Channel 1 Port Connectors: (3) DB25 (M/M/F) connectors labeled SECURE, NON-SECURE and COMMON, respectively. Channel 2 Port Connectors: (3) RJ45(F) shielded connectors labeled A, B, and COMMON. Front Panel Control:... | |
| Compact Size: 2" x 5" x 7" Supports (2) RJ45 100 Base-T Cat 5 drops Normal and Break positions via key access switch labeled ON and OFF. Key shaped cutouts... | |
| Cycle power to 8 remotely located devices. Those devices plug into the model 4404 AC power outlets. The connected devices can be remotely restarted by accessing the Model 4404 via... | |
| DB25 (F) ports are transparent to all data. Switch from front panel pushbutton, or remotely via IP Addressable 10-BASE-T port. All 25 pins of the DB25 interface are switched. Switch... | |
| DB25 connectors - A, B, and COMMON ports are all DB25 female connectors. All (25) signal lines of the DB25 RS530 interface connector are switched. Connections through the switch are... | |
| Fiber Optic Switch allows access to up to four separate fiber optic networks. The switch uses mirror technology and is transparent to data and speed. Supports gigabyte data rates. A,... | |
| Fiber Optic Switch employs mirror technology. Wavelength is 1300 nm. The switch ports are transparent to all data. Switch maintains position on power loss and continues to pass data. Control... | |
| Ideal for fallback applications. The switch ports are transparent to all data. All pins of the DB9 interface are switched. Automatic Fallback Mode operates based on data monitoring of pin... | |
| Independently switch each of the three channels manually via three knobs located on the front panel, one knob per channel. Channel 1: DB25 6-Position Switch with (7) DB25 female connectors... | |
| M8081 CAT5 3-position network switch allows access to three networks from one computer or workstation. Certified for Category 5 compliance. High quality sealed switch with self-wiping contacts. Eliminates the need... | |
| M9163 AB Manual Data Network Switch facilitates combining two separate Token Ring segments together when in the NORMAL (1) switch position or operating them as separate segments when in the... | |
| M9448 CAT5e AB data network switch allows access to two networks from one computer or workstation Certified for category 5e compliance Copper network switch High quality sealed switch with self-wiping... | |
| M9454 CAT5e switch affords efficient use of panel space: 3 complete AB switches in 1U panel height (1.75") Individual Channel Control M9454 Network Switch is tested for Cat 5e compliance... | |
| Manual, Single Channel A/B Switch in Slim Rackmount enclosure. DB25-Female Connectors used for the VOICE, DATA, & COMMON ports. Manual control means no power supply necessary. Switching mechanism is a... | |
| Manually operated by the keylock. No power is required to operate unit. The position of the Model 5534 network switch will follow the keylock actuator position at all times. The... | |
| Manually select port from knob located on the front panel. All 9 leads switched simultaneously. DB9 female ports A, B, and Common located on rear panel. High quality switch, utilizes... | |
| Manually switch 2 channels of A/B/C ports simultaneously via one knob, and 1-Channel of A/B ports on another knob, with both located on the front panel. No power required. Rated... | |
| Manually switches all six PRI channels simultaneously between switch positions A and B via one knob located on the front panel. Each channel consists of one A, B, and Common... | |
| Model 4121 AB switch is ideal for fallback applications Data, handshake, and clock lines of the RS232 interface are supported (1-8 & 20) Front panel LEDs display the connectivity status... | |
| Model 4145 AB network switch is ideal for automatic fallback applications based on loss of carrier (DCD). Data, handshake, and clock lines of the RS232 interface are supported. Front panel... | |
| Model 4148 data network switch will self-configure its connectivity based on the devices connected to it, or the user can override its connection status from a manual front panel pushbutton. | |
| Model 4504 AB manual network switch switches pins 2 to 25 of connector interface, simultaneously. Chassis Ground on pin 1 bussed thru. Ruggedized to withstand vibrations encountered in mobile/motion applications... | |
| Model 4520 AB network switch supports switching all 15 signals of the DB15 connector interface. Local switching via front panel pushbutton. (2) Status LEDs, A/B, on the front panel indicate... | |
| Model 4521 AB network switch allows a device connected to COMMON port access to the A or B port. Control manually via pushbutton. Control remotely via DB9 Contact Control Remote... | |
| Model 7224 network switch is ideal for remote control switching applications. Front panel switching can be locked out from a PC connected to the Remote port. 19" Rackmount option is... | |
| Model 8050 CAT5 AB manual data network switch allows access to two networks from one computer or workstation Certified for category 5 compliance High quality sealed switch with self-wiping contacts... | |
| Model 9061 AB Switch allows access to two networks from one computer or workstation Manual operation from Front Panel pushbutton No power required Transparent to data format Eight Model 9061... | |
| Model 9740/40 Manual CAT5 AB network switch system comes with a Lifetime Warranty Connectors: RJ45 jacks A, B and Common connectors on rear panel Two-position rotary switch on front panel... | |
| On-Line switch position connects port A to port B. Off-Line switch position disconnects and isolates port A from port B. The switch ports are transparent to all data. The DB9... | |
| One ST duplex fiber optic port is able to access any one of eight ST duplex ports. All fiber optic signals passed through the switch are maintained in fiber optic... | |
| Pins 1-8 and 20 of the DB-25 interfaces are switched. All DB-25 ports function as DCE ports. Remote commands switch the unit and change lock state. Front panel LEDs display... | |
| Ports A, B and COMMON are RJ45 connectors. Supports 100 BASE-T applications. Aluminum Enclosure reduces RMI/RFI. Module size: 2" W x 5" H x 7" D. The switch ports are... | |
| Provides remote switching of up to 16 Model 4875 Remotely Controllable KVM A/B Switches (Catalog No. 302154) High intensity red LED indicators display status of up to 16 remotely located... | |
| Remote control via RS232 commands sent via Remote Serial Ports. Switch ports are transparent to all data. Both channels are switched simultaneously. All switched signals are passed via copper contact... | |
| Share one RJ45 port among six RJ45 connector ports. All eight pins of each RJ45 port are switched and will permit bidirectional data flow. The switch ports are transparent to... | |
| Share one RJ45 port among six RJ45 ports. All eight pins of each RJ45 port are supported. The switch ports are transparent to all data. Switch locally from front panel... | |
| Shares one COMMON RJ45 port among four RJ45 ports, A, B, C, D. Cat 5e compliant. Switching performed from front panel pushbutton or via remote control. Remote control from RS232... | |
| Simultaneously switches one RJ45 Channel and one BNC channel locally via a knob located on the front panel. RJ45 channel tested for Cat5 compliance. Leads switched: All (8) RJ45 pins,... | |
| Simultaneously switches one RJ45 Channel and two BNC channels locally via a knob located on the front panel. RJ45 channel tested for Cat5e compliance Leads switched: All (8) RJ45 pins,... | |
| Simultaneously switches two RJ45 Channels and two BNC channels locally via a knob located on the front panel RJ45 channels are tested for Cat5e compliance Leads switched: All (8) RJ45... | |
| Supports (2) independent channels of A/B switch function. All 9 pins of each channel are switched. Local switching via (2) front panel pushbuttons. (4) Status LED's, A/B, on the front... | |
| Switch between four DB15 ports via a serial remote port located on the rear panel. An RS232 DB9/female remote port allows remote control of unit based on a set of... | |
| Switch ports are transparent to all data. All (8) signals of each of the four channels, (32) total signals, switched simultaneously. Pushbutton control override. Remote control via DB9/female Control Port... | |
| Switch to backup automatically via Data Activity or DCD trigger monitor. Switches back when signals restore. The switch ports are transparent to all data. All pins of the DB25 interface... | |
| Switches all 9 pins of connector interface simultaneously Ruggedized to withstand vibrations Switch and options have passed rigorous seismic testing This M4503 AB switch is ideal for power plant applications... | |
| The Model 4440 PathWay® Remotely controllable RS-232 network switch allows local or at-a-glance access to four devices. Selectable trigger character allows the operator to choose a unique trigger character to... | |
| The Model 6272 uses mirror technology and is transparent to data and speed. A/B/COM Ports are ST Duplex, Multimode, 62.5/125 Micron. The Mode 6272 supports Fiber Optic wavelength of 1300... | |
| The Model 7212 AB network switch allows an RS232 device that can send ASCII characters to control the switching function of the DB25 interface. Ideal for remote control applications. Switch... | |
| The Model 9074 Cat5e Switch allows (1) COMMON RJ45 port to be shared among either of (2) RJ45 ports A and B, or isolate all ports by switching to secure... | |
| The network switch ports are transparent to all data. All eight (8) pins of the RJ45 interface are switched. All switched signals are passed via copper contact relays that maintain... | |
| The PathWay® Model 4406 AB Code Operated Network Switch allows switching between two RJ45 Interface devices locally or remotely by sending a trigger character sequence to the unit via the... | |
| The PathWay® Model 4407 AB data switch permits remote switching control from up to two different RS232 serial REMOTE devices. Ideal for remote control applications. Switch position and continuity are... | |
| The PathWay® Model 4480 Remotely controllable RS-232 network switch allows local or at-a-glance access to eight devices. Selectable trigger character allows the operator to choose a unique trigger character to... | |
| The PathWay® Model 7271 network switch enables sharing one COMMON RJ45 port among four RJ45 ports, A, B, C & D. Switching perfumed via pushbutton or Remote Control. Remote control... | |
| The ports are transparent to all data. All 18 signal pins of the DVI-D Dual Link 24-pin connectors and all 9 Pins of the DB9 connectors are switched. The DVI-D... | |
| The switch ports are transparent to all data. (5) Isolated BNC connectors on rear panel. Both center pin and shell are switched. Remote commands to switch the unit. The unit... | |
| The switch ports are transparent to all data. 17 Pins of the V.35 interface are switched. (Three V.35 channels) All pins of the DB25 interface are switched. (One DB25 channel)... | |
| The switch ports are transparent to all data. All 8 pins of the RJ45 interface are switched. Interface meets Cat5e performance. All switched signals are passed via latching copper contact... | |
| The switch ports are transparent to all data. All pins of the DB9 interface are switched. Pins 1 and 6 use Cat6 cable material. Pins 4 and 5 support 12VDC,... | |
| The switch ports are transparent to all data. All pins of the RJ45 interface are switched. All switched signals are passed via copper contact relays that maintain their position and... | |
| The switch ports are transparent to all data. All pins of the RJ45 interface are switched. Each channel is an individual switch that is commanded separately from the other switches... | |
| The switch ports are transparent to all data. All pins of the RJ45 interface are switched. Interface meets Cat5e performance. All switched signals are passed via latching copper contact relays... | |
| The switch ports are transparent to all data. All pins of the RJ45 interface are switched. Interface meets Cat5e performance. All switched signals are passed via latching copper contact relays... | |
| The switch ports are transparent to all data. All pins of the RJ45 interface are switched. Interface meets Cat5e performance. This network switch is manually switched via front panel keylock... | |
| The switch ports are transparent to all data. All switched signals are passed via mirror relays that maintain their position and continuity even in the event of a power loss... | |
| The switch ports are transparent to all data. Center pin and shell of each BNC connector is switched. Switch position control via front panel pushbutton or Remote Control serial port. | |
| The switch ports are transparent to all data. Each channel is an individual switch that is independently controlled. Front panel pushbutton controls can be locked out remotely. All 8 pins... | |
| The switch ports are transparent to all data. Each channel is an individual switch that is independently controlled. Switches all 8 pins of the RJ45 Interface. Switch positions can be... | |
| The switch ports are transparent to all data. The DB9 Remote Control port provides access to remotely switch the unit by dry contact open/close logic. Front panel pushbutton control can... | |
| The switch ports are transparent to data format. All nine (9) pins of the DB9 interface are switched. Local control of switch position via front panel pushbutton. The REMOTE port... | |
| The switch uses mirror technology and is transparent to data and speed. A/B/COM Ports are ST Duplex, MultiMode 62.5/125 Micron. The switch supports Fiber Optic wavelength of 850 nm and... | |
| The switched pins are transparent to all data. RJ11 interface each port, 1-8. Each port has (4) active contacts: Normally OPEN; Normally CLOSED; The WIPER contact of the relay; and... | |
| The switched ports are transparent to all data. The DTR / DCD lines of the RS530 interface are switched based on desired position, TXD, TXC are passed through the unit... | |
| This Network Switch allows selection between Normal and Crossover position. Select switch position via front panel pushbutton or remotely via dry contact closure to remote port. All (25) signals of... | |
| Three channels of A/B Switching: (1) Channel DB37 (2) Channels of DB9 All A/B port connectors are female gender: (2) DB37 (4) DB9 All COMMON port connectors are male gender:... | |
| Two independent switch channels. Remote switching via DB9 Remote port on rear panel. Local control via two front panel pushbuttons. Remote Control via CONTROL port that accepts ASCII, RS232 serial... | |
| Two toggle switches control the two DB9 interface A/B switch channels of the Model 7211. LED indicators display the current position of each network switch channel. A transition from contact... |