Electro Standards Laboratories 2-Channel DB9 A/B, DB9 Crossover Switch Model 7364

Description
The PathWay® Model 7364 Switch allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports. Channel 2 of the Model 7364 allows the user the capability of attaching four devices connected to the A, B, C, and D ports in either a Normal or Crossover configuration. Normal position is defined as port A connected to port C and port B connected to port D. Crossover position is defined as port A connected to port D and port B connected to port C. Remote Control access can be accomplished using an Ethernet 10/100Base-T connection and either Telnet commands or graphical user interface. The unit can also be controlled via RS232 ASCII commands through the rear panel DB9 Remote Port. Features: Unit allows independent switch control of two channels. Channel one is a DB9 A/B Switch. Channel two is a DB9 Crossover Switch. Independently control each channel remotely via either the DB9 Serial REMOTE port, or the 10/100 RJ45 Ethernet REMOTE port. Serial REMOTE port supports ASCII command set that allows position control, query of switch position, and front panel pushbutton lock/unlock. Ethernet REMOTE port commands include position control, query of switch status, and front panel lock/unlock. Unit password / login required to maintain security. Communicate with switch via TELNET. Remote control allows gang commands. All 9 leads are switched. LED's display switch position. Switch maintains position and continues to pass data during power loss.
Datasheet
Description
The PathWay® Model 7364 Switch allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports. Channel 2 of the Model 7364 allows the user the capability of attaching four devices connected to the A, B, C, and D ports in either a Normal or Crossover configuration. Normal position is defined as port A connected to port C and port B connected to port D. Crossover position is defined as port A connected to port D and port B connected to port C. Remote Control access can be accomplished using an Ethernet 10/100Base-T connection and either Telnet commands or graphical user interface. The unit can also be controlled via RS232 ASCII commands through the rear panel DB9 Remote Port. Features: Unit allows independent switch control of two channels. Channel one is a DB9 A/B Switch. Channel two is a DB9 Crossover Switch. Independently control each channel remotely via either the DB9 Serial REMOTE port, or the 10/100 RJ45 Ethernet REMOTE port. Serial REMOTE port supports ASCII command set that allows position control, query of switch position, and front panel pushbutton lock/unlock. Ethernet REMOTE port commands include position control, query of switch status, and front panel lock/unlock. Unit password / login required to maintain security. Communicate with switch via TELNET. Remote control allows gang commands. All 9 leads are switched. LED's display switch position. Switch maintains position and continues to pass data during power loss.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Channel DB9 A/B, DB9 Crossover Switch - Model 7364 - Electro Standards Laboratories
Cranston, RI, USA
2-Channel DB9 A/B, DB9 Crossover Switch
Model 7364
2-Channel DB9 A/B, DB9 Crossover Switch Model 7364
The PathWay® Model 7364 Switch allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports. Channel 2 of the Model 7364 allows the user the capability of attaching four devices connected to the A, B, C, and D ports in either a Normal or Crossover configuration. Normal position is defined as port A connected to port C and port B connected to port D. Crossover position is defined as port A connected to port D and port B connected to port C. Remote Control access can be accomplished using an Ethernet 10/100Base-T connection and either Telnet commands or graphical user interface. The unit can also be controlled via RS232 ASCII commands through the rear panel DB9 Remote Port. Features: Unit allows independent switch control of two channels. Channel one is a DB9 A/B Switch. Channel two is a DB9 Crossover Switch. Independently control each channel remotely via either the DB9 Serial REMOTE port, or the 10/100 RJ45 Ethernet REMOTE port. Serial REMOTE port supports ASCII command set that allows position control, query of switch position, and front panel pushbutton lock/unlock. Ethernet REMOTE port commands include position control, query of switch status, and front panel lock/unlock. Unit password / login required to maintain security. Communicate with switch via TELNET. Remote control allows gang commands. All 9 leads are switched. LED's display switch position. Switch maintains position and continues to pass data during power loss.

The PathWay® Model 7364 Switch allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports. Channel 2 of the Model 7364 allows the user the capability of attaching four devices connected to the A, B, C, and D ports in either a Normal or Crossover configuration.

Normal position is defined as port A connected to port C and port B connected to port D. Crossover position is defined as port A connected to port D and port B connected to port C. Remote Control access can be accomplished using an Ethernet 10/100Base-T connection and either Telnet commands or graphical user interface. The unit can also be controlled via RS232 ASCII commands through the rear panel DB9 Remote Port.

Features:

  • Unit allows independent switch control of two channels.
  • Channel one is a DB9 A/B Switch. Channel two is a DB9 Crossover Switch.
  • Independently control each channel remotely via either the DB9 Serial REMOTE port, or the 10/100 RJ45 Ethernet REMOTE port.
  • Serial REMOTE port supports ASCII command set that allows position control, query of switch position, and front panel pushbutton lock/unlock.
  • Ethernet REMOTE port commands include position control, query of switch status, and front panel lock/unlock. Unit password / login required to maintain security. Communicate with switch via TELNET.
  • Remote control allows gang commands.
  • All 9 leads are switched. LED's display switch position.
  • Switch maintains position and continues to pass data during power loss.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7364
Product Name 2-Channel DB9 A/B, DB9 Crossover Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2727692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 24 #
View Details