Electro Standards Laboratories RJ45 CAT5e 4-Position ABCD Switch Model 7332

Description
The PathWay® Model 7332 Single Channel RJ45, Cat 5e, ABCD Switch with RS485 Remote allows the user the capability of sharing a single RJ45 interface device connected to the Common port among four other devices connected to the A, B, C, and D ports. This 4-Position Switch may be controlled manually using the front panel pushbutton or remotely from an RS485 serial port located on the rear of the unit. Switch position states may be attained via the front panel LED display or the remote RS485 serial port (DB9) located on the rear of the unit. Features: Allows access to two RJ45 networks from one COMMON RJ45 network or device. Switches all 8 pins of the RJ45 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Certified for Cat5e compliance. Rated for 10/100/1000 Base-T networks. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts R485 Serial Data ASCII commands for switch position control and monitoring. Remote port designed for RS485 multi-drop applications. Front-panel pushbutton control can be locked out, remotely. Front panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 cables available for your switch installation.
Datasheet
Description
The PathWay® Model 7332 Single Channel RJ45, Cat 5e, ABCD Switch with RS485 Remote allows the user the capability of sharing a single RJ45 interface device connected to the Common port among four other devices connected to the A, B, C, and D ports. This 4-Position Switch may be controlled manually using the front panel pushbutton or remotely from an RS485 serial port located on the rear of the unit. Switch position states may be attained via the front panel LED display or the remote RS485 serial port (DB9) located on the rear of the unit. Features: Allows access to two RJ45 networks from one COMMON RJ45 network or device. Switches all 8 pins of the RJ45 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Certified for Cat5e compliance. Rated for 10/100/1000 Base-T networks. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts R485 Serial Data ASCII commands for switch position control and monitoring. Remote port designed for RS485 multi-drop applications. Front-panel pushbutton control can be locked out, remotely. Front panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 cables available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 CAT5e 4-Position ABCD Switch - Model 7332 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 CAT5e 4-Position ABCD Switch
Model 7332
RJ45 CAT5e 4-Position ABCD Switch Model 7332
The PathWay® Model 7332 Single Channel RJ45, Cat 5e, ABCD Switch with RS485 Remote allows the user the capability of sharing a single RJ45 interface device connected to the Common port among four other devices connected to the A, B, C, and D ports. This 4-Position Switch may be controlled manually using the front panel pushbutton or remotely from an RS485 serial port located on the rear of the unit. Switch position states may be attained via the front panel LED display or the remote RS485 serial port (DB9) located on the rear of the unit. Features: Allows access to two RJ45 networks from one COMMON RJ45 network or device. Switches all 8 pins of the RJ45 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Certified for Cat5e compliance. Rated for 10/100/1000 Base-T networks. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts R485 Serial Data ASCII commands for switch position control and monitoring. Remote port designed for RS485 multi-drop applications. Front-panel pushbutton control can be locked out, remotely. Front panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 cables available for your switch installation.

The PathWay® Model 7332 Single Channel RJ45, Cat 5e, ABCD Switch with RS485 Remote allows the user the capability of sharing a single RJ45 interface device connected to the Common port among four other devices connected to the A, B, C, and D ports.

This 4-Position Switch may be controlled manually using the front panel pushbutton or remotely from an RS485 serial port located on the rear of the unit. Switch position states may be attained via the front panel LED display or the remote RS485 serial port (DB9) located on the rear of the unit.

Features:

  • Allows access to two RJ45 networks from one COMMON RJ45 network or device.
  • Switches all 8 pins of the RJ45 interface.
  • Eliminates the need to plug and unplug cables.
  • Transparent to data speed and format.
  • Certified for Cat5e compliance.
  • Rated for 10/100/1000 Base-T networks.
  • Local control via front-panel pushbutton.
  • Remote control port allows off-site monitoring and switch management.
  • The REMOTE port accepts R485 Serial Data ASCII commands for switch position control and monitoring.
  • Remote port designed for RS485 multi-drop applications.
  • Front-panel pushbutton control can be locked out, remotely.
  • Front panel LED's display switch position and power status.
  • Retains last switch position in the event of power loss and continues to pass data.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length RJ45 cables available for your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7332
Product Name RJ45 CAT5e 4-Position ABCD Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 561771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
View Details