Electro Standards Laboratories Single Channel 120 Volts Power A/B Switch Model 7910

Description
Specifications: Signal Port Ratings Max Voltage: 120VAC Max Current: 10A Signal Port Interfaces (2) AC Socket (F) A/B Signal ports (1) IEC C14 (M) Common Signal port Signal Port Pins Switched COMMON: Hot Neutral (IEC C14 Male) Front Panel Control and Indicators (2) Red LED's (1) Pushbutton Power Supply 516682 included with the unit. Input: 100-240VAC, 50/60Hz, 0.2A Features: IEC C14 male connector for the COMMON port. COMMON port is power in. AC sockets for A and B power out ports. Power only on the port selected, with no power going to the non-selected port.. Contacts rated for 120VAC 10A current (Non-inductive load). Not designed for inductive load. The unit maintains last set position on power loss. Front panel pushbutton control. Front panel LED's display present position and power status. Local control only. No Remote control. Environment Operation Temperature: 0°C to 50°C Storage Temperature: -40°C to 85°C Humidity: 10% to 90% without condensation
Datasheet
Description
Specifications: Signal Port Ratings Max Voltage: 120VAC Max Current: 10A Signal Port Interfaces (2) AC Socket (F) A/B Signal ports (1) IEC C14 (M) Common Signal port Signal Port Pins Switched COMMON: Hot Neutral (IEC C14 Male) Front Panel Control and Indicators (2) Red LED's (1) Pushbutton Power Supply 516682 included with the unit. Input: 100-240VAC, 50/60Hz, 0.2A Features: IEC C14 male connector for the COMMON port. COMMON port is power in. AC sockets for A and B power out ports. Power only on the port selected, with no power going to the non-selected port.. Contacts rated for 120VAC 10A current (Non-inductive load). Not designed for inductive load. The unit maintains last set position on power loss. Front panel pushbutton control. Front panel LED's display present position and power status. Local control only. No Remote control. Environment Operation Temperature: 0°C to 50°C Storage Temperature: -40°C to 85°C Humidity: 10% to 90% without condensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel 120 Volts Power A/B Switch - Model 7910 - Electro Standards Laboratories
Cranston, RI, USA
Single Channel 120 Volts Power A/B Switch
Model 7910
Single Channel 120 Volts Power A/B Switch Model 7910
Specifications: Signal Port Ratings Max Voltage: 120VAC Max Current: 10A Signal Port Interfaces (2) AC Socket (F) A/B Signal ports (1) IEC C14 (M) Common Signal port Signal Port Pins Switched COMMON: Hot Neutral (IEC C14 Male) Front Panel Control and Indicators (2) Red LED's (1) Pushbutton Power Supply 516682 included with the unit. Input: 100-240VAC, 50/60Hz, 0.2A Features: IEC C14 male connector for the COMMON port. COMMON port is power in. AC sockets for A and B power out ports. Power only on the port selected, with no power going to the non-selected port.. Contacts rated for 120VAC 10A current (Non-inductive load). Not designed for inductive load. The unit maintains last set position on power loss. Front panel pushbutton control. Front panel LED's display present position and power status. Local control only. No Remote control. Environment Operation Temperature: 0°C to 50°C Storage Temperature: -40°C to 85°C Humidity: 10% to 90% without condensation

Specifications:

  • Signal Port Ratings
    • Max Voltage: 120VAC
    • Max Current: 10A
  • Signal Port Interfaces
    • (2) AC Socket (F) A/B Signal ports
    • (1) IEC C14 (M) Common Signal port
  • Signal Port Pins Switched
    • COMMON: Hot Neutral (IEC C14 Male)
  • Front Panel Control and Indicators
    • (2) Red LED's
    • (1) Pushbutton
  • Power Supply 516682 included with the unit.
    • Input: 100-240VAC, 50/60Hz, 0.2A

Features:

  • IEC C14 male connector for the COMMON port.
  • COMMON port is power in.
  • AC sockets for A and B power out ports.
  • Power only on the port selected, with no power going to the non-selected port..
  • Contacts rated for 120VAC 10A current (Non-inductive load).
  • Not designed for inductive load.
  • The unit maintains last set position on power loss.
  • Front panel pushbutton control.
  • Front panel LED's display present position and power status.
  • Local control only. No Remote control.
  • Environment
    • Operation Temperature: 0°C to 50°C
    • Storage Temperature: -40°C to 85°C
    • Humidity: 10% to 90% without condensation
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7910
Product Name Single Channel 120 Volts Power A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
WiFi Adapters - 2723462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Media Wireless
Protocol / Network WPA2
Data Rate 0.4330 Gbps
View Details