Electro Standards Laboratories A/B Switch Model 8039

Description
The manual switch, Model 8039 allows quick and easy connection of PC data, Microphone Audio, and Video channels to either of two remote locations. The data channel utilizes RJ45 Cat 5 connectors and cabling. The audio channel utilizes XLR 3-pin microphone connectors and cabling. The video channel utilizes BNC connectors and cabling. The Model 8039 is controlled via a front panel rotary switch. All eight pins of the RJ45 connector, all three pins of the XLR connectors, and both center conductor & shell of the BNC connectors are switched simultaneously. High Quality Data Network Switches Increase the Reliability of Your Network! Features: Allows quick and easy connection of local data, voice, and video equipment to either of two remote monitoring locations. All 8 pins of the RJ45 data connector are switched. All three pins of the XLR audio connector are switched. Both the shield and center conductor of the BNC connector are switched. Simultaneously switches all three channels via front-panel rotary switch. High quality sealed switch with self-wiping low impedance contacts. The RJ45 data channel is certified Cat5 Compliance. Eliminates the need to plug and unplug cables. No power required. Attractive black box packaging provides EMI/RFI shielding. Lifetime guarantee against manufacturing defects. The Model 8039 is ideal for sleep lab applications. Electro Standards can design CAT 5 switches to meet your specific requirements. Municipalities, schools, government: This product is on GSA Schedule!
Datasheet
Description
The manual switch, Model 8039 allows quick and easy connection of PC data, Microphone Audio, and Video channels to either of two remote locations. The data channel utilizes RJ45 Cat 5 connectors and cabling. The audio channel utilizes XLR 3-pin microphone connectors and cabling. The video channel utilizes BNC connectors and cabling. The Model 8039 is controlled via a front panel rotary switch. All eight pins of the RJ45 connector, all three pins of the XLR connectors, and both center conductor & shell of the BNC connectors are switched simultaneously. High Quality Data Network Switches Increase the Reliability of Your Network! Features: Allows quick and easy connection of local data, voice, and video equipment to either of two remote monitoring locations. All 8 pins of the RJ45 data connector are switched. All three pins of the XLR audio connector are switched. Both the shield and center conductor of the BNC connector are switched. Simultaneously switches all three channels via front-panel rotary switch. High quality sealed switch with self-wiping low impedance contacts. The RJ45 data channel is certified Cat5 Compliance. Eliminates the need to plug and unplug cables. No power required. Attractive black box packaging provides EMI/RFI shielding. Lifetime guarantee against manufacturing defects. The Model 8039 is ideal for sleep lab applications. Electro Standards can design CAT 5 switches to meet your specific requirements. Municipalities, schools, government: This product is on GSA Schedule!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A/B Switch Model 8039
The manual switch, Model 8039 allows quick and easy connection of PC data, Microphone Audio, and Video channels to either of two remote locations. The data channel utilizes RJ45 Cat 5 connectors and cabling. The audio channel utilizes XLR 3-pin microphone connectors and cabling. The video channel utilizes BNC connectors and cabling. The Model 8039 is controlled via a front panel rotary switch. All eight pins of the RJ45 connector, all three pins of the XLR connectors, and both center conductor & shell of the BNC connectors are switched simultaneously. High Quality Data Network Switches Increase the Reliability of Your Network! Features: Allows quick and easy connection of local data, voice, and video equipment to either of two remote monitoring locations. All 8 pins of the RJ45 data connector are switched. All three pins of the XLR audio connector are switched. Both the shield and center conductor of the BNC connector are switched. Simultaneously switches all three channels via front-panel rotary switch. High quality sealed switch with self-wiping low impedance contacts. The RJ45 data channel is certified Cat5 Compliance. Eliminates the need to plug and unplug cables. No power required. Attractive black box packaging provides EMI/RFI shielding. Lifetime guarantee against manufacturing defects. The Model 8039 is ideal for sleep lab applications. Electro Standards can design CAT 5 switches to meet your specific requirements. Municipalities, schools, government: This product is on GSA Schedule!

The manual switch, Model 8039 allows quick and easy connection of PC data, Microphone Audio, and Video channels to either of two remote locations.

  • The data channel utilizes RJ45 Cat 5 connectors and cabling.
  • The audio channel utilizes XLR 3-pin microphone connectors and cabling.
  • The video channel utilizes BNC connectors and cabling.

The Model 8039 is controlled via a front panel rotary switch. All eight pins of the RJ45 connector, all three pins of the XLR connectors, and both center conductor & shell of the BNC connectors are switched simultaneously.

High Quality Data Network Switches Increase the Reliability of Your Network!

Features:

  • Allows quick and easy connection of local data, voice, and video equipment
    to either of two remote monitoring locations.
  • All 8 pins of the RJ45 data connector are switched.
  • All three pins of the XLR audio connector are switched.
  • Both the shield and center conductor of the BNC connector are switched.
  • Simultaneously switches all three channels via front-panel rotary switch.
  • High quality sealed switch with self-wiping low impedance contacts.
  • The RJ45 data channel is certified Cat5 Compliance.
  • Eliminates the need to plug and unplug cables.
  • No power required.
  • Attractive black box packaging provides EMI/RFI shielding.
  • Lifetime guarantee against manufacturing defects.
  • The Model 8039 is ideal for sleep lab applications.
  • Electro Standards can design CAT 5 switches to meet your specific requirements.
  • Municipalities, schools, government: This product is on GSA Schedule!
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 8039
Product Name A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Lite Managed Industrial PoE+ Switches - SEN-8415PL - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Optical Network Repeater - 2062 - S.I. Tech, Inc.
Specs
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Token Ring, ARCNET
View Details