Electro Standards Laboratories DB25 Manual Network Switches, 4-Positions, Rotary Switches - A/B/C/D Switch, Manual Operation, Rackmount Model 9470

Description
Provides reliable network backup for mission critical systems. Applicable to switching ANY DB25 interface devices. SPECIFICATIONS: PORT CONNECTORS: (5) DB25 female connectors labeled A, B, C, D and Common. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C, D. LIFE: 10,000 cycles at the rate of 20-25 cycles/minute and no load. OPERATING & STORAGE TEMP: -10° C TO +60° C. POWER: Manually operated. No power required. DIMENSIONS: Rackmount 19.0"W x 1.75"H x 8.75"D. (48.3 x 4.5 x 22.3 cm) WEIGHT: Approximately 4.4 lbs. (2.0 kg.) FEATURES: Allows quick connection to any one of four DB25 devices or networks from one COMMON device or network. Manual operation via front panel rotary switch. High reliability sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. All 25 pins of the DB25 interface are switched via break-before-make rotary switch. Eliminates the need to plug and unplug cables. No external power required. Attractive all metal black box packaging provides EMI/RFI shielding.
Datasheet
Description
Provides reliable network backup for mission critical systems. Applicable to switching ANY DB25 interface devices. SPECIFICATIONS: PORT CONNECTORS: (5) DB25 female connectors labeled A, B, C, D and Common. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C, D. LIFE: 10,000 cycles at the rate of 20-25 cycles/minute and no load. OPERATING & STORAGE TEMP: -10° C TO +60° C. POWER: Manually operated. No power required. DIMENSIONS: Rackmount 19.0"W x 1.75"H x 8.75"D. (48.3 x 4.5 x 22.3 cm) WEIGHT: Approximately 4.4 lbs. (2.0 kg.) FEATURES: Allows quick connection to any one of four DB25 devices or networks from one COMMON device or network. Manual operation via front panel rotary switch. High reliability sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. All 25 pins of the DB25 interface are switched via break-before-make rotary switch. Eliminates the need to plug and unplug cables. No external power required. Attractive all metal black box packaging provides EMI/RFI shielding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB25 Manual Network Switches, 4-Positions, Rotary Switches - A/B/C/D Switch, Manual Operation, Rackmount - Model 9470 - Electro Standards Laboratories
Cranston, RI, USA
DB25 Manual Network Switches, 4-Positions, Rotary Switches - A/B/C/D Switch, Manual Operation, Rackmount
Model 9470
DB25 Manual Network Switches, 4-Positions, Rotary Switches - A/B/C/D Switch, Manual Operation, Rackmount Model 9470
Provides reliable network backup for mission critical systems. Applicable to switching ANY DB25 interface devices. SPECIFICATIONS: PORT CONNECTORS: (5) DB25 female connectors labeled A, B, C, D and Common. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C, D. LIFE: 10,000 cycles at the rate of 20-25 cycles/minute and no load. OPERATING & STORAGE TEMP: -10° C TO +60° C. POWER: Manually operated. No power required. DIMENSIONS: Rackmount 19.0"W x 1.75"H x 8.75"D. (48.3 x 4.5 x 22.3 cm) WEIGHT: Approximately 4.4 lbs. (2.0 kg.) FEATURES: Allows quick connection to any one of four DB25 devices or networks from one COMMON device or network. Manual operation via front panel rotary switch. High reliability sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. All 25 pins of the DB25 interface are switched via break-before-make rotary switch. Eliminates the need to plug and unplug cables. No external power required. Attractive all metal black box packaging provides EMI/RFI shielding.
  • Provides reliable network backup for mission critical systems.
  • Applicable to switching ANY DB25 interface devices.

SPECIFICATIONS:

  • PORT CONNECTORS: (5) DB25 female connectors labeled A, B, C, D and Common.
  • FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C, D.
  • LIFE: 10,000 cycles at the rate of 20-25 cycles/minute and no load.
  • OPERATING & STORAGE TEMP: -10° C TO +60° C.
  • POWER: Manually operated. No power required.
  • DIMENSIONS: Rackmount 19.0"W x 1.75"H x 8.75"D. (48.3 x 4.5 x 22.3 cm)
  • WEIGHT: Approximately 4.4 lbs. (2.0 kg.)

FEATURES:

  • Allows quick connection to any one of four DB25 devices or networks from one COMMON device or network.
  • Manual operation via front panel rotary switch.
  • High reliability sealed switch with self-wiping low impedance contacts.
  • Transparent to data speed and format.
  • All 25 pins of the DB25 interface are switched via break-before-make rotary switch.
  • Eliminates the need to plug and unplug cables.
  • No external power required.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9470
Product Name DB25 Manual Network Switches, 4-Positions, Rotary Switches - A/B/C/D Switch, Manual Operation, Rackmount
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet/IP to PROFIBUS DP Master Gateway -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Networking Router - 119536967 - Radwell International
Specs
Network Equipment Router
View Details
Electrical interface - VMPA-ASI-EPL-G-8E8A-Z - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 8 #
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details